Moxa Inc. Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| The MB3170 and MB3270 are advanced Modbus gateways that provide maximum flexibility for integrating industrial Modbus networks of all types and sizes. They are designed to integrate Modbus TCP, ASCII,... | |
| The MB3180, MB3280, and MB3480 are standard Modbus gateways that convert between Modbus TCP and Modbus RTU/ASCII protocols. Up to 16 simultaneous Modbus TCP masters are supported, with up to... | |
| The OnCell G3111/G3151/G 3211/G3251 are cellular IP gateways that can conveniently and transparently connect one device to a cellular network, allowing you to connect to your existing Ethernet and serial devices with... | |
| PCCC objects for Rockwell Automation networks supported ProCOM provides a virtual serial port for multiple DF1 and EtherNet/IP device communication 8 simultaneous EtherNet/IP clients with up to 16 simultane ous... |