Moxa Inc. Wallmount Computer UC-7410, UC-7420

Description
Intel XScale IXP-422/425, 266/533 MHz processor 128 MB RAM on-board, 32 MB flash 8 RS-232/422/485 serial ports Dual 10/100 Mbps Ethernet for network redundancy USB 2.0 host CompactFlash socket for storage expansion PCMCIA supports WLAN, GPRS, UMTS, HSDPA LCM display and keypad for HMI ready-to-run Linux or WinCE 5.0 platform DIN-rail or wall-mount installation Robust, fanless design Overview The UC-7410/UC-7420 RISC-based ready-to-run Linux and WinCE computers are designed for embedded applications. The computers feature 8 RS-232/422/485 serial ports, a PCMCIA interface for wirelessLAN communication, CompactFlash, and USB ports for adding external memory. The pre-installed open-standard Linux or WinCE OS operating system environments make a convenient platform for software development.In fact, software written for a desktop PC can be ported as is to the UC-7410/UC-7420 platform using readily available development tools,and the code can be stored in the UC-7410/UC-7420's Flash memory.System integrators use the UC-7410/UC-7420 computers as part of distributed control systems based on embedded technology.
Description
Intel XScale IXP-422/425, 266/533 MHz processor 128 MB RAM on-board, 32 MB flash 8 RS-232/422/485 serial ports Dual 10/100 Mbps Ethernet for network redundancy USB 2.0 host CompactFlash socket for storage expansion PCMCIA supports WLAN, GPRS, UMTS, HSDPA LCM display and keypad for HMI ready-to-run Linux or WinCE 5.0 platform DIN-rail or wall-mount installation Robust, fanless design Overview The UC-7410/UC-7420 RISC-based ready-to-run Linux and WinCE computers are designed for embedded applications. The computers feature 8 RS-232/422/485 serial ports, a PCMCIA interface for wirelessLAN communication, CompactFlash, and USB ports for adding external memory. The pre-installed open-standard Linux or WinCE OS operating system environments make a convenient platform for software development.In fact, software written for a desktop PC can be ported as is to the UC-7410/UC-7420 platform using readily available development tools,and the code can be stored in the UC-7410/UC-7420's Flash memory.System integrators use the UC-7410/UC-7420 computers as part of distributed control systems based on embedded technology.

Suppliers

Company
Product
Description
Supplier Links
Wallmount Computer - UC-7410, UC-7420 - Moxa Inc.
Brea, CA, USA
Wallmount Computer
UC-7410, UC-7420
Wallmount Computer UC-7410, UC-7420
Intel XScale IXP-422/425, 266/533 MHz processor 128 MB RAM on-board, 32 MB flash 8 RS-232/422/485 serial ports Dual 10/100 Mbps Ethernet for network redundancy USB 2.0 host CompactFlash socket for storage expansion PCMCIA supports WLAN, GPRS, UMTS, HSDPA LCM display and keypad for HMI ready-to-run Linux or WinCE 5.0 platform DIN-rail or wall-mount installation Robust, fanless design Overview The UC-7410/UC-7420 RISC-based ready-to-run Linux and WinCE computers are designed for embedded applications. The computers feature 8 RS-232/422/485 serial ports, a PCMCIA interface for wirelessLAN communication, CompactFlash, and USB ports for adding external memory. The pre-installed open-standard Linux or WinCE OS operating system environments make a convenient platform for software development.In fact, software written for a desktop PC can be ported as is to the UC-7410/UC-7420 platform using readily available development tools,and the code can be stored in the UC-7410/UC-7420's Flash memory.System integrators use the UC-7410/UC-7420 computers as part of distributed control systems based on embedded technology.
  • Intel XScale IXP-422/425, 266/533 MHz processor
  • 128 MB RAM on-board, 32 MB flash
  • 8 RS-232/422/485 serial ports
  • Dual 10/100 Mbps Ethernet for network redundancy
  • USB 2.0 host
  • CompactFlash socket for storage expansion
  • PCMCIA supports WLAN, GPRS, UMTS, HSDPA
  • LCM display and keypad for HMI ready-to-run Linux or WinCE 5.0 platform
  • DIN-rail or wall-mount installation
  • Robust, fanless design

Overview

The UC-7410/UC-7420 RISC-based ready-to-run Linux and WinCE computers are designed for embedded applications. The computers feature 8 RS-232/422/485 serial ports, a PCMCIA interface for wirelessLAN communication, CompactFlash, and USB ports for adding external memory.

The pre-installed open-standard Linux or WinCE OS operating system environments make a convenient platform for software development.In fact, software written for a desktop PC can be ported as is to the UC-7410/UC-7420 platform using readily available development tools,and the code can be stored in the UC-7410/UC-7420's Flash memory.System integrators use the UC-7410/UC-7420 computers as part of distributed control systems based on embedded technology.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number UC-7410, UC-7420
Product Name Wallmount Computer
Computer Type Embedded Computer
Operating System Linux; Windows Embedded CE 5.0
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 24
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
ML100G-40 Compact Fanless AMD Ryzen Mini PC - ML100G-40 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 2000 to 3600 MHz
Main Memory 16.00 GB
View Details