Moxa Inc. Intel Atom N270 x86 Embedded Computer V2422

Description
Features and Benefits Intel Atom N270 1.6 GHz processor DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB (max.) Dual displays (VGA + DVI-I) 2 10/100/1000 Mbps Ethernet ports 4 RS-232/422/485 serial ports, supporting non-standard baudrates 6 USB 2.0 ports for high speed peripherals 4 DIs, 4 DOs CompactFlash socket for storage expansion 1 SATA-150 connector for storage expansion Ready-to-run Embedded Linux, or Windows Embedded Standard 2009 platform Overview The V2422 Series embedded computers are based on the Intel Atom N270 x86 processor, and feature 4 RS-232/422/485 serial ports, dual Gigabit LAN ports, and 6 USB 2.0 hosts. Also, the V2422 computer provides VGA and DVI-I outputs, making them particularly well-suited for railway and various industrial applications. The dual Gigabit Ethernet ports can offer a speedy and reliable solution for network redundancy, promising continuous operation for data communication and management. As an added convenience, the V2422 computers have 4 DIs, and 4 DOs for connecting digital input/output devices. In addition, the CompactFlash socket, SATA connectors, and USB sockets provide the V2422 computers with the reliability needed for industrial applications that require data buffering and storage expansion. Moreover, the V2422 contains 2 peripheral expansion slots, offering flexible integration for the applications that require additional module. Pre-installed with Linux, or Windows Embedded Standard 2009, the V2422 Series provides programmers with a friendly environment for developing sophisticated, bug-free application software at a low cost.
Description
Features and Benefits Intel Atom N270 1.6 GHz processor DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB (max.) Dual displays (VGA + DVI-I) 2 10/100/1000 Mbps Ethernet ports 4 RS-232/422/485 serial ports, supporting non-standard baudrates 6 USB 2.0 ports for high speed peripherals 4 DIs, 4 DOs CompactFlash socket for storage expansion 1 SATA-150 connector for storage expansion Ready-to-run Embedded Linux, or Windows Embedded Standard 2009 platform Overview The V2422 Series embedded computers are based on the Intel Atom N270 x86 processor, and feature 4 RS-232/422/485 serial ports, dual Gigabit LAN ports, and 6 USB 2.0 hosts. Also, the V2422 computer provides VGA and DVI-I outputs, making them particularly well-suited for railway and various industrial applications. The dual Gigabit Ethernet ports can offer a speedy and reliable solution for network redundancy, promising continuous operation for data communication and management. As an added convenience, the V2422 computers have 4 DIs, and 4 DOs for connecting digital input/output devices. In addition, the CompactFlash socket, SATA connectors, and USB sockets provide the V2422 computers with the reliability needed for industrial applications that require data buffering and storage expansion. Moreover, the V2422 contains 2 peripheral expansion slots, offering flexible integration for the applications that require additional module. Pre-installed with Linux, or Windows Embedded Standard 2009, the V2422 Series provides programmers with a friendly environment for developing sophisticated, bug-free application software at a low cost.

Suppliers

Company
Product
Description
Supplier Links
Intel Atom N270 x86 Embedded Computer - V2422 - Moxa Inc.
Brea, CA, USA
Intel Atom N270 x86 Embedded Computer
V2422
Intel Atom N270 x86 Embedded Computer V2422
Features and Benefits Intel Atom N270 1.6 GHz processor DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB (max.) Dual displays (VGA + DVI-I) 2 10/100/1000 Mbps Ethernet ports 4 RS-232/422/485 serial ports, supporting non-standard baudrates 6 USB 2.0 ports for high speed peripherals 4 DIs, 4 DOs CompactFlash socket for storage expansion 1 SATA-150 connector for storage expansion Ready-to-run Embedded Linux, or Windows Embedded Standard 2009 platform Overview The V2422 Series embedded computers are based on the Intel Atom N270 x86 processor, and feature 4 RS-232/422/485 serial ports, dual Gigabit LAN ports, and 6 USB 2.0 hosts. Also, the V2422 computer provides VGA and DVI-I outputs, making them particularly well-suited for railway and various industrial applications. The dual Gigabit Ethernet ports can offer a speedy and reliable solution for network redundancy, promising continuous operation for data communication and management. As an added convenience, the V2422 computers have 4 DIs, and 4 DOs for connecting digital input/output devices. In addition, the CompactFlash socket, SATA connectors, and USB sockets provide the V2422 computers with the reliability needed for industrial applications that require data buffering and storage expansion. Moreover, the V2422 contains 2 peripheral expansion slots, offering flexible integration for the applications that require additional module. Pre-installed with Linux, or Windows Embedded Standard 2009, the V2422 Series provides programmers with a friendly environment for developing sophisticated, bug-free application software at a low cost.

Features and Benefits

  • Intel Atom N270 1.6 GHz processor
  • DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB (max.)
  • Dual displays (VGA + DVI-I)
  • 2 10/100/1000 Mbps Ethernet ports
  • 4 RS-232/422/485 serial ports, supporting non-standard baudrates
  • 6 USB 2.0 ports for high speed peripherals
  • 4 DIs, 4 DOs
  • CompactFlash socket for storage expansion
  • 1 SATA-150 connector for storage expansion
  • Ready-to-run Embedded Linux, or Windows Embedded Standard 2009 platform

Overview

The V2422 Series embedded computers are based on the Intel Atom N270 x86 processor, and feature 4 RS-232/422/485 serial ports, dual Gigabit LAN ports, and 6 USB 2.0 hosts. Also, the V2422 computer provides VGA and DVI-I outputs, making them particularly well-suited for railway and various industrial applications.

The dual Gigabit Ethernet ports can offer a speedy and reliable solution for network redundancy, promising continuous operation for data communication and management. As an added convenience, the V2422 computers have 4 DIs, and 4 DOs for connecting digital input/output devices. In addition, the CompactFlash socket, SATA connectors, and USB sockets provide the V2422 computers with the reliability needed for industrial applications that require data buffering and storage expansion. Moreover, the V2422 contains 2 peripheral expansion slots, offering flexible integration for the applications that require additional module.

Pre-installed with Linux, or Windows Embedded Standard 2009, the V2422 Series provides programmers with a friendly environment for developing sophisticated, bug-free application software at a low cost.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number V2422
Product Name Intel Atom N270 x86 Embedded Computer
Computer Type Desktop, Stand Alone or Tower; Embedded Computer
Operating System Linux (optional feature); Windows Embedded Standard 2009
Processor Intel Atom N270
Unlock Full Specs
to access all available technical data

Similar Products

Helix 401 Fanless Hybrid-Core Computer - HX401 - OnLogic Inc.
Specs
Operating System Linux
Processor Intel 386 Family; Intel Celeron ; Intel Core
Main Memory 64.00 GB
View Details
Integrated Display Industrial Computer - 6181P-17A2MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details