Moxa Inc. Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| > Hi-Speed USB 2.0 for up to 480 Mbps USB transmission > USB-IF Certification > Compatible with USB 1.1 devices > 15 KV ESD Level 4 protection for all USB... | |
| › Extend RS-232/422/485 transmission up to: • 40 km with single mode • 5 km with multi-mode › 1K or 150K ohm adjustable pull high/low resistor › “Ring" and "Point-to-Point"... | |
| › Transmits up to 2 km over optical fiber › Converts CAN signals to fiber and fiber to CAN signals › Baudrate up to 1 Mbps › Dual power inputs... | |
| 'Introduction Instant Plug & Play The UPort™ 1650-16 USB-to-serial converters allow you to connect 16 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The... | |
| Network Readiness for up to Four Serial Devices NPort® 5430 device servers can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your... | |
| Network Readiness for up to Four Serial Devices The NPort® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network... | |
| Standard TCP/IP Protocols and Choice of Operation Modes NPort® 5210 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a... | |
| Standard TCP/IP Protocols and Choice of Operation Modes NPort® 5230 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a... | |
| 802.11b/g Wireless Connectivity to Serial Devices The NPort® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are... | |
| Instant Plug & Play The UPort™ 1450/1450I USB-to-serial converters allow you to connect 4 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ | |
| Network Readiness for up to Sixteen Serial Devices The NPort® 5650 rackmount device server can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to... | |
| Compared to other NPort IA device servers, the NPort IA5000A series device servers have a more rugged design with respect to housing, connectors, mounting methods, and surge protection. The NPort... | |
| Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1... | |
| Features and Benefits Hi-Speed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission Additional I/O and IRQ not needed Built-in 15... | |
| Features and Benefits Link any serial device to an IEEE 802.11a/b/g network 921.6 Kbps baudrate for RS-232/422/485 transmissions Web-based configuration using built-in Ethernet or WLAN Enhanced remote configuration with HTTPS,... | |
| Instant Plug & Play The UPort™ 1250/1250I USB-to-serial converters allow you to connect 2 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. This plug... | |
| MOXA CP-204J, which uses a lot less cabling than other systems, is specifically designed for embedded systems, PC-based machines, and other space-critical applications. Unlike the fan-out cable or external connection... | |
| Moxa's MiiNePort E2 embedded device servers, which do not have an RJ45 Ethernet connector, are designed for manufacturers who want to add sophisticated network connectivity to their serial devices with... | |
| Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any... | |
| Moxa's NE-4100 embedded device servers are designed formanufacturers who want to add sophisticated network connectivityto their serial devices. Moxa's embedded device servers can be usedto convert any device with a... | |
| NPort® 5110 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers... | |
| NPort® 5130 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers... | |
| NPort® 5150 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers... | |
| NPort® 5610/5630 rackmount device servers can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. | |
| NPort® IA device servers provide easy and reliable serial-to-Ethernet connectivity for industrial automation applications. The device servers can connect any serial device to an Ethernet network, and to ensure compatibility... | |
| The 4-port C104H/HS ISA boards offer users an economical, high performance multiport serial communication solution for connecting terminals, modems, printers, data acquisition equipment, and other serial devices to a PC. | |
| The 8-port C168H/HS ISA boards offer users a basic, high performance multiport serial communication solution for connecting terminals, modems, printers, data acquisition equipment, and other serial devices to a PC. | |
| The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are... | |
| The C104H/PCI Series of multiport serial boards is designed for people looking for an easy-to-use 4-port serial board. Plug the C104H/PCI Series board into the appropriate PCI slot, and all... | |
| The C168H/PCI multiport serial board is designed for people looking for an easy-to-use 8-port serial board. Plug the C168H/PCI board into the appropriate PCI slot, and all configuration tasks will... | |
| The CA-104 PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232 ports, and can be used with PC/104 CPU boards that accept the PC/104... | |
| The CA-132/132I PC/104 modules are reliable, high performance, multiport serial communication solutions that have 2 RS-422/485 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion... | |
| The CI-132 series ISA boards come with 2 independent RS-422/485 serial ports for connecting data acquisition equipment and other serial devices to a PC. Connect your devices over longer distances—up... | |
| The CI-134 series ISA boards come with 4 independent RS-422/485 serial ports for connecting data acquisition equipment and other serial devices to a PC. Connect your devices over longer distances—up... | |
| The CP-102U and CP-102UL are 2-port Universal PCI boards designed for POS and ATM applications. They are a top choice of industrial automation engineers and system integrators, and support many... | |
| The CP-104JU 4-port universal PCI boards is designed for POS and ATM applications. They are a top choice of industrial automation engineers and system integrators, and support many different operating... | |
| The CP-104UL 4-port universal PCI boards is designed for POS and ATM applications. They are a top choice of industrial automation engineers and system integrators, and support many different operating... | |
| The CP-114 Series of multiport serial boards is designed for RS-232 and RS-422/485 industrial communication. The CP-114 Series has 2 ports for RS-232 or RS-422/485, selectable by jumper, and 2... | |
| The CP-132 Series of 2-port serial boards is designed for RS-422/485 industrial communication. CP-132 serial boards support 2 independent RS-422 or RS-485 ports, with each port able to control up... | |
| The CP-168U is a smart, 8-port universal PCI board designed for POS and ATM applications. It is a top choice of industrial automation engineers and system integrators, and supports many... | |
| The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports... | |
| The intelligent C320Turbo serial boards are expandable and flexible COM/TTY solutions for RS-232 applications that require connecting up to 128 serial devices to one computer. The C320Turbo’s on-board CPU and... | |
| The NPort 5100A device servers are designed to make serial devices network-ready in an instant and give your PC software direct access to serial devices from anywhere on the network. | |
| The NPort® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25... | |
| The NPort® S8000 series combines an industrial device server with a full-function managed Ethernet switch by integrating 2 fiber ports, 3 Ethernet ports, and 4 RS-232/422/485 serial ports, allowing you... | |
| The NPort® 5200A series 2-port serial device servers support RS-232, RS-422, 2-wire RS-485, and 4-wire RS-485 for connecting serial devices to an IP-based Ethernet LAN. The NPort® 5200A device servers... | |
| The TCC-80/80I provides complete signal conversion between RS-232 and RS-422/485, without requiring an external power source. It supports both half duplex 2-wire RS-485 and full duplex 4-wire RS-422/485, either of... | |
| The TCC-82 provides full electrical isolation for bi-directional serial communication between two RS-232 devices in a compact, industrial grade package. Both sides of an RS-232 connection are isolated optically to... | |
| The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend... | |
| The TCF-90 is a compact media converter that transmits RS-232 signals over optical fiber. Power is derived from either the serial port or an external power source. The TCF-90 extends... | |
| The UPort™ 1110 USB-to-serial converters is the perfect accessory for laptop computers that doesn't have a serial port. The UPort™ 1110 converts from USB to RS-232. This product is compatible... | |
| The UPort™ 1130 USB-to-serial converter is the perfect accessory for laptop computers that do not have a serial port. The UPort™ 1130 converts from USB to RS-422/485, is compatible with... | |
| The UPort™ 1150/1150I USB-to-serial converters allow you to connect 1 RS-232/422/485 device to your laptop or workstation through the USB (Universal Serial Bus) port. These plug & play USB solutions... | |
| The WE-2100T is a secure and compact embedded wireless module for connecting serial devices to access points in infrastructure mode, or to other WE-2100T's in ad-hoc mode. When using the... | |
| 8 serial ports supporting RS-232/422/485 Compact desktop design 10/100M auto-detecting Ethernet Built-in 15 KV ESD protection for all serial signals Easy IP address configuration with LCD panel Choice of confi... | |
| Easy IP address configuration with LCD panel 10/100M auto-sensing Ethernet 4 serial ports, with support for RS-232, RS-422, and RS-485 Built-in 15 KV ESD surge protection for all serial signals... | |
| Hi-Dpeed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission 128-byte FIFO and on-chip H/W, S/W flow control Standard 19-inch rack-mountable... | |
| Hi-Speed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission 128-byte FIFO and on-chip H/W, S/W flow control Built-in 15 KV... | |
| Over 700 Kbps data throughput for top performance 921.6 Kbps maximum baudrate for super fast data transmission ADDC® provides automatic data direction control for RS-485 signals 128-byte FIFO and on-chip... | |
| Over 800 Kbps data throughput for top performance 921.6 Kbps maximum baudrate for super fast data transmission ADDC® provides automatic data direction control for RS-485 signals Transmit data up to... | |
| Same size as an RJ45 connector—only 33.9 x 16.25 x 13.5 mm Extremely low power consumption—only 160 mA @ 3.3 VDC input Uses the MiiNe, Moxa's second generation SoC NetEZ... |