Mile-X Equipment, Inc. The Tail Bone Rough Rider 5131 Creeper Seat Tail Bone Rough Rider

Description
The Tail Bone Rough Rider Mechanics Seat Made in the USA! The Tail Bone Rough Rider is a totally new approach to creeper seats, designed from scratch to be easier to use, more comfortable, more durable and a better value than any other mechanic's stool on the market! The base is a uniquely designed tripod, so it's a naturally stable working platform even on uneven floors and surfaces. And because it turns with the user, the legs always stay out of the way and let you tuck your feet under you for comfort or convenience. The tripod design also means fewer wheels to have to roll over obstacles! Also has a 350 lb. capacity! Casters: Rolls over drop light cords, cracks, grates, etc. Made in the USA 5¼” diameter 1 3/8” wide wheels - ideal for outdoor use! Custom designed wheels with soft, grippy TPE tires 250 lb. rating per wheel 1¾" ground clearance Four 5/16” bolts fasten plate – won’t break Winged design adds style to function Body: High strength polypropylene copolymer Seat is only 13" off the ground, perfect for a wide variety of jobs! 350 lb. capacity Impervious to most solvents Dirt wipes right off! Specifications: Item Number 5131 Weight - 16½ lbs. Dimensions 29" Long x 31¾" Wide Suggested Retail Price $164.95 Warranty – limited lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranties apply against manufacturer defects. The Tail Bone Rough Rider uses the casters from the Bone Rough Rider Creeper, which are 5 3/8" diameter and 1 3/8" wide, perfect for using outdoors in less than perfect circumstances. It also has an extra inch of ground clearance over the standard Tail Bone! The bucket seat works just like the ones in high performance vehicles, it lets you use your natural body movements and trunk strength to position yourself and the stool exactly where you can do the job at hand comfortably and easily. Work without fear! The Tail Bone just rolls over obstacles that trip and tip ordinary little wheel stools. The super comfortable bucket seat is shaped and sized for real-world people, so it's not like trying to perch on a padded poke in the butt! The 100% American casters are our own design, expressly for use on cre
Description
The Tail Bone Rough Rider Mechanics Seat Made in the USA! The Tail Bone Rough Rider is a totally new approach to creeper seats, designed from scratch to be easier to use, more comfortable, more durable and a better value than any other mechanic's stool on the market! The base is a uniquely designed tripod, so it's a naturally stable working platform even on uneven floors and surfaces. And because it turns with the user, the legs always stay out of the way and let you tuck your feet under you for comfort or convenience. The tripod design also means fewer wheels to have to roll over obstacles! Also has a 350 lb. capacity! Casters: Rolls over drop light cords, cracks, grates, etc. Made in the USA 5¼” diameter 1 3/8” wide wheels - ideal for outdoor use! Custom designed wheels with soft, grippy TPE tires 250 lb. rating per wheel 1¾" ground clearance Four 5/16” bolts fasten plate – won’t break Winged design adds style to function Body: High strength polypropylene copolymer Seat is only 13" off the ground, perfect for a wide variety of jobs! 350 lb. capacity Impervious to most solvents Dirt wipes right off! Specifications: Item Number 5131 Weight - 16½ lbs. Dimensions 29" Long x 31¾" Wide Suggested Retail Price $164.95 Warranty – limited lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranties apply against manufacturer defects. The Tail Bone Rough Rider uses the casters from the Bone Rough Rider Creeper, which are 5 3/8" diameter and 1 3/8" wide, perfect for using outdoors in less than perfect circumstances. It also has an extra inch of ground clearance over the standard Tail Bone! The bucket seat works just like the ones in high performance vehicles, it lets you use your natural body movements and trunk strength to position yourself and the stool exactly where you can do the job at hand comfortably and easily. Work without fear! The Tail Bone just rolls over obstacles that trip and tip ordinary little wheel stools. The super comfortable bucket seat is shaped and sized for real-world people, so it's not like trying to perch on a padded poke in the butt! The 100% American casters are our own design, expressly for use on cre

Suppliers

Company
Product
Description
Supplier Links
The Tail Bone Rough Rider 5131 Creeper Seat - Tail Bone Rough Rider - Mile-X Equipment, Inc.
Coldwater, OH, USA
The Tail Bone Rough Rider 5131 Creeper Seat
Tail Bone Rough Rider
The Tail Bone Rough Rider 5131 Creeper Seat Tail Bone Rough Rider
The Tail Bone Rough Rider Mechanics Seat Made in the USA! The Tail Bone Rough Rider is a totally new approach to creeper seats, designed from scratch to be easier to use, more comfortable, more durable and a better value than any other mechanic's stool on the market! The base is a uniquely designed tripod, so it's a naturally stable working platform even on uneven floors and surfaces. And because it turns with the user, the legs always stay out of the way and let you tuck your feet under you for comfort or convenience. The tripod design also means fewer wheels to have to roll over obstacles! Also has a 350 lb. capacity! Casters: Rolls over drop light cords, cracks, grates, etc. Made in the USA 5¼” diameter 1 3/8” wide wheels - ideal for outdoor use! Custom designed wheels with soft, grippy TPE tires 250 lb. rating per wheel 1¾" ground clearance Four 5/16” bolts fasten plate – won’t break Winged design adds style to function Body: High strength polypropylene copolymer Seat is only 13" off the ground, perfect for a wide variety of jobs! 350 lb. capacity Impervious to most solvents Dirt wipes right off! Specifications: Item Number 5131 Weight - 16½ lbs. Dimensions 29" Long x 31¾" Wide Suggested Retail Price $164.95 Warranty – limited lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranties apply against manufacturer defects. The Tail Bone Rough Rider uses the casters from the Bone Rough Rider Creeper, which are 5 3/8" diameter and 1 3/8" wide, perfect for using outdoors in less than perfect circumstances. It also has an extra inch of ground clearance over the standard Tail Bone! The bucket seat works just like the ones in high performance vehicles, it lets you use your natural body movements and trunk strength to position yourself and the stool exactly where you can do the job at hand comfortably and easily. Work without fear! The Tail Bone just rolls over obstacles that trip and tip ordinary little wheel stools. The super comfortable bucket seat is shaped and sized for real-world people, so it's not like trying to perch on a padded poke in the butt! The 100% American casters are our own design, expressly for use on cre

The Tail Bone Rough Rider Mechanics Seat

Made in the USA!

The Tail Bone Rough Rider is a totally new approach to creeper seats, designed from scratch to be easier to use, more comfortable, more durable and a better value than any other mechanic's stool on the market! The base is a uniquely designed tripod, so it's a naturally stable working platform even on uneven floors and surfaces. And because it turns with the user, the legs always stay out of the way and let you tuck your feet under you for comfort or convenience. The tripod design also means fewer wheels to have to roll over obstacles! Also has a 350 lb. capacity!

Casters:

  • Rolls over drop light cords, cracks, grates, etc.
  • Made in the USA
  • 5¼” diameter 1 3/8” wide wheels - ideal for outdoor use!
  • Custom designed wheels with soft, grippy TPE tires
  • 250 lb. rating per wheel
  • 1¾" ground clearance
  • Four 5/16” bolts fasten plate – won’t break
  • Winged design adds style to function

Body:

  • High strength polypropylene copolymer
  • Seat is only 13" off the ground, perfect for a wide variety of jobs!
  • 350 lb. capacity
  • Impervious to most solvents
  • Dirt wipes right off!

Specifications:

  • Item Number 5131
  • Weight - 16½ lbs.
  • Dimensions 29" Long x 31¾" Wide
  • Suggested Retail Price $164.95
  • Warranty – limited lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranties apply against manufacturer defects.

The Tail Bone Rough Rider uses the casters from the Bone Rough Rider Creeper, which are 5 3/8" diameter and 1 3/8" wide, perfect for using outdoors in less than perfect circumstances. It also has an extra inch of ground clearance over the standard Tail Bone! The bucket seat works just like the ones in high performance vehicles, it lets you use your natural body movements and trunk strength to position yourself and the stool exactly where you can do the job at hand comfortably and easily. Work without fear! The Tail Bone just rolls over obstacles that trip and tip ordinary little wheel stools.
The super comfortable bucket seat is shaped and sized for real-world people, so it's not like trying to perch on a padded poke in the butt! The 100% American casters are our own design, expressly for use on cre

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number Tail Bone Rough Rider
Product Name The Tail Bone Rough Rider 5131 Creeper Seat
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
C)FLUSH DOLLY - HRD3624F-3P - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Furniture Dollie
Length 24 inch (610 mm)
Width 36 inch (914 mm)
View Details
Mini-Dolly Folding Cart - Model 3080 - Traceable® Products
Specs
Type Furniture Dollie
Roller Description Super-glide wheels
Load Capacity 265 lbs (120 kg)
View Details
Polymer Logistics
Specs
Length 28.9 inch (734 mm)
Width 21.6 inch (549 mm)
Height 7.5 inch (190 mm)
View Details