Mile-X Equipment, Inc. Bonester 4031 Automotive Creeper Bonester

Description
Bone-ster Automotive Creeper For the Big and Tall Users! The Bonester has ventilating ribs for comfort in the summer (and lets fluids run into the ribs, making less mess on clothing), carrying handles and is light at only 13 lbs.! The bonester's tires are of a soft durometer, which allows them to griop onto obstacles better than the typical hard plastic wheel found on theaverage creeper. The wheels are 3" diameter rather than the typical 2", which makes rolling much easier. Each of the four casters are mounted to the body with four 1/4" through bolts for tremendous strength, rather than a flimsy center stud. The wheels use oil impregnated sintered steel bearings on their axles, rather than riding on bare plastic which wears out quickly. The casters on the Bonester are shrouded by wheel pods, protecting clothing, skin and hair from getting caught and torn. Finally, creepers with six wheels add the frustration of having two extra wheels to get caught on obstacles. The Bonester has four, as its body is strong enough to hold 300 lbs. without needing two center wheels for reinforcement! Casters: Rolls over many shop/garage obstacles 3” diameter, 7/8” wide casters Wheels designed purely for the Bone-ster Soft, grippy tires TPE tires Strong thick 11 gauge plate with 4¼” thru-bolts 1¼” ground clearance Body: Unique evolutionary design Practically indestructible Handles make it easy to carry Ribs add welcome ventilation 300 pound capacity Same polypropylene copolymer as the Bone Impervious to most solvents Easy to clean Specifications: Weight - 13 lbs. Dimensions - 43” Long x 23 3/8” Wide x 4½” High (assembled) Suggested Retail Price $109.95 Warranty - lifetime on the wheels, 1 year on the body, excludes being hit or run over. All warranties apply against manufacturer defects. Bone-ster Product Description: The “Bone-ster™” mechanic's creeper is the more compact sibling of the original “Bone™” auto creeper that revolutionized working under a car, and it's so comfortable and easy-to-use that you'll wonder why all creepers don't work this well! It is an American made product priced to compete directly wit
Description
Bone-ster Automotive Creeper For the Big and Tall Users! The Bonester has ventilating ribs for comfort in the summer (and lets fluids run into the ribs, making less mess on clothing), carrying handles and is light at only 13 lbs.! The bonester's tires are of a soft durometer, which allows them to griop onto obstacles better than the typical hard plastic wheel found on theaverage creeper. The wheels are 3" diameter rather than the typical 2", which makes rolling much easier. Each of the four casters are mounted to the body with four 1/4" through bolts for tremendous strength, rather than a flimsy center stud. The wheels use oil impregnated sintered steel bearings on their axles, rather than riding on bare plastic which wears out quickly. The casters on the Bonester are shrouded by wheel pods, protecting clothing, skin and hair from getting caught and torn. Finally, creepers with six wheels add the frustration of having two extra wheels to get caught on obstacles. The Bonester has four, as its body is strong enough to hold 300 lbs. without needing two center wheels for reinforcement! Casters: Rolls over many shop/garage obstacles 3” diameter, 7/8” wide casters Wheels designed purely for the Bone-ster Soft, grippy tires TPE tires Strong thick 11 gauge plate with 4¼” thru-bolts 1¼” ground clearance Body: Unique evolutionary design Practically indestructible Handles make it easy to carry Ribs add welcome ventilation 300 pound capacity Same polypropylene copolymer as the Bone Impervious to most solvents Easy to clean Specifications: Weight - 13 lbs. Dimensions - 43” Long x 23 3/8” Wide x 4½” High (assembled) Suggested Retail Price $109.95 Warranty - lifetime on the wheels, 1 year on the body, excludes being hit or run over. All warranties apply against manufacturer defects. Bone-ster Product Description: The “Bone-ster™” mechanic's creeper is the more compact sibling of the original “Bone™” auto creeper that revolutionized working under a car, and it's so comfortable and easy-to-use that you'll wonder why all creepers don't work this well! It is an American made product priced to compete directly wit

Suppliers

Company
Product
Description
Supplier Links
Bonester 4031 Automotive Creeper - Bonester - Mile-X Equipment, Inc.
Coldwater, OH, USA
Bonester 4031 Automotive Creeper
Bonester
Bonester 4031 Automotive Creeper Bonester
Bone-ster Automotive Creeper For the Big and Tall Users! The Bonester has ventilating ribs for comfort in the summer (and lets fluids run into the ribs, making less mess on clothing), carrying handles and is light at only 13 lbs.! The bonester's tires are of a soft durometer, which allows them to griop onto obstacles better than the typical hard plastic wheel found on theaverage creeper. The wheels are 3" diameter rather than the typical 2", which makes rolling much easier. Each of the four casters are mounted to the body with four 1/4" through bolts for tremendous strength, rather than a flimsy center stud. The wheels use oil impregnated sintered steel bearings on their axles, rather than riding on bare plastic which wears out quickly. The casters on the Bonester are shrouded by wheel pods, protecting clothing, skin and hair from getting caught and torn. Finally, creepers with six wheels add the frustration of having two extra wheels to get caught on obstacles. The Bonester has four, as its body is strong enough to hold 300 lbs. without needing two center wheels for reinforcement! Casters: Rolls over many shop/garage obstacles 3” diameter, 7/8” wide casters Wheels designed purely for the Bone-ster Soft, grippy tires TPE tires Strong thick 11 gauge plate with 4¼” thru-bolts 1¼” ground clearance Body: Unique evolutionary design Practically indestructible Handles make it easy to carry Ribs add welcome ventilation 300 pound capacity Same polypropylene copolymer as the Bone Impervious to most solvents Easy to clean Specifications: Weight - 13 lbs. Dimensions - 43” Long x 23 3/8” Wide x 4½” High (assembled) Suggested Retail Price $109.95 Warranty - lifetime on the wheels, 1 year on the body, excludes being hit or run over. All warranties apply against manufacturer defects. Bone-ster Product Description: The “Bone-ster™” mechanic's creeper is the more compact sibling of the original “Bone™” auto creeper that revolutionized working under a car, and it's so comfortable and easy-to-use that you'll wonder why all creepers don't work this well! It is an American made product priced to compete directly wit

Bone-ster Automotive Creeper

For the Big and Tall Users!

The Bonester has ventilating ribs for comfort in the summer (and lets fluids run into the ribs, making less mess on clothing), carrying handles and is light at only 13 lbs.!

The bonester's tires are of a soft durometer, which allows them to griop onto obstacles better than the typical hard plastic wheel found on theaverage creeper. The wheels are 3" diameter rather than the typical 2", which makes rolling much easier. Each of the four casters are mounted to the body with four 1/4" through bolts for tremendous strength, rather than a flimsy center stud. The wheels use oil impregnated sintered steel bearings on their axles, rather than riding on bare plastic which wears out quickly. The casters on the Bonester are shrouded by wheel pods, protecting clothing, skin and hair from getting caught and torn. Finally, creepers with six wheels add the frustration of having two extra wheels to get caught on obstacles. The Bonester has four, as its body is strong enough to hold 300 lbs. without needing two center wheels for reinforcement!

Casters:

  • Rolls over many shop/garage obstacles
  • 3” diameter, 7/8” wide casters
  • Wheels designed purely for the Bone-ster
  • Soft, grippy tires TPE tires
  • Strong thick 11 gauge plate with 4¼” thru-bolts
  • 1¼” ground clearance

Body:

  • Unique evolutionary design
  • Practically indestructible
  • Handles make it easy to carry
  • Ribs add welcome ventilation
  • 300 pound capacity
  • Same polypropylene copolymer as the Bone
  • Impervious to most solvents
  • Easy to clean

Specifications:

  • Weight - 13 lbs.
  • Dimensions - 43” Long x 23 3/8” Wide x 4½” High (assembled)
  • Suggested Retail Price $109.95
  • Warranty - lifetime on the wheels, 1 year on the body, excludes being hit or run over. All warranties apply against manufacturer defects.

Bone-ster Product Description:

The “Bone-ster™” mechanic's creeper is the more compact sibling of the original “Bone™” auto creeper that revolutionized working under a car, and it's so comfortable and easy-to-use that you'll wonder why all creepers don't work this well! It is an American made product priced to compete directly wit

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number Bonester
Product Name Bonester 4031 Automotive Creeper
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Utility Can Dolly - 9806 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Type Drum Dollie
View Details
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
Plastic Bin Dollies -  DLY-3018 -  - Quantum Storage Systems
Quantum Storage Systems
Specs
Type Container Dollie
Load Capacity 1000 lbs (454 kg)
Length 30 inch (762 mm)
View Details