Mile-X Equipment, Inc. OTC 1580 1,500 lb. Easy Roller Auto Dolly OTC1580

Description
OTC 1580 1,500 lb. Easy Roller Dolly *** SOLD INDIVIDUALLY *** Features: Provides a technician with a simple and efficient method of moving a disabled vehicle around a shop environment Supports vehicles weighing up to 6,000 lbs Food Pedals are used to activate the hydraulic lift mechanisms Four heavy-duty phenolic casters 1,500 lb. capacity per unit Hydraulic lift mechanism with locking pin Fits tread widths up to 12" Within minutes, one individual can easily move the car throughout the garage Protects the shop floor from damage No. 1580 - 1,500 lb. Easy Roller (sold individually). Wt., 44 lbs.
Description
OTC 1580 1,500 lb. Easy Roller Dolly *** SOLD INDIVIDUALLY *** Features: Provides a technician with a simple and efficient method of moving a disabled vehicle around a shop environment Supports vehicles weighing up to 6,000 lbs Food Pedals are used to activate the hydraulic lift mechanisms Four heavy-duty phenolic casters 1,500 lb. capacity per unit Hydraulic lift mechanism with locking pin Fits tread widths up to 12" Within minutes, one individual can easily move the car throughout the garage Protects the shop floor from damage No. 1580 - 1,500 lb. Easy Roller (sold individually). Wt., 44 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 1580 1,500 lb. Easy Roller Auto Dolly - OTC1580 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1580 1,500 lb. Easy Roller Auto Dolly
OTC1580
OTC 1580 1,500 lb. Easy Roller Auto Dolly OTC1580
OTC 1580 1,500 lb. Easy Roller Dolly *** SOLD INDIVIDUALLY *** Features: Provides a technician with a simple and efficient method of moving a disabled vehicle around a shop environment Supports vehicles weighing up to 6,000 lbs Food Pedals are used to activate the hydraulic lift mechanisms Four heavy-duty phenolic casters 1,500 lb. capacity per unit Hydraulic lift mechanism with locking pin Fits tread widths up to 12" Within minutes, one individual can easily move the car throughout the garage Protects the shop floor from damage No. 1580 - 1,500 lb. Easy Roller (sold individually). Wt., 44 lbs.

OTC 1580 1,500 lb. Easy Roller Dolly

*** SOLD INDIVIDUALLY ***

Features:

  • Provides a technician with a simple and efficient method of moving a disabled vehicle around a shop environment
  • Supports vehicles weighing up to 6,000 lbs
  • Food Pedals are used to activate the hydraulic lift mechanisms
  • Four heavy-duty phenolic casters
  • 1,500 lb. capacity per unit
  • Hydraulic lift mechanism with locking pin
  • Fits tread widths up to 12"
  • Within minutes, one individual can easily move the car throughout the garage
  • Protects the shop floor from damage

No. 1580 - 1,500 lb. Easy Roller (sold individually). Wt., 44 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number OTC1580
Product Name OTC 1580 1,500 lb. Easy Roller Auto Dolly
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
5
Raymond Handling Consultants, L.C.
Specs
Type LEVER DOLLIES
Roller Description Rubber Mold-on Cast Iron
Load Capacity 3500 lbs (1587 kg)
View Details
Mini-Dolly Folding Cart - Model 3080 - Traceable® Products
Specs
Type Furniture Dollie
Roller Description Super-glide wheels
Load Capacity 265 lbs (120 kg)
View Details
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details