Mile-X Equipment, Inc. Bone 6031 Automotive Creeper Bone

Description
The Bone Automotive Creeper Made in the USA! Product image and specifications may vary. Casters: Rolls over drop light cords, cracks, grates, etc. Made in the USA 5 1/8 diameter 1 wide wheels Custom designed wheels with soft, grippy TPE tires 130 lb. rating per wheel 1 3/4 ground clearance, lowest creeper on market Four 5/16 bolts fasten plate wont break Winged design adds style to function Body: High strength polypropylene copolymer Extremely comfortable 300 lb. capacity Impervious to most solvents Dirt wipes right off! Won't tip, flip, or pinch Specifications: Weight - 23 lbs. Dimensions 47 Long x 25½ Wide x 6¼ High Suggested Retail Price $146.95 Warranty - limited lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranties apply against manufacturer defects. Bone Product Description: The Bone is our first and most popular creeper model, an American made product to ease the woes of mechanics worldwide. Originally called the "Captain Creeper" when it was invented in 1974, its unique shape led it to be renamed as "The Bone" when it went on sale to the public in 1996. Since then it has become a standard for quality in the creeper industry, and is widely asked for by name. Most importantly, however, is the fact that all of our creepers are American made, in a world where so many formerly American products have had their production moved overseas. The Bone features a uniquely shaped body which cradles the user between the wheels only an inch or so above the ground. The big, easy rolling wheels are positioned outboard to provide a strong, stable working platform that cant tip or flip the user. The rib-reinforced body is molded of a state-of-the-art, engineering grade co-polymer that resists the effects of common solvents, so cleaning is quick and easy at the end of the job. The smooth, comfortable one-piece design has no cracks, corners or other pinch points, and the outboard wheel pods prevent tipping and flipping. The Bone body is a patented design which allows the use of large diameter wheels with specially formulated tires that roll easily over all sort
Description
The Bone Automotive Creeper Made in the USA! Product image and specifications may vary. Casters: Rolls over drop light cords, cracks, grates, etc. Made in the USA 5 1/8 diameter 1 wide wheels Custom designed wheels with soft, grippy TPE tires 130 lb. rating per wheel 1 3/4 ground clearance, lowest creeper on market Four 5/16 bolts fasten plate wont break Winged design adds style to function Body: High strength polypropylene copolymer Extremely comfortable 300 lb. capacity Impervious to most solvents Dirt wipes right off! Won't tip, flip, or pinch Specifications: Weight - 23 lbs. Dimensions 47 Long x 25½ Wide x 6¼ High Suggested Retail Price $146.95 Warranty - limited lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranties apply against manufacturer defects. Bone Product Description: The Bone is our first and most popular creeper model, an American made product to ease the woes of mechanics worldwide. Originally called the "Captain Creeper" when it was invented in 1974, its unique shape led it to be renamed as "The Bone" when it went on sale to the public in 1996. Since then it has become a standard for quality in the creeper industry, and is widely asked for by name. Most importantly, however, is the fact that all of our creepers are American made, in a world where so many formerly American products have had their production moved overseas. The Bone features a uniquely shaped body which cradles the user between the wheels only an inch or so above the ground. The big, easy rolling wheels are positioned outboard to provide a strong, stable working platform that cant tip or flip the user. The rib-reinforced body is molded of a state-of-the-art, engineering grade co-polymer that resists the effects of common solvents, so cleaning is quick and easy at the end of the job. The smooth, comfortable one-piece design has no cracks, corners or other pinch points, and the outboard wheel pods prevent tipping and flipping. The Bone body is a patented design which allows the use of large diameter wheels with specially formulated tires that roll easily over all sort

Suppliers

Company
Product
Description
Supplier Links
Bone 6031 Automotive Creeper - Bone - Mile-X Equipment, Inc.
Coldwater, OH, USA
Bone 6031 Automotive Creeper
Bone
Bone 6031 Automotive Creeper Bone
The Bone Automotive Creeper Made in the USA! Product image and specifications may vary. Casters: Rolls over drop light cords, cracks, grates, etc. Made in the USA 5 1/8 diameter 1 wide wheels Custom designed wheels with soft, grippy TPE tires 130 lb. rating per wheel 1 3/4 ground clearance, lowest creeper on market Four 5/16 bolts fasten plate wont break Winged design adds style to function Body: High strength polypropylene copolymer Extremely comfortable 300 lb. capacity Impervious to most solvents Dirt wipes right off! Won't tip, flip, or pinch Specifications: Weight - 23 lbs. Dimensions 47 Long x 25½ Wide x 6¼ High Suggested Retail Price $146.95 Warranty - limited lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranties apply against manufacturer defects. Bone Product Description: The Bone is our first and most popular creeper model, an American made product to ease the woes of mechanics worldwide. Originally called the "Captain Creeper" when it was invented in 1974, its unique shape led it to be renamed as "The Bone" when it went on sale to the public in 1996. Since then it has become a standard for quality in the creeper industry, and is widely asked for by name. Most importantly, however, is the fact that all of our creepers are American made, in a world where so many formerly American products have had their production moved overseas. The Bone features a uniquely shaped body which cradles the user between the wheels only an inch or so above the ground. The big, easy rolling wheels are positioned outboard to provide a strong, stable working platform that cant tip or flip the user. The rib-reinforced body is molded of a state-of-the-art, engineering grade co-polymer that resists the effects of common solvents, so cleaning is quick and easy at the end of the job. The smooth, comfortable one-piece design has no cracks, corners or other pinch points, and the outboard wheel pods prevent tipping and flipping. The Bone body is a patented design which allows the use of large diameter wheels with specially formulated tires that roll easily over all sort

The Bone Automotive Creeper

Made in the USA! Product image and specifications may vary.

Casters:

  • Rolls over drop light cords, cracks, grates, etc.
  • Made in the USA
  • 5 1/8 diameter 1 wide wheels
  • Custom designed wheels with soft, grippy TPE tires
  • 130 lb. rating per wheel
  • 1 3/4 ground clearance, lowest creeper on market
  • Four 5/16 bolts fasten plate wont break
  • Winged design adds style to function

Body:

  • High strength polypropylene copolymer
  • Extremely comfortable
  • 300 lb. capacity
  • Impervious to most solvents
  • Dirt wipes right off!
  • Won't tip, flip, or pinch

Specifications:

  • Weight - 23 lbs.
  • Dimensions 47 Long x 25½ Wide x 6¼ High
  • Suggested Retail Price $146.95
  • Warranty - limited lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranties apply against manufacturer defects.

Bone Product Description:

The Bone is our first and most popular creeper model, an American made product to ease the woes of mechanics worldwide. Originally called the "Captain Creeper" when it was invented in 1974, its unique shape led it to be renamed as "The Bone" when it went on sale to the public in 1996. Since then it has become a standard for quality in the creeper industry, and is widely asked for by name. Most importantly, however, is the fact that all of our creepers are American made, in a world where so many formerly American products have had their production moved overseas.

The Bone features a uniquely shaped body which cradles the user between the wheels only an inch or so above the ground. The big, easy rolling wheels are positioned outboard to provide a strong, stable working platform that cant tip or flip the user. The rib-reinforced body is molded of a state-of-the-art, engineering grade co-polymer that resists the effects of common solvents, so cleaning is quick and easy at the end of the job. The smooth, comfortable one-piece design has no cracks, corners or other pinch points, and the outboard wheel pods prevent tipping and flipping. The Bone body is a patented design which allows the use of large diameter wheels with specially formulated tires that roll easily over all sort

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number Bone
Product Name Bone 6031 Automotive Creeper
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Ball Transfer Skates -  - Omnitrack Corp.
Specs
Type Industrial Dollie
Roller Description Steel Roller Balls
Load Capacity 2205 lbs (1000 kg)
View Details
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
Dolly, Steel, 29x18, Polyolefin Casters - RU842HR2918 - Akro-Mils, Inc.
Specs
Load Capacity 900 lbs (408 kg)
Length 26.81 inch (681 mm)
Width 18.38 inch (467 mm)
View Details