Mile-X Equipment, Inc. TSI HD26 Clever Lever (36" to 48") TSIHD26

Description
TSI HD26 Clever Lever Tire and Wheel Caddy For heavy-duty vehicles; fits tire diameters from 36" to 48" This tire and wheel caddy is a life saver. (Fits tires from 36 in. to 48 in). Don't change another tire the hard way! The Clever Lever puts science back in this chore by providing just the right tool to remove and replace tires easily and safely. The Clever Lever allows one person to readily move tires up to 300 lbs., helping to prevent back injuries and other costly insurance claims. Simply roll the Clever Lever under the tire, then lift and pull. To replace a tire, simply push it back in, rotate and tilt for quick alignment with the studs. The Clever Lever comes in two models that fit everything from light/medium duty pickups to heavy-duty tractors and trailers. Click hereto see the HD26 Clever Lever in use Specifications
Description
TSI HD26 Clever Lever Tire and Wheel Caddy For heavy-duty vehicles; fits tire diameters from 36" to 48" This tire and wheel caddy is a life saver. (Fits tires from 36 in. to 48 in). Don't change another tire the hard way! The Clever Lever puts science back in this chore by providing just the right tool to remove and replace tires easily and safely. The Clever Lever allows one person to readily move tires up to 300 lbs., helping to prevent back injuries and other costly insurance claims. Simply roll the Clever Lever under the tire, then lift and pull. To replace a tire, simply push it back in, rotate and tilt for quick alignment with the studs. The Clever Lever comes in two models that fit everything from light/medium duty pickups to heavy-duty tractors and trailers. Click hereto see the HD26 Clever Lever in use Specifications

Suppliers

Company
Product
Description
Supplier Links
TSI HD26 Clever Lever (36
Coldwater, OH, USA
TSI HD26 Clever Lever (36" to 48")
TSIHD26
TSI HD26 Clever Lever (36" to 48") TSIHD26
TSI HD26 Clever Lever Tire and Wheel Caddy For heavy-duty vehicles; fits tire diameters from 36" to 48" This tire and wheel caddy is a life saver. (Fits tires from 36 in. to 48 in). Don't change another tire the hard way! The Clever Lever puts science back in this chore by providing just the right tool to remove and replace tires easily and safely. The Clever Lever allows one person to readily move tires up to 300 lbs., helping to prevent back injuries and other costly insurance claims. Simply roll the Clever Lever under the tire, then lift and pull. To replace a tire, simply push it back in, rotate and tilt for quick alignment with the studs. The Clever Lever comes in two models that fit everything from light/medium duty pickups to heavy-duty tractors and trailers. Click hereto see the HD26 Clever Lever in use Specifications

TSI HD26 Clever Lever Tire and Wheel Caddy

For heavy-duty vehicles; fits tire diameters from 36" to 48"

This tire and wheel caddy is a life saver. (Fits tires from 36 in. to 48 in).
Don't change another tire the hard way! The Clever Lever puts science back in this chore by providing just the right tool to remove and replace tires easily and safely. The Clever Lever allows one person to readily move tires up to 300 lbs., helping to prevent back injuries and other costly insurance claims. Simply roll the Clever Lever under the tire, then lift and pull. To replace a tire, simply push it back in, rotate and tilt for quick alignment with the studs. The Clever Lever comes in two models that fit everything from light/medium duty pickups to heavy-duty tractors and trailers.

Click hereto see the HD26 Clever Lever in use

Specifications

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number TSIHD26
Product Name TSI HD26 Clever Lever (36" to 48")
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Bull Dolly  Hilman Rollers - BSD-1S - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 2000 lbs (907 kg)
Length 6.5 inch (165 mm)
View Details
Plastic Bin Dollies - DLY-2415 -  - Quantum Storage Systems
Quantum Storage Systems
Specs
Type Container Dollie
Load Capacity 1000 lbs (454 kg)
Length 28 inch (711 mm)
View Details
Dolly, 12 Pick Rack Dolly - APRDMOBILE - Akro-Mils, Inc.
Specs
Load Capacity 500 lbs (227 kg)
Length 38.5 inch (978 mm)
Width 31.2 inch (792 mm)
View Details