Mile-X Equipment, Inc. Norco 82302B 1/2 Ton High Lift Wheel Dolly - MADE in USA NOR82302B

Description
Norco 82302B 1/2 Ton High Lift Wheel Dolly Click here for Shipping/Price Quote INTENDED USE For the removal and installation of single, tandem and duplex tires and wheels which are mounted on trucks that are supported above ground level. FEATURES Heavy duty lift arms made with ball bearing conveyor rollers which allow easy rotation of wheels for alignment with bolt pattern. 7-1/2" of side-to-side lift arm adjustment eliminates the trial and error method of aligning the rim's lug holes with the wheel drum. A 1500 pound capacity heavy duty winch with 5 to 1 gear ratio provides ease of operation. The winch gear design acts as a brake and allow the load to be lowered incrementally if desired and without the need of constant hand pressure against the crank handle. A hydraulic jack tilts the lift arms in order to match the angle of the spindle. Safety chain provided to secure tires and wheels to the dolly. Maneuverability is made easy by means of two rear mounted ball bearing swivel caster wheels. The caster wheels include a locking mechanism which can prevent the dolly from moving. Made in the USA.
Description
Norco 82302B 1/2 Ton High Lift Wheel Dolly Click here for Shipping/Price Quote INTENDED USE For the removal and installation of single, tandem and duplex tires and wheels which are mounted on trucks that are supported above ground level. FEATURES Heavy duty lift arms made with ball bearing conveyor rollers which allow easy rotation of wheels for alignment with bolt pattern. 7-1/2" of side-to-side lift arm adjustment eliminates the trial and error method of aligning the rim's lug holes with the wheel drum. A 1500 pound capacity heavy duty winch with 5 to 1 gear ratio provides ease of operation. The winch gear design acts as a brake and allow the load to be lowered incrementally if desired and without the need of constant hand pressure against the crank handle. A hydraulic jack tilts the lift arms in order to match the angle of the spindle. Safety chain provided to secure tires and wheels to the dolly. Maneuverability is made easy by means of two rear mounted ball bearing swivel caster wheels. The caster wheels include a locking mechanism which can prevent the dolly from moving. Made in the USA.

Suppliers

Company
Product
Description
Supplier Links
Norco 82302B 1/2 Ton High Lift Wheel Dolly - MADE in USA - NOR82302B - Mile-X Equipment, Inc.
Coldwater, OH, USA
Norco 82302B 1/2 Ton High Lift Wheel Dolly - MADE in USA
NOR82302B
Norco 82302B 1/2 Ton High Lift Wheel Dolly - MADE in USA NOR82302B
Norco 82302B 1/2 Ton High Lift Wheel Dolly Click here for Shipping/Price Quote INTENDED USE For the removal and installation of single, tandem and duplex tires and wheels which are mounted on trucks that are supported above ground level. FEATURES Heavy duty lift arms made with ball bearing conveyor rollers which allow easy rotation of wheels for alignment with bolt pattern. 7-1/2" of side-to-side lift arm adjustment eliminates the trial and error method of aligning the rim's lug holes with the wheel drum. A 1500 pound capacity heavy duty winch with 5 to 1 gear ratio provides ease of operation. The winch gear design acts as a brake and allow the load to be lowered incrementally if desired and without the need of constant hand pressure against the crank handle. A hydraulic jack tilts the lift arms in order to match the angle of the spindle. Safety chain provided to secure tires and wheels to the dolly. Maneuverability is made easy by means of two rear mounted ball bearing swivel caster wheels. The caster wheels include a locking mechanism which can prevent the dolly from moving. Made in the USA.

Norco 82302B 1/2 Ton High Lift Wheel Dolly

Click here for Shipping/Price Quote

INTENDED USE

For the removal and installation of single, tandem and duplex tires and wheels which are mounted on trucks that are supported above ground level.

FEATURES

  • Heavy duty lift arms made with ball bearing conveyor rollers which allow easy rotation of wheels for alignment with bolt pattern.
  • 7-1/2" of side-to-side lift arm adjustment eliminates the trial and error method of aligning the rim's lug holes with the wheel drum.
  • A 1500 pound capacity heavy duty winch with 5 to 1 gear ratio provides ease of operation.
  • The winch gear design acts as a brake and allow the load to be lowered incrementally if desired and without the need of constant hand pressure against the crank handle.
  • A hydraulic jack tilts the lift arms in order to match the angle of the spindle.
  • Safety chain provided to secure tires and wheels to the dolly.
  • Maneuverability is made easy by means of two rear mounted ball bearing swivel caster wheels.
  • The caster wheels include a locking mechanism which can prevent the dolly from moving.
  • Made in the USA.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number NOR82302B
Product Name Norco 82302B 1/2 Ton High Lift Wheel Dolly - MADE in USA
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
LD  Hilman Rollers - .75-SS - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 1500 lbs (680 kg)
Length 6.5 inch (165 mm)
View Details
Plastic Bin Dollies -  DLY-3018 -  - Quantum Storage Systems
Quantum Storage Systems
Specs
Type Container Dollie
Load Capacity 1000 lbs (454 kg)
Length 30 inch (762 mm)
View Details
Dolly, Steel Dolly for 36x18 Bin Cabinets - AC803618M26 - Akro-Mils, Inc.
Specs
Load Capacity 1000 lbs (454 kg)
Length 36.5 inch (927 mm)
Width 18.5 inch (470 mm)
View Details