Mile-X Equipment, Inc. OTC 1769A Truck Dual Wheel Dolly OTC1769A

Description
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: 1,500 capacity dolly will remove, transport, and replace dual wheel and tire assemblies without strain or struggle Swivel casters, 3½" front and 3" rear, provide easy maneuverability Floor space is 43" by 42" No. 1769 hydraulic jack provides over 6½" of lift and tilts wheel assembly 7° to prevent damage to wheel seal Includes a 6' support chain to hold load in place No. 1769A – Dual wheel dolly. Wt., 187 lbs
Description
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: 1,500 capacity dolly will remove, transport, and replace dual wheel and tire assemblies without strain or struggle Swivel casters, 3½" front and 3" rear, provide easy maneuverability Floor space is 43" by 42" No. 1769 hydraulic jack provides over 6½" of lift and tilts wheel assembly 7° to prevent damage to wheel seal Includes a 6' support chain to hold load in place No. 1769A – Dual wheel dolly. Wt., 187 lbs

Suppliers

Company
Product
Description
Supplier Links
OTC 1769A Truck Dual Wheel Dolly - OTC1769A - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1769A Truck Dual Wheel Dolly
OTC1769A
OTC 1769A Truck Dual Wheel Dolly OTC1769A
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: 1,500 capacity dolly will remove, transport, and replace dual wheel and tire assemblies without strain or struggle Swivel casters, 3½" front and 3" rear, provide easy maneuverability Floor space is 43" by 42" No. 1769 hydraulic jack provides over 6½" of lift and tilts wheel assembly 7° to prevent damage to wheel seal Includes a 6' support chain to hold load in place No. 1769A – Dual wheel dolly. Wt., 187 lbs

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • 1,500 capacity dolly will remove, transport, and replace dual wheel and tire assemblies without strain or struggle
  • Swivel casters, 3½" front and 3" rear, provide easy maneuverability
  • Floor space is 43" by 42"
  • No. 1769 hydraulic jack provides over 6½" of lift and tilts wheel assembly 7° to prevent damage to wheel seal
  • Includes a 6' support chain to hold load in place

No. 1769A – Dual wheel dolly. Wt., 187 lbs

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number OTC1769A
Product Name OTC 1769A Truck Dual Wheel Dolly
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Dolly for Regulated Medical Waste Containers -  - Rehrig Pacific Company
Specs
Type Furniture Dollie
View Details
ERF  Hilman Rollers - 65-ERF - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 130000 lbs (58957 kg)
Length 21 inch (533 mm)
View Details