Mile-X Equipment, Inc. AFF 3577 3/4-Ton Capacity Heavy-Duty Wheel Dolly AFF3577

Description
AFF Heavy-Duty Wheel Dolly This AFF Wheel Dolly ships by truck and extra shipping charges will apply to ship to a non-commercial address. The Model 3577 is used to facilitate the efficient removal, installation and transport of single, or dual truck wheel assemblies. Features: Lift arms adjust inward and outward to handle different wheel assemblies Leveling screw for precise alignment Full 7¾" ram lift Three large swivel casters provide maximum flexibility of movement Six-foot safety chain secures wheels in place during removal and transport
Description
AFF Heavy-Duty Wheel Dolly This AFF Wheel Dolly ships by truck and extra shipping charges will apply to ship to a non-commercial address. The Model 3577 is used to facilitate the efficient removal, installation and transport of single, or dual truck wheel assemblies. Features: Lift arms adjust inward and outward to handle different wheel assemblies Leveling screw for precise alignment Full 7¾" ram lift Three large swivel casters provide maximum flexibility of movement Six-foot safety chain secures wheels in place during removal and transport

Suppliers

Company
Product
Description
Supplier Links
AFF 3577 3/4-Ton Capacity Heavy-Duty Wheel Dolly - AFF3577 - Mile-X Equipment, Inc.
Coldwater, OH, USA
AFF 3577 3/4-Ton Capacity Heavy-Duty Wheel Dolly
AFF3577
AFF 3577 3/4-Ton Capacity Heavy-Duty Wheel Dolly AFF3577
AFF Heavy-Duty Wheel Dolly This AFF Wheel Dolly ships by truck and extra shipping charges will apply to ship to a non-commercial address. The Model 3577 is used to facilitate the efficient removal, installation and transport of single, or dual truck wheel assemblies. Features: Lift arms adjust inward and outward to handle different wheel assemblies Leveling screw for precise alignment Full 7¾" ram lift Three large swivel casters provide maximum flexibility of movement Six-foot safety chain secures wheels in place during removal and transport

AFF Heavy-Duty Wheel Dolly

This AFF Wheel Dolly ships by truck and extra shipping charges will apply to ship to a non-commercial address.

The Model 3577 is used to facilitate the efficient removal, installation and transport of single, or dual truck wheel assemblies.

Features:

  • Lift arms adjust inward and outward to handle different wheel assemblies
  • Leveling screw for precise alignment
  • Full 7¾" ram lift
  • Three large swivel casters provide maximum flexibility of movement
  • Six-foot safety chain secures wheels in place during removal and transport
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number AFF3577
Product Name AFF 3577 3/4-Ton Capacity Heavy-Duty Wheel Dolly
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
Plastic Bin Dollies -  DLY-3018 -  - Quantum Storage Systems
Quantum Storage Systems
Specs
Type Container Dollie
Load Capacity 1000 lbs (454 kg)
Length 30 inch (762 mm)
View Details
C)FLUSH DOLLY - HRD3018F-3P - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Furniture Dollie
Length 18 inch (457 mm)
Width 30 inch (762 mm)
View Details