Mile-X Equipment, Inc. Compac 90538 Wheel Dolly For Agricultural And Earth Moving M COM90538

Description
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Easy and safe mounting, demounting and handling of large wheels on agricultural and earth moving machinery Capable of handling large wheels from 45.3" up to 84.7" in diameter and up to 41.3" in depth Top-point wheel connection rod keeps the wheel in safe balance Large 6" wheels for easy maneuverability Double acting hydraulic system Hands-free switch between lifting and lowering action Safe and controlled lowering 2 x 4 large rollers improve handling of tires with deep treads Easy to use outside the workshop Disassembled in a few seconds Specifications: Capacity: 3,306 Lbs Weight: 344 lbs
Description
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Easy and safe mounting, demounting and handling of large wheels on agricultural and earth moving machinery Capable of handling large wheels from 45.3" up to 84.7" in diameter and up to 41.3" in depth Top-point wheel connection rod keeps the wheel in safe balance Large 6" wheels for easy maneuverability Double acting hydraulic system Hands-free switch between lifting and lowering action Safe and controlled lowering 2 x 4 large rollers improve handling of tires with deep treads Easy to use outside the workshop Disassembled in a few seconds Specifications: Capacity: 3,306 Lbs Weight: 344 lbs

Suppliers

Company
Product
Description
Supplier Links
Compac 90538 Wheel Dolly For Agricultural And Earth Moving M - COM90538 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Compac 90538 Wheel Dolly For Agricultural And Earth Moving M
COM90538
Compac 90538 Wheel Dolly For Agricultural And Earth Moving M COM90538
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Easy and safe mounting, demounting and handling of large wheels on agricultural and earth moving machinery Capable of handling large wheels from 45.3" up to 84.7" in diameter and up to 41.3" in depth Top-point wheel connection rod keeps the wheel in safe balance Large 6" wheels for easy maneuverability Double acting hydraulic system Hands-free switch between lifting and lowering action Safe and controlled lowering 2 x 4 large rollers improve handling of tires with deep treads Easy to use outside the workshop Disassembled in a few seconds Specifications: Capacity: 3,306 Lbs Weight: 344 lbs

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • Easy and safe mounting, demounting and handling of large wheels on agricultural and earth moving machinery
  • Capable of handling large wheels from 45.3" up to 84.7" in diameter and up to 41.3" in depth
  • Top-point wheel connection rod keeps the wheel in safe balance
  • Large 6" wheels for easy maneuverability
  • Double acting hydraulic system
  • Hands-free switch between lifting and lowering action
  • Safe and controlled lowering
  • 2 x 4 large rollers improve handling of tires with deep treads
  • Easy to use outside the workshop
  • Disassembled in a few seconds

Specifications:

  • Capacity: 3,306 Lbs
  • Weight: 344 lbs

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number COM90538
Product Name Compac 90538 Wheel Dolly For Agricultural And Earth Moving M
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Pail Glider Utility 5-Gallon Caddy/Lid - 8097 - Delamo Manufacturing, Inc.
Specs
Type Drum Dollie
View Details
Rotaskate with Double Rotacasters -  - Rotacaster Pty Ltd.
Specs
Roller Description Double Rotacaster Wheels
Load Capacity 441 to 662 lbs (200 to 300 kg)
Length 21.57 inch (548 mm)
View Details
Mini-Dolly Folding Cart - Model 3080 - Traceable® Products
Specs
Type Furniture Dollie
Roller Description Super-glide wheels
Load Capacity 265 lbs (120 kg)
View Details