Mile-X Equipment, Inc. The Tail Bone 5031 Creeper Seat Tail Bone

Description
The Tail Bone Mechanics Seat Made in the USA! The Tail Bone is a totally new approach to creeper seats, designed from scratch to be easier to use, more comfortable, more durable and a better value than any other mechanic's stool on the market! The same big 5" diameter wheels that made Bone creepers so popular and famous let the Tail Bone roll effortlessly over air hoses, drop cords, shop clutter, rough surfaces and much more. Also has a 350 lb. capacity! The base is a uniquely designed tripod, so it's a naturally stable working platform even on uneven floors and surfaces. And because it turns with the user, the legs always stay out of the way and let you tuck your feet under you for comfort or convenience. The tripod design also means fewer wheels to have to roll over obstacles! The bucket seat works just like the ones in high performance vehicles, it lets you use your natural body movements and trunk strength to position yourself and the stool exactly where you can do the job at hand comfortably and easily. Work without fear! The Tail Bone just rolls over obstacles that trip and tip ordinary little wheel stools. The super comfortable bucket seat is shaped and sized for real-world people, so it's not like trying to perch on a padded poke in the butt! Casters: Rolls over drop light cords, cracks, grates, etc. Made in the USA 5 1/8” diameter 1” wide wheels Custom designed wheels with soft, grippy TPE tires 130 lb. rating per wheel ¾" ground clearance Four 5/16” bolts fasten plate – won’t break Winged design adds style to function Body: High strength polypropylene copolymer Seat is only 12" off the ground, perfect for a wide variety of jobs! 350 lb. capacity Impervious to most solvents Dirt wipes right off! Specifications: Item Number 5031 Weight - 15½ lbs. Dimensions 29" Long x 31¾" Wide Suggested Retail Price $139.95 Warranty - limited lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranties apply against manufacturer defects. The 100% American casters are our own design, expressly for use on creepers and carts used in auto shops, and are a combination of materials and design features not found on any other creeper wheels anywhere! The seat and
Description
The Tail Bone Mechanics Seat Made in the USA! The Tail Bone is a totally new approach to creeper seats, designed from scratch to be easier to use, more comfortable, more durable and a better value than any other mechanic's stool on the market! The same big 5" diameter wheels that made Bone creepers so popular and famous let the Tail Bone roll effortlessly over air hoses, drop cords, shop clutter, rough surfaces and much more. Also has a 350 lb. capacity! The base is a uniquely designed tripod, so it's a naturally stable working platform even on uneven floors and surfaces. And because it turns with the user, the legs always stay out of the way and let you tuck your feet under you for comfort or convenience. The tripod design also means fewer wheels to have to roll over obstacles! The bucket seat works just like the ones in high performance vehicles, it lets you use your natural body movements and trunk strength to position yourself and the stool exactly where you can do the job at hand comfortably and easily. Work without fear! The Tail Bone just rolls over obstacles that trip and tip ordinary little wheel stools. The super comfortable bucket seat is shaped and sized for real-world people, so it's not like trying to perch on a padded poke in the butt! Casters: Rolls over drop light cords, cracks, grates, etc. Made in the USA 5 1/8” diameter 1” wide wheels Custom designed wheels with soft, grippy TPE tires 130 lb. rating per wheel ¾" ground clearance Four 5/16” bolts fasten plate – won’t break Winged design adds style to function Body: High strength polypropylene copolymer Seat is only 12" off the ground, perfect for a wide variety of jobs! 350 lb. capacity Impervious to most solvents Dirt wipes right off! Specifications: Item Number 5031 Weight - 15½ lbs. Dimensions 29" Long x 31¾" Wide Suggested Retail Price $139.95 Warranty - limited lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranties apply against manufacturer defects. The 100% American casters are our own design, expressly for use on creepers and carts used in auto shops, and are a combination of materials and design features not found on any other creeper wheels anywhere! The seat and

Suppliers

Company
Product
Description
Supplier Links
The Tail Bone 5031 Creeper Seat - Tail Bone - Mile-X Equipment, Inc.
Coldwater, OH, USA
The Tail Bone 5031 Creeper Seat
Tail Bone
The Tail Bone 5031 Creeper Seat Tail Bone
The Tail Bone Mechanics Seat Made in the USA! The Tail Bone is a totally new approach to creeper seats, designed from scratch to be easier to use, more comfortable, more durable and a better value than any other mechanic's stool on the market! The same big 5" diameter wheels that made Bone creepers so popular and famous let the Tail Bone roll effortlessly over air hoses, drop cords, shop clutter, rough surfaces and much more. Also has a 350 lb. capacity! The base is a uniquely designed tripod, so it's a naturally stable working platform even on uneven floors and surfaces. And because it turns with the user, the legs always stay out of the way and let you tuck your feet under you for comfort or convenience. The tripod design also means fewer wheels to have to roll over obstacles! The bucket seat works just like the ones in high performance vehicles, it lets you use your natural body movements and trunk strength to position yourself and the stool exactly where you can do the job at hand comfortably and easily. Work without fear! The Tail Bone just rolls over obstacles that trip and tip ordinary little wheel stools. The super comfortable bucket seat is shaped and sized for real-world people, so it's not like trying to perch on a padded poke in the butt! Casters: Rolls over drop light cords, cracks, grates, etc. Made in the USA 5 1/8” diameter 1” wide wheels Custom designed wheels with soft, grippy TPE tires 130 lb. rating per wheel ¾" ground clearance Four 5/16” bolts fasten plate – won’t break Winged design adds style to function Body: High strength polypropylene copolymer Seat is only 12" off the ground, perfect for a wide variety of jobs! 350 lb. capacity Impervious to most solvents Dirt wipes right off! Specifications: Item Number 5031 Weight - 15½ lbs. Dimensions 29" Long x 31¾" Wide Suggested Retail Price $139.95 Warranty - limited lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranties apply against manufacturer defects. The 100% American casters are our own design, expressly for use on creepers and carts used in auto shops, and are a combination of materials and design features not found on any other creeper wheels anywhere! The seat and

The Tail Bone Mechanics Seat

Made in the USA!

The Tail Bone is a totally new approach to creeper seats, designed from scratch to be easier to use, more comfortable, more durable and a better value than any other mechanic's stool on the market! The same big 5" diameter wheels that made Bone creepers so popular and famous let the Tail Bone roll effortlessly over air hoses, drop cords, shop clutter, rough surfaces and much more. Also has a 350 lb. capacity!

The base is a uniquely designed tripod, so it's a naturally stable working platform even on uneven floors and surfaces. And because it turns with the user, the legs always stay out of the way and let you tuck your feet under you for comfort or convenience. The tripod design also means fewer wheels to have to roll over obstacles! The bucket seat works just like the ones in high performance vehicles, it lets you use your natural body movements and trunk strength to position yourself and the stool exactly where you can do the job at hand comfortably and easily. Work without fear! The Tail Bone just rolls over obstacles that trip and tip ordinary little wheel stools. The super comfortable bucket seat is shaped and sized for real-world people, so it's not like trying to perch on a padded poke in the butt!

Casters:

  • Rolls over drop light cords, cracks, grates, etc.
  • Made in the USA
  • 5 1/8” diameter 1” wide wheels
  • Custom designed wheels with soft, grippy TPE tires
  • 130 lb. rating per wheel
  • ¾" ground clearance
  • Four 5/16” bolts fasten plate – won’t break
  • Winged design adds style to function

Body:

  • High strength polypropylene copolymer
  • Seat is only 12" off the ground, perfect for a wide variety of jobs!
  • 350 lb. capacity
  • Impervious to most solvents
  • Dirt wipes right off!

Specifications:

  • Item Number 5031
  • Weight - 15½ lbs.
  • Dimensions 29" Long x 31¾" Wide
  • Suggested Retail Price $139.95
  • Warranty - limited lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranties apply against manufacturer defects.

The 100% American casters are our own design, expressly for use on creepers and carts used in auto shops, and are a combination of materials and design features not found on any other creeper wheels anywhere! The seat and

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number Tail Bone
Product Name The Tail Bone 5031 Creeper Seat
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
STEEL DOLLIES - SOLID - HRU844SS - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Door / Panel Dollie
Load Capacity 1600 lbs (726 kg)
View Details
Dolly for 30661 single sided floor rack - 30661DOLLYGY - Akro-Mils, Inc.
Specs
Load Capacity 500 lbs (227 kg)
Length 25 inch (635 mm)
Width 37 inch (940 mm)
View Details
Dolly for Regulated Medical Waste Containers -  - Rehrig Pacific Company
Specs
Type Furniture Dollie
View Details