Mile-X Equipment, Inc. AFF 3590A Portable Truck Wheel Dolly AFF3590A

Description
AFF Portable Dolly Designed for "one-technician operation" reducing repair labor costs. Ideal for road service applications. Features: Rugged tubular steel construction Handles wheels up to 24" diameter 8" rollers turn and pivot for accurate and efficient alignment of mounted truck tires with hub studs Increase productivity in the shop by offering a fast and efficient way to remove the tire/wheel assembly Reduce workplace back strain injuries Wheel/tire assembly can be rotated left or right to line up stud holes for ease of wheel mounting on vehicle Specifications: 300 lb Capacity Ship Weight: 18 lbs Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.
Description
AFF Portable Dolly Designed for "one-technician operation" reducing repair labor costs. Ideal for road service applications. Features: Rugged tubular steel construction Handles wheels up to 24" diameter 8" rollers turn and pivot for accurate and efficient alignment of mounted truck tires with hub studs Increase productivity in the shop by offering a fast and efficient way to remove the tire/wheel assembly Reduce workplace back strain injuries Wheel/tire assembly can be rotated left or right to line up stud holes for ease of wheel mounting on vehicle Specifications: 300 lb Capacity Ship Weight: 18 lbs Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

Suppliers

Company
Product
Description
Supplier Links
AFF 3590A Portable Truck Wheel Dolly - AFF3590A - Mile-X Equipment, Inc.
Coldwater, OH, USA
AFF 3590A Portable Truck Wheel Dolly
AFF3590A
AFF 3590A Portable Truck Wheel Dolly AFF3590A
AFF Portable Dolly Designed for "one-technician operation" reducing repair labor costs. Ideal for road service applications. Features: Rugged tubular steel construction Handles wheels up to 24" diameter 8" rollers turn and pivot for accurate and efficient alignment of mounted truck tires with hub studs Increase productivity in the shop by offering a fast and efficient way to remove the tire/wheel assembly Reduce workplace back strain injuries Wheel/tire assembly can be rotated left or right to line up stud holes for ease of wheel mounting on vehicle Specifications: 300 lb Capacity Ship Weight: 18 lbs Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

AFF Portable Dolly

Designed for "one-technician operation" reducing repair labor costs. Ideal for road service applications.

Features:

  • Rugged tubular steel construction
  • Handles wheels up to 24" diameter
  • 8" rollers turn and pivot for accurate and efficient alignment of mounted truck tires with hub studs
  • Increase productivity in the shop by offering a fast and efficient way to remove the tire/wheel assembly
  • Reduce workplace back strain injuries
  • Wheel/tire assembly can be rotated left or right to line up stud holes for ease of wheel mounting on vehicle

Specifications:

  • 300 lb Capacity
  • Ship Weight: 18 lbs

Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number AFF3590A
Product Name AFF 3590A Portable Truck Wheel Dolly
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Plastic Bin Dollies - DLY-2415 -  - Quantum Storage Systems
Quantum Storage Systems
Specs
Type Container Dollie
Load Capacity 1000 lbs (454 kg)
Length 28 inch (711 mm)
View Details
Aluminum Rotadolly -  - Rotacaster Pty Ltd.
Rotacaster Pty Ltd.
Specs
Roller Description Double Rotacaster Wheels
Load Capacity 805 lbs (365 kg)
Length 17.72 to 25.59 inch (450 to 650 mm)
View Details
1/4 Dolly - 1/4 Dolly - Polymer Logistics
Polymer Logistics
Specs
Load Capacity 551 lbs (250 kg)
Length 23.6 inch (599 mm)
Width 15.6 inch (396 mm)
View Details