Mile-X Equipment, Inc. Bone 7031 Roughrider Automotive Creeper Roughrider

Description
Bone Roughrider Automotive Creeper Casters: Rolls over drop light cords, cracks, grates, etc. 5 ¼” diameter 1 5/16” wide casters Custom wheels with soft, grippy and treaded TPE tires 250 lb. rating per wheel 2 5/8” ground clearance 4 5/16” bolts fasten through a plate - won't break Outboard wheels won't tip or flip Body: High strength polypropylene copolymer Extremely comfortable 400 lb. capacity Impervious to most solvents Dirt wipes right off! Specifications: Weight - 20 lbs. Dimensions 47” Long x 25½” Wide x 7½” High (Assembled) Suggested Retail Price $181.95 Warranty - lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranty applies against manufacturer defects. Bone Rough Rider Product Description: We named this mechanic's creeper the Bone™ Rough Rider because it works great where no other creeper had gone before…outdoors and off the pavement! But happy mechanics, farmers, truckers, police officers, RV'ers, off-road, auto enthusiasts and aircraft owners who have been forced to get out and get under in less-than ideal situations just call it the “off-road creeper.” The secret of the Bone Rough Rider's unmatched mobility on rough terrain lies in the unique shape of the one-piece molded body, which allows large, specially designed 5-3/8” diameter wheels and cradles the user about 2-5/8” above the ground, just the right amount of ground clearance for typical outdoor work sites. The extra wide(1-3/8”), high flotation tires don't sink in soft surfaces and the large diameter wheels roll easily over gravel, dirt, or broken pavement-where ordinary creepers get stuck dead in their tracks. Each custom-molded wheel has a heavy-gauge steel caster frame with roller swivel bearings for strength where it counts, an oil-impregnated sintered steel axle bearing, and a molded-in-place 1-3/8” wide tire. Of course like all Bone creeper wheels, they're warranted for the life of the creeper (against manufacturer defects)! The ribbed body has all of the features and benefits of the original Bone™ creeper, and is molded of a state-of-the art engineering grade co-polymer to resist the effects of common solvents and cleaning i
Description
Bone Roughrider Automotive Creeper Casters: Rolls over drop light cords, cracks, grates, etc. 5 ¼” diameter 1 5/16” wide casters Custom wheels with soft, grippy and treaded TPE tires 250 lb. rating per wheel 2 5/8” ground clearance 4 5/16” bolts fasten through a plate - won't break Outboard wheels won't tip or flip Body: High strength polypropylene copolymer Extremely comfortable 400 lb. capacity Impervious to most solvents Dirt wipes right off! Specifications: Weight - 20 lbs. Dimensions 47” Long x 25½” Wide x 7½” High (Assembled) Suggested Retail Price $181.95 Warranty - lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranty applies against manufacturer defects. Bone Rough Rider Product Description: We named this mechanic's creeper the Bone™ Rough Rider because it works great where no other creeper had gone before…outdoors and off the pavement! But happy mechanics, farmers, truckers, police officers, RV'ers, off-road, auto enthusiasts and aircraft owners who have been forced to get out and get under in less-than ideal situations just call it the “off-road creeper.” The secret of the Bone Rough Rider's unmatched mobility on rough terrain lies in the unique shape of the one-piece molded body, which allows large, specially designed 5-3/8” diameter wheels and cradles the user about 2-5/8” above the ground, just the right amount of ground clearance for typical outdoor work sites. The extra wide(1-3/8”), high flotation tires don't sink in soft surfaces and the large diameter wheels roll easily over gravel, dirt, or broken pavement-where ordinary creepers get stuck dead in their tracks. Each custom-molded wheel has a heavy-gauge steel caster frame with roller swivel bearings for strength where it counts, an oil-impregnated sintered steel axle bearing, and a molded-in-place 1-3/8” wide tire. Of course like all Bone creeper wheels, they're warranted for the life of the creeper (against manufacturer defects)! The ribbed body has all of the features and benefits of the original Bone™ creeper, and is molded of a state-of-the art engineering grade co-polymer to resist the effects of common solvents and cleaning i

Suppliers

Company
Product
Description
Supplier Links
Bone 7031 Roughrider Automotive Creeper - Roughrider - Mile-X Equipment, Inc.
Coldwater, OH, USA
Bone 7031 Roughrider Automotive Creeper
Roughrider
Bone 7031 Roughrider Automotive Creeper Roughrider
Bone Roughrider Automotive Creeper Casters: Rolls over drop light cords, cracks, grates, etc. 5 ¼” diameter 1 5/16” wide casters Custom wheels with soft, grippy and treaded TPE tires 250 lb. rating per wheel 2 5/8” ground clearance 4 5/16” bolts fasten through a plate - won't break Outboard wheels won't tip or flip Body: High strength polypropylene copolymer Extremely comfortable 400 lb. capacity Impervious to most solvents Dirt wipes right off! Specifications: Weight - 20 lbs. Dimensions 47” Long x 25½” Wide x 7½” High (Assembled) Suggested Retail Price $181.95 Warranty - lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranty applies against manufacturer defects. Bone Rough Rider Product Description: We named this mechanic's creeper the Bone™ Rough Rider because it works great where no other creeper had gone before…outdoors and off the pavement! But happy mechanics, farmers, truckers, police officers, RV'ers, off-road, auto enthusiasts and aircraft owners who have been forced to get out and get under in less-than ideal situations just call it the “off-road creeper.” The secret of the Bone Rough Rider's unmatched mobility on rough terrain lies in the unique shape of the one-piece molded body, which allows large, specially designed 5-3/8” diameter wheels and cradles the user about 2-5/8” above the ground, just the right amount of ground clearance for typical outdoor work sites. The extra wide(1-3/8”), high flotation tires don't sink in soft surfaces and the large diameter wheels roll easily over gravel, dirt, or broken pavement-where ordinary creepers get stuck dead in their tracks. Each custom-molded wheel has a heavy-gauge steel caster frame with roller swivel bearings for strength where it counts, an oil-impregnated sintered steel axle bearing, and a molded-in-place 1-3/8” wide tire. Of course like all Bone creeper wheels, they're warranted for the life of the creeper (against manufacturer defects)! The ribbed body has all of the features and benefits of the original Bone™ creeper, and is molded of a state-of-the art engineering grade co-polymer to resist the effects of common solvents and cleaning i

Bone Roughrider Automotive Creeper

Casters:

  • Rolls over drop light cords, cracks, grates, etc.
  • 5 ¼” diameter 1 5/16” wide casters
  • Custom wheels with soft, grippy and treaded TPE tires
  • 250 lb. rating per wheel
  • 2 5/8” ground clearance
  • 4 5/16” bolts fasten through a plate - won't break
  • Outboard wheels won't tip or flip

Body:

  • High strength polypropylene copolymer
  • Extremely comfortable
  • 400 lb. capacity
  • Impervious to most solvents
  • Dirt wipes right off!

Specifications:

  • Weight - 20 lbs.
  • Dimensions 47” Long x 25½” Wide x 7½” High (Assembled)
  • Suggested Retail Price $181.95
  • Warranty - lifetime on the wheels, 1 year on the body, excludes being hit or run over. Warranty applies against manufacturer defects.

Bone Rough Rider Product Description:

We named this mechanic's creeper the Bone™ Rough Rider because it works great where no other creeper had gone before…outdoors and off the pavement! But happy mechanics, farmers, truckers, police officers, RV'ers, off-road, auto enthusiasts and aircraft owners who have been forced to get out and get under in less-than ideal situations just call it the “off-road creeper.”

The secret of the Bone Rough Rider's unmatched mobility on rough terrain lies in the unique shape of the one-piece molded body, which allows large, specially designed 5-3/8” diameter wheels and cradles the user about 2-5/8” above the ground, just the right amount of ground clearance for typical outdoor work sites. The extra wide(1-3/8”), high flotation tires don't sink in soft surfaces and the large diameter wheels roll easily over gravel, dirt, or broken pavement-where ordinary creepers get stuck dead in their tracks. Each custom-molded wheel has a heavy-gauge steel caster frame with roller swivel bearings for strength where it counts, an oil-impregnated sintered steel axle bearing, and a molded-in-place 1-3/8” wide tire. Of course like all Bone creeper wheels, they're warranted for the life of the creeper (against manufacturer defects)!

The ribbed body has all of the features and benefits of the original Bone™ creeper, and is molded of a state-of-the art engineering grade co-polymer to resist the effects of common solvents and cleaning i

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number Roughrider
Product Name Bone 7031 Roughrider Automotive Creeper
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Plastic Bin Dollies - DLY-2415 -  - Quantum Storage Systems
Quantum Storage Systems
Specs
Type Container Dollie
Load Capacity 1000 lbs (454 kg)
Length 28 inch (711 mm)
View Details
Duo Dolly - 9804 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Type Drum Dollie
View Details
Mini-Dolly Folding Cart - Model 3080 - Traceable® Products
Specs
Type Furniture Dollie
Roller Description Super-glide wheels
Load Capacity 265 lbs (120 kg)
View Details