Mile-X Equipment, Inc. Merrick M998027 16" x 16" Automobile Dollies (Standard) Set MERM998027

Description
Merrick M998027 16" x 16" Automobile Dollies The Automobile dollies were designed to assist in moving automobiles and most heavy vehicles with ease! The Automobile dollies are placed under tires to move or turn any car, truck, or trailer in any direction. The Easy rolling ball bearing castors make it simple for anyone to operate. Instead of working around your vehicle, just roll it out of your way to a more convenient spot, or slide it into those tight corners with the automobile dollies! Set of 4 rated at 1,500 lbs. each dolly **These automobile dollies have standard casters. For the heavy duty automobile dollies, see M998036.** The auto dollies are American Made! Ball bearing casters Caster diameter (standard) is 2". Polyurethane wheels Automobile Dollies are powder coated. Priced per set of 4. Can be used for: Cars Trucks Boats Planes Campers Riding Mowers Trailers Motorcycles Snowmobiles Go-Carts Jet Skis Snow Blowers Utility Trailers 3 Wheelers ATV's SUV's
Description
Merrick M998027 16" x 16" Automobile Dollies The Automobile dollies were designed to assist in moving automobiles and most heavy vehicles with ease! The Automobile dollies are placed under tires to move or turn any car, truck, or trailer in any direction. The Easy rolling ball bearing castors make it simple for anyone to operate. Instead of working around your vehicle, just roll it out of your way to a more convenient spot, or slide it into those tight corners with the automobile dollies! Set of 4 rated at 1,500 lbs. each dolly **These automobile dollies have standard casters. For the heavy duty automobile dollies, see M998036.** The auto dollies are American Made! Ball bearing casters Caster diameter (standard) is 2". Polyurethane wheels Automobile Dollies are powder coated. Priced per set of 4. Can be used for: Cars Trucks Boats Planes Campers Riding Mowers Trailers Motorcycles Snowmobiles Go-Carts Jet Skis Snow Blowers Utility Trailers 3 Wheelers ATV's SUV's

Suppliers

Company
Product
Description
Supplier Links
Merrick M998027 16
Coldwater, OH, USA
Merrick M998027 16" x 16" Automobile Dollies (Standard) Set
MERM998027
Merrick M998027 16" x 16" Automobile Dollies (Standard) Set MERM998027
Merrick M998027 16" x 16" Automobile Dollies The Automobile dollies were designed to assist in moving automobiles and most heavy vehicles with ease! The Automobile dollies are placed under tires to move or turn any car, truck, or trailer in any direction. The Easy rolling ball bearing castors make it simple for anyone to operate. Instead of working around your vehicle, just roll it out of your way to a more convenient spot, or slide it into those tight corners with the automobile dollies! Set of 4 rated at 1,500 lbs. each dolly **These automobile dollies have standard casters. For the heavy duty automobile dollies, see M998036.** The auto dollies are American Made! Ball bearing casters Caster diameter (standard) is 2". Polyurethane wheels Automobile Dollies are powder coated. Priced per set of 4. Can be used for: Cars Trucks Boats Planes Campers Riding Mowers Trailers Motorcycles Snowmobiles Go-Carts Jet Skis Snow Blowers Utility Trailers 3 Wheelers ATV's SUV's

Merrick M998027 16" x 16" Automobile Dollies

The Automobile dollies were designed to assist in moving automobiles and most heavy vehicles with ease! The Automobile dollies are placed under tires to move or turn any car, truck, or trailer in any direction. The Easy rolling ball bearing castors make it simple for anyone to operate. Instead of working around your vehicle, just roll it out of your way to a more convenient spot, or slide it into those tight corners with the automobile dollies!

Set of 4 rated at 1,500 lbs. each dolly

**These automobile dollies have standard casters. For the heavy duty automobile dollies, see M998036.**

The auto dollies are American Made!
Ball bearing casters

Caster diameter (standard) is 2".

Polyurethane wheels

Automobile Dollies are powder coated.

Priced per set of 4.
Can be used for:

  • Cars
  • Trucks
  • Boats
  • Planes
  • Campers
  • Riding Mowers
  • Trailers
  • Motorcycles
  • Snowmobiles
  • Go-Carts
  • Jet Skis
  • Snow Blowers
  • Utility Trailers
  • 3 Wheelers
  • ATV's
  • SUV's

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Roller Dollies
Product Number MERM998027
Product Name Merrick M998027 16" x 16" Automobile Dollies (Standard) Set
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Ball Transfer Skates -  - Omnitrack Corp.
Specs
Type Industrial Dollie
Roller Description Steel Roller Balls
Load Capacity 2205 lbs (1000 kg)
View Details
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
Dolly, Steel Dolly for 36x18 Bin Cabinets - AC803618M26 - Akro-Mils, Inc.
Specs
Load Capacity 1000 lbs (454 kg)
Length 36.5 inch (927 mm)
Width 18.5 inch (470 mm)
View Details