AVX Corporation Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 2 3
Product Name Notes
DISFIM Products Features & Benefits Voltage range from 2kV to 75kV Maximum energy per capacitor: 150kJ Specific energy up to 2000J/l Lifetime up to several tens of millions of shots...
High Power Film Caps AVX High Power Capacitors use high purity oil impregnation to achieve superior energy density in a compact capacitor design. They offer a high voltage range of...
Medium Power Film Caps AVX Medium Power film capacitors incorporate a dry segmented and non-segmented metallized polypropylene or polyester dielectric. The segmentation provides controlled self-healing, designed to achieve very high...
SMD Chip Film Caps The self healing property of film dielectric provides an open failure mode capacitor with excellent reliabilty. The intrinsic characteristic of film provides a capacitor which exhibits...

<< Prev