The FMA-4100/4300 Series flow rate can be displayed in 23 different volumetric flow or mass flow engineering units including a user specific selection. Flowmeters can be programmed remotely via RS232 or RS485 (optional). FMA-4100/4300 flowmeters support various functions including, programmable flow totalizer, high and low flow alarm, automatic zero adjustment, 2 relay outputs, jumper selectable 0 to 5 Vdc or 4 to 20 mA analog outputs, status LED diagnostic, storage of up to 10 different gas calibrations, internal or user-specific K-factors. Display models have local 2 lines x 16 characters LCD display with adjustable back light provides flow, total and diagnostic reading simultaneously. The digital RS232 or RS485 (optional) interface provides access to applicable internal data including, flow, CPU temperature, auto zero, totalizer and alarms settings, gas table, conversion factors and engineering units selection, dynamic response compensation and linearization table adjustment. The analog interface provides 0 to 5 Vdc or 4 to 20 mA (jumper selectable) outputs for flow reading.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Flow Meters |
| Product Number | FMA-4100 / 4300 |
| Product Name | Programmable Mass Flowmeter / Totalizer |
| Meter Type | Mass Flow Meter; Volumetric Flow Meter |
| Features | Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions |
| Approvals | NIST |
| Operating Temperature | 41 to 122 F (5 to 50 C) |
| Pipe Diameter | 0.25 inch (6.35 mm) |