OMEGA Engineering, Inc. Multi Parameter Mass Flowmeter FMA6600

Description
• Multi-Drop Capability of Up to 256 Units (for RS-485 Option) • Stores Calibration Data for Up to 10 Different Gases • Supports 10 Different Engineering Units Including User Defined • Programmable 12 Digits Totalizer Indicates Total Gas Volume • Flow Alarm Limits for High and Low Gas Flow with Relay Output • Pressure Alarm (FMA6700) Limits for High and Low Gas Pressure with Relay Output • Temperature Alarm (FMA6700) Limits for High and Low Gas Temperature with Relay Output • Digital (RS-232 or RS-485) and Analog Outputs Operate Simultaneously • Internal Conversion Factors for Up to 32 Gases
Description
• Multi-Drop Capability of Up to 256 Units (for RS-485 Option) • Stores Calibration Data for Up to 10 Different Gases • Supports 10 Different Engineering Units Including User Defined • Programmable 12 Digits Totalizer Indicates Total Gas Volume • Flow Alarm Limits for High and Low Gas Flow with Relay Output • Pressure Alarm (FMA6700) Limits for High and Low Gas Pressure with Relay Output • Temperature Alarm (FMA6700) Limits for High and Low Gas Temperature with Relay Output • Digital (RS-232 or RS-485) and Analog Outputs Operate Simultaneously • Internal Conversion Factors for Up to 32 Gases

Suppliers

Company
Product
Description
Supplier Links
Multi Parameter Mass Flowmeter - FMA6600 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Multi Parameter Mass Flowmeter
FMA6600
Multi Parameter Mass Flowmeter FMA6600
• Multi-Drop Capability of Up to 256 Units (for RS-485 Option) • Stores Calibration Data for Up to 10 Different Gases • Supports 10 Different Engineering Units Including User Defined • Programmable 12 Digits Totalizer Indicates Total Gas Volume • Flow Alarm Limits for High and Low Gas Flow with Relay Output • Pressure Alarm (FMA6700) Limits for High and Low Gas Pressure with Relay Output • Temperature Alarm (FMA6700) Limits for High and Low Gas Temperature with Relay Output • Digital (RS-232 or RS-485) and Analog Outputs Operate Simultaneously • Internal Conversion Factors for Up to 32 Gases

•

Multi-Drop Capability of Up to 256 Units (for RS-485 Option)

•

Stores Calibration Data for Up to 10 Different Gases

•

Supports 10 Different Engineering Units Including User Defined

•

Programmable 12 Digits Totalizer Indicates Total Gas Volume

•

Flow Alarm Limits for High and Low Gas Flow with Relay Output

•

Pressure Alarm (FMA6700) Limits for High and Low Gas Pressure with Relay Output

•

Temperature Alarm (FMA6700) Limits for High and Low Gas Temperature with Relay Output

•

Digital (RS-232 or RS-485) and Analog Outputs Operate Simultaneously

•

Internal Conversion Factors for Up to 32 Gases
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Flow Meters
Product Number FMA6600
Product Name Multi Parameter Mass Flowmeter
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals NIST
Product Standards RoHS
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic In-Line Gas Flow Meter - DigitalFlow XGM868i - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Flow Sensors - Industrial - 2171-SOPA-CM1H-R1-WQ6-2P-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Gas
View Details
CALIBRATION COLUMNS - CP-100R-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Process Cooling Water Stick - PCWR075DEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details