OMEGA Engineering, Inc. Multi Parameter Mass Flowmeter FMA6700

Description
• Multi-Drop Capability of Up to 256 Units (for RS-485 Option) • Stores Calibration Data for Up to 10 Different Gases • Supports 10 Different Engineering Units Including User Defined • Programmable 12 Digits Totalizer Indicates Total Gas Volume • Flow Alarm Limits for High and Low Gas Flow with Relay Output • Pressure Alarm (FMA6700) Limits for High and Low Gas Pressure with Relay Output • Temperature Alarm (FMA6700) Limits for High and Low Gas Temperature with Relay Output • Digital (RS-232 or RS-485) and Analog Outputs Operate Simultaneously • Internal Conversion Factors for Up to 32 Gases
Description
• Multi-Drop Capability of Up to 256 Units (for RS-485 Option) • Stores Calibration Data for Up to 10 Different Gases • Supports 10 Different Engineering Units Including User Defined • Programmable 12 Digits Totalizer Indicates Total Gas Volume • Flow Alarm Limits for High and Low Gas Flow with Relay Output • Pressure Alarm (FMA6700) Limits for High and Low Gas Pressure with Relay Output • Temperature Alarm (FMA6700) Limits for High and Low Gas Temperature with Relay Output • Digital (RS-232 or RS-485) and Analog Outputs Operate Simultaneously • Internal Conversion Factors for Up to 32 Gases

Suppliers

Company
Product
Description
Supplier Links
Multi Parameter Mass Flowmeter - FMA6700 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Multi Parameter Mass Flowmeter
FMA6700
Multi Parameter Mass Flowmeter FMA6700
• Multi-Drop Capability of Up to 256 Units (for RS-485 Option) • Stores Calibration Data for Up to 10 Different Gases • Supports 10 Different Engineering Units Including User Defined • Programmable 12 Digits Totalizer Indicates Total Gas Volume • Flow Alarm Limits for High and Low Gas Flow with Relay Output • Pressure Alarm (FMA6700) Limits for High and Low Gas Pressure with Relay Output • Temperature Alarm (FMA6700) Limits for High and Low Gas Temperature with Relay Output • Digital (RS-232 or RS-485) and Analog Outputs Operate Simultaneously • Internal Conversion Factors for Up to 32 Gases

•

Multi-Drop Capability of Up to 256 Units (for RS-485 Option)

•

Stores Calibration Data for Up to 10 Different Gases

•

Supports 10 Different Engineering Units Including User Defined

•

Programmable 12 Digits Totalizer Indicates Total Gas Volume

•

Flow Alarm Limits for High and Low Gas Flow with Relay Output

•

Pressure Alarm (FMA6700) Limits for High and Low Gas Pressure with Relay Output

•

Temperature Alarm (FMA6700) Limits for High and Low Gas Temperature with Relay Output

•

Digital (RS-232 or RS-485) and Analog Outputs Operate Simultaneously

•

Internal Conversion Factors for Up to 32 Gases
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Flow Meters
Product Number FMA6700
Product Name Multi Parameter Mass Flowmeter
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Additional Variables Measured Temperature
Approvals NIST
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335682 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Process Media Type Liquid
View Details
Flow Sensors - 5114772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.38 inch (9.52 mm)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-10 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Process Cooling Water Stick - PCWR075DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details