Badger Meter Datasheets for Mass Flow Meters and Controllers
Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries.
Mass Flow Meters and Controllers: Learn more
| Product Name | Notes |
|---|---|
| 220 Series sensors are specifically designed for installation in underground vaults that might be subjected to flooding. As the liquid flow turns the impeller, a low impedance 8V DC square... | |
| Automotive Oval Gear in-line mechanical flow meters use oval gear technology to accurately measure fluids with electronic field serviceable and replaceable registers. Accurate Measurement. Reliable Interface. Automotive Oval Gear meters... | |
| Badger Meter Fire Hydrant Meters are designed for use in measuring potable cold water from a fire hydrant or other non-permanent installation where flow is in one direction. Ideal for... | |
| Combining a general-purpose detector with an amplifier, the ModMAG® M2000 Electromagnetic flow meter features an advanced, user-friendly design that is built for field verification testing with the use of... | |
| E-Series® Ultrasonic water meters are designed for high measurement accuracy and long-term reliability. They are ideal for measuring potable cold water in commercial and industrial applications that experience wide... | |
| E-Series® Ultrasonic water meters use solid-state technology in a compact, totally encapsulated, weatherproof and UV-resistant housing. These meters feature an easy-to-read, 9-digit LCD display and are suitable for residential... | |
| Fire Series Meters provide revenue-generating flexibility and control when you need to measure high volume usage, such as when sprinklers are activated through a single supply line, or for other... | |
| Flo-tech digital displays are designed for use with Flo-tech Activa, Ultima and Classic Flow Meters, but can be used with any frequency or analog output flow meter. The displays are... | |
| Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow... | |
| Model V-Brass Series is a Venturi style flow meter of the “Low Pressure Loss” design. It is machined according to exacting specifications using high quality materials. This unit is produced... | |
| Recordall® Compound Series meters combine two metering technologies in one innovative package. A positive displacement chamber measures low flow, while a turbine chamber records high flow. These meters are... | |
| Recordall® Disc Series meters are an accurate, cost-effective solution for your metering needs. These positive displacement meters utilize the industry-leading nutating disc technology to drive accuracy and reliability. Precision... | |
| The 225BR and 226BR/226SS flow sensors are used for flow measuring applications in most metallic or non-metallic pipes where it would be difficult to shut down or drain the line... | |
| The 340 BN/MB BTU Energy Transmitter is an economical, compact device for sub-metering applications using the BACnet or Modbus® communications protocol. An economical, compact device for sub-metering applications. Calculates thermal... | |
| The 4000 series flow sensor is an in-line, flow-through design using a tangential six bladed impeller. Its compact molded design allows the 4000 series to replace old style magnetic sensors... | |
| The Automotive Oval Gear Electronic Preset meter offers a superior, rugged, shock-resistant design for demanding environments. Superior Design. Rugged Build. The Automotive Oval Gear Electronic Preset meter is a programmable... | |
| The Automotive Oval Gear Fluid Management System is designed to control and monitor the consumption and inventory balances of automotive fluid products. Monitor Consumption. Balance Inventory. The Automotive Oval Gear... | |
| The Badger Meter Series 735 flow sensors feature a four bladed, rugged, non-fouling impeller. This non-magnetic sensing technology reduces drag and allows for quick changes to flow and a wide... | |
| The BEACON® AMA solution combines the intuitive power of BEACON AMA software suite with proven ORION® Cellular Network as a Service (Naas), Traditional Fixed Network (AMI) and Mobile... | |
| The Blancett® 900 Series flow meter is rugged, low-priced and specifically designed to measure floodwater line flow in secondary oil recovery operations. Minimal Maintenance. Long-Term Solution. The Blancett 900... | |
| The Blancett® B142 Gas QuikSert® Turbine flow meter provides long service life by offering a durable construction design composed of stainless steel and tungsten carbide shaft and bearings. | |
| The Blancett® B1500 Turbine flow meter has exceptional mechanical linearity, resulting in minimizing or negating temperature induced viscosity influence. Exceptional Linearity. Increased Flow Range. The Blancett B1500 Turbine flow... | |
| The Blancett® B1750 Positive Displacement meter provides high measurement accuracy for fluids over a wide viscosity range. High Measurement Accuracy. Long Service Life. The Blancett B1750 Positive Displacement meter... | |
| The Blancett® B2900 Series flow monitor offers advanced digital signal processing technology in an easy-to-access package. Exceptional Flexibility. Affordable Price. The Blancett B2900 Series flow monitor incorporates state-of-the-art, digital... | |
| The Blancett® B3000 Series flow monitor provides a flexible, durable, easy-to-use platform for flow metering applications. The monitor makes it easy to track flow, with a crisp dot-matrix display. | |
| The Blancett® B3100 Series flow monitor incorporates advanced options with full operation through the glass, offering data logging and remote data access and programming. Advanced Data. Remote Configuration. The... | |
| The Blancett® FloClean Sanitary Turbine flow meter provides the high accuracy and rigorous design of the standard Blancett turbine in a sanitary-style tri-clamp mounting configuration. High Accuracy. Rigorous Design. | |
| The Blancett® Model 1100 Turbine flow meter is designed to withstand the demands of the most rigorous flow measurement applications, both on and off the oilfield. Accurate Measurements. Cost-Effective... | |
| The Blancett® Model 1200 In-Line Turbine flow meter is engineered for applications in highly corrosive environments, including petrochemical and other process industries with liquid chemical flows. Expert Engineering. Simple... | |
| The Blancett® QuikSert® In-Line Turbine flow meter provides the high accuracy and rigorous design of the standard Blancett turbine, but in a wafer-style mounting configuration. Unique Design. High... | |
| The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. | |
| The Cox® Exact Dual Rotor Turbine Flow Meter is the pinnacle of turbine meter technology that delivers results not attainable with single rotor designs. Exceptional Performance. Unparalleled Benefits. The... | |
| The Cox® Precision Gas flow meter is designed for precise and repeatable flow measurement of all compressible fluids, with the added benefit of minimal pressure loss. Precise Measurement. Repeatable... | |
| The Cox® Precision LoFlo Meter is designed to provide exceptional repeatability and speed of response when measuring very low flow rates. Exceptional Repeatability. Reduced Pressure Drop. The Cox Precision... | |
| The Cox® Precision Turbine Meter has unprecedented mechanical linearity, resulting in minimizing or negating temperature induced viscosity influence. Expanded Mechanical Linearity. Exceptional Response. The Cox Precision Turbine flow meter... | |
| The CV Venturi Flow Meter is a differential pressure element designed to accurately measure the flow of liquids and gases by forcing the flow into a smaller diameter section of... | |
| The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics... | |
| The Dynasonics® DXN Portable Hybrid Ultrasonic flow meter is a powerful tool used for troubleshooting flow issues, whether you want to quickly verify the flow reading of another meter... | |
| The Dynasonics® iSonic 4000 Open Channel flow meter measures level, flow rate and total volume of water flowing through weirs and flumes. It’s ideal for applications where sediment does... | |
| The Dynasonics® TFX-5000 Ultrasonic clamp-on flow meter is quickly and easily installed without cutting or tapping the pipe. This highly capable meter provides advanced features without breaking your budget. | |
| The Dynasonics® TFX-500w transit time ultrasonic flow meter measures the volumetric flow of clean water in pipes 10 in. or smaller. Its clamp-on design allows the meter to be... | |
| The Dynasonics® U500w Ultrasonic flow meter uses solid-state technology in a compact, completely encapsulated housing, suitable for residential and commercial applications. Sustained Accuracy. Long-Term Solution. The Dynasonics U500w Ultrasonic... | |
| The E-Series® Ultrasonic Plus meter utilizes ultrasonic transit-time technology to measure cold potable water and incorporates an integrated valve into the lay length of the meter. This valve feature... | |
| The Ellipse® Model AF annular flanged flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. | |
| The Ellipse® Model AHF annular flanged flow device is a hot tap flow meter designed to produce a differential pressure that is proportional to flow. Its innovative elliptical shape... | |
| The Ellipse® Model AHL annular flow device is a hot tap, high pressure flow meter designed to produce a differential pressure that is proportional to flow. Its innovative elliptical... | |
| The Ellipse® Model AHR annular wet tap, low pressure flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss... | |
| The Ellipse® Model AHS annular hot tap, steam flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in... | |
| The Ellipse® Model AHZ annular flanged, hot tap steam flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss... | |
| The Ellipse® Model AR annular flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The... | |
| The Ellipse® Model AS annular flow device is a steam flow meter designed to produce a differential pressure that is proportional to flow. Its innovative elliptical shape provides the... | |
| The Ellipse® Model ASF annular flanged, steam flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the... | |
| The Ellipse® Model BHL annular hot tap, dual rod flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss... | |
| The Ellipse® Model BHR annular wet tap flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the... | |
| The FC-5000 BTU Monitor provides accurate measurement of power/energy consumption used in closed-loop, hydronic thermal transfer systems, typically found in HVAC sub-metering applications. The FC-5000 product lines are microprocessor-drive n... | |
| The FC-5000 Flow Display is an economical, full-featured and compact unit, compatible with the complete line of Badger Meter industrial flow meters, creating a solution to monitor flow rates and... | |
| The Flo-tech Turbine flow meter measures the flow rate of hydraulic and compatible liquids. Accurate Flow Measurement. Optional Sensors. The Flo-tech Turbine flow meter is an exceptional choice for process... | |
| The Hedland® air and compressed gas meter is designed for use in pneumatic systems, including a wide range of gas flow processes, as well as monitoring compressor efficiencies and... | |
| The Hedland® API oil/caustic and corrosive liquid meter is designed to withstand caustic and corrosive liquids, which have the ability to damage and corrode other surfaces as the fluid... | |
| The Hedland® caustic and corrosive air/gas meter is designed to withstand caustic and corrosive air/gas, which is characterized for its ability to damage and corrode other surfaces the fluid... | |
| The Hedland® petroleum fluid meter is designed to seamlessly integrate into hydraulic systems and a wide range of industrial processes that require petroleum fluid monitoring. Direct Reading. Enhanced Visibility. | |
| The Hedland® phosphate ester fluid meter provides a measurement solution for fire-resistant fluids, aviation hydraulic fluid and industrial lubricant, which have high ignition temperatures and low vapor pressures. Durable... | |
| The Hedland® water and other fluid meter is designed to monitor fluid flow rates of water and solvents. Compared to water-based fluid counterparts, this meter features different internal wetted... | |
| The Hedland® water-based fluid meter is designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants. Meter Flexibility. Accurate... | |
| The Industrial Oval Gear handheld meter is designed to function in applications that require an accurate volume dispense measurement in water solutions or any other liquid substance. The handheld's rugged,... | |
| The Industrial Oval Gear Meter, Model IOG is a modular flow meter design, economical yet highly accurate and rugged. The model IOG is designed for a variety of chemical applications... | |
| The Industrial Turbine Meter is a rugged, reliable meter ideally suited for industrial fluid applications. Its compact size and ease of serviceability without removal from the line make this a... | |
| The Model PFB approved Fire Pump System features a round pitot tube. It is a primary flow sensor designed to produce a differential pressure that is proportional to the flow. | |
| The Model PFV FM approved Fire Pump System features the Preso CV Venturi. The CV is a differential pressure element designed to accurately measure flow. It can be installed in... | |
| The ModMAG® 7600 Electromagnetic flow meter features a non-obstructive flow-through pipe design, allowing particulates to pass through the meter body with sustained accuracy. Advanced Technology. Reliable Operation. The ModMAG... | |
| The ModMAG® M1000 Electromagnetic flow meter is designed, developed and manufactured under strict quality standards. It features sophisticated, processor-based signal conversion with accuracies of +0.3%. Maximum Compatibility. Minimal Maintenance. | |
| The ModMAG® M3000 Electromagnetic flow meter is virtually unaffected by density, temperature, pressure and viscosity changes, making it an accurate and reliable long-term metering solution. Innovative Design. Enhanced Performance. | |
| The ModMAG® M4000 Electromagnetic flow meter provides an accurate and reliable long-term solution in most applications because it is virtually unaffected by density, temperature, pressure and viscosity changes. Features... | |
| The ModMAG® M5000 Electromagnetic flow meter is an ideal solution for remote potable water applications, providing consistently reliable and accurate measurements. Improves Accuracy. Decreases Maintenance. The ModMAG M5000 Electromagnetic... | |
| The Portable Large Meter Tester (PLMT) was designed for periodic accuracy testing of your large field meters to make sure you are billing for accurate usage. Easily transportable from site... | |
| The Portable Small Meter Tester (PSMT) includes a test meter with control valves, hose connections, fittings and pressure gauge. Meter tests can be done without removing them from service. The... | |
| The Preso Ellipse® Model BAR (Annular Commercial) is a multi-ported, self-averaging differential pressure type Ellipse flow element. The flow element has a two piece construction, of an elliptical shape... | |
| The Preso GMD Gauge features a leak-proof round face plate with a 270° dial, balance valve and connections for instrument tubing. Each gauge is furnished with a universal mounting attachment... | |
| The Preso low-loss design is also available in the stainless steel insert type. The all 316 stainless steel construction provides excellent corrosion and temperature resistance, while the short form style... | |
| The Preso® COIN® Back-to-Back wedge flow meter accommodates most flows, even the most abrasive. This compact DP flow meter has taps built into the flanges to read the... | |
| The Preso® COIN® Butt Weld Wedge flow meter accommodates most flows, even the most abrasive. This butt weld DP flow meter is designed to be placed and welded... | |
| The Preso® COIN® Flanged wedge flow meter accommodates most flows, even the most abrasive. This type of differential technology is a proven, consistent measuring technology for media in... | |
| The Preso® COIN® NF flow meter accommodates most flows, even the most abrasive. Accuracy and reliability are achieved by its rugged construction, practical design, and simple principle of... | |
| The Preso® COIN® wedge wafer flow meter accommodates most flows, even the most abrasive. This compact DP flow meter is streamlined for easier installation due to the narrow... | |
| The Preso® Cone differential pressure flow meter has a cone-shaped element that shapes the flow profile ahead of the differential pressure (DP) measurement port without impacting the flow against... | |
| The PVC Tee industrial flow sensor features a six-bladed impeller design with a proprietary, non-magnetic sensing mechanism. The forward swept impeller shape provides higher, more constant torque than four-bladed impeller... | |
| The Recordall Turbo Series meters are the smart choice for larger facilities, including hotels, apartment buildings, and commercial and industrial buildings. The direct-coupled turbine uses an exclusive floating rotor design... | |
| The Recordall® positive displacement meters are one of the most cost effective methods for metering industrial fluids. The industrial disc series meter has a simple, efficient design for high... | |
| The RVL series meter uses vortex-shedding technology has no moving parts, and any potential for fluid contamination is eliminated by the corrosion-resistant all-plastic construction.Unlike meters containing metal or moving parts,... | |
| The SDI Series flow sensor offers unparalleled performance for liquid flow measurement in closed pipe systems in an easy-to-install economical package. Impeller sensors offer a quick response to changes in... | |
| The Series 228 flow sensors from Badger Meter feature a six-bladed impeller design with a proprietary non-magnetic sensing mechanism. The forward swept impeller shape provides higher, more consistent torque than... | |
| The Series 250 flow sensor features a six-bladed impeller design with a proprietary non-magnetic sensing mechanism, mounted in a cast bronze housing, with female NPT threads.The unique impeller design is... | |
| The Series 380 BTU meter is an all-in-one energy usage package for monitoring hydronic heating or cooling systems. This meter accurately measures flow and temperature differential to compute energy and... | |
| The Universal meters use an oscillating piston to measure SAE 5…50 motor oils, SAE 80…240 gear oils, and antifreeze fluid (ethylene glycol). Used primarily as an inventory control device in... | |
| The Venturi Model LPL (Low Pressure Loss Venturi Design) is a Venturi Nozzle design differential pressure flow device. The Low-Loss Design with over 35 years of proven field performance in... | |
| The Venturi Model SSL (Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The Venturi flow meter restricts the flow at its throat, increasing the velocity of the... | |
| The Venturi Model SSM is a Venturi Nozzle design differential pressure flow device. The Preso Hydraulic pure static design utilizes the proven classical ASME and ISO standards for highest accuracy,... | |
| The Venturi Model VISSL (Insert Type Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The insertion style meter adds only the thickness of the meter center flange... | |
| The Venturi Model VISSM (Insert Type Hydraulic Venturi Design) is a Hydraulic design differential pressure flow device. The insertion style meter adds only the thickness of the meter center flange... | |
| The Vision flow sensors detect small flows and are versatile. Due to their simple design, changes in flow rate can be detected without delay. The choice of material allows the... | |
| The VN2000 Compact Direct Insertion Vortex Flow Meter measures the volumetric or mass flow rate of steam, gases or liquids over a large flow range. The meter is a heavy... | |
| The VN2000 Hot Tap Insertion Vortex Flow Meter measures the volumetric or mass flow rate of steam, gases or liquids over a large flow range. The meter is a heavy... | |
| With its rugged design, the Industrial Turbo Meter can withstand the toughest flow conditions. This meter is ideally suited where continuous service and minimal maintenance are required. It is available... |