Badger Meter Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| An ultra high pressure control valve using a 17-4 PH body along with a solid Stellite innervalve assembly, the HP-60 can be used for both flow control as well as... | |
| Bellows sealed globe control valve is especially suited to applications where the possibility of packing leakage cannot be tolerated. The bellows form a flexible static seal that is virtually leak-free... | |
| Our Model 807 control valve is a market leader because of its reliability, flexibility and durability. If your application requires critical control of liquid or gas flow, the RCV 807/752... | |
| SCV-85 Research Control Valves are compact control valves designed to meet the manufacturing standards established by the 3A Symbol Council. Valves of the SCV-85 type are well suited to automated... | |
| SCV-89 Research Control® Valves are compact control valves designed to meet the manufacturing standards established by the 3A Symbol Council. The standard investment cast body provides a unit that is... | |
| The 1711HD features a high pressure bar stock body with a union bonnet, with an oversized stem and extra heavy duty guided innervalve for added strength and longevity. The stem... | |
| The extended bonnet globe control valve is available in a 14" length for 1/4" through 1" line sizes. It is specifically designed for control of extremely cold or hot fluids... | |
| The extended fin globe control valve is designed for modulating flow control in industrial or research applications at 1200° F or less and at pressures less than 5000 psi. The... | |
| The HP-40 valve is an ultra high pressure control valve using a tri-axially forged stainless steel body along with a solid Stellite® innervalve assembly. The HP-40 valve can be... | |
| The Model 9000 control valve is available with ANSI raised face flanges. The flanges are socket welded to the body and flange. The flange and nipple material is the same... | |
| The Model 9000 valve is an ANSI Class 300 globe style valve with bolted bonnet and post guided innervalve. The valve is designed for a variety of industrial applications. The... | |
| The Model 9100 process control valve is a 2-way, high capacity globe with a B62 bronze body/bonnet. Comes with a field-reversible actuator and standard live loaded TFE packing. 2-way, high... | |
| The PVDF Plastic Control Valve for Corrosive Service is available in 1/4 in., 1/2 in., 3/4 in. and 1 in. sizes. Its compact design and light weight make it especially... | |
| The SCV-95 Sanitary Research Control® Valve is a compact 2 inch control valve. The valve uses Tri-Clover® angle bodies and provides larger line sizes and larger flow coefficients... | |
| The Series 9000 control valve is an ANSI Class 300 globe style valve with bolted bonnet and post guided innervalve. The body, bonnet and innervalve are standard in 316SST or... | |
| The Type 1499 globe control valve is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited... | |
| The Type 1711 Research Control Valve is designed for modulating flow or pressure control in industrial and research applications. The unit features an oversized stem and extra heavy guided innervalve... | |
| The Type 859 globe control valve with cooling fin bonnet is used in extreme temperature applications. The added bonnet length and fins serve to reduce the heat at the packing... | |
| The Type HP-10 high pressure control valve is available in Globe or Angle configurations. It is well suited for the control of high pressure liquids and gases. Designed for the... | |
| The Type HP-15 is a high pressure control valve using a 17-4ph stainless steel body along with a solid Stellite® innervalve assembly. Designed for high pressure applications. Used in industrial... | |
| This globe control valve features a 1/2" body with 150 lb ANSI raised face flanges. It is designed to fit directly into pipelines of the same flange size and rating. |