Badger Meter Datasheets for Flow Computers, Totalizers, and Indicators
Flow computers, totalizers, and rate indicators integrate the functions of flow and temperature measurement, computation, data acquisition, input / output (I/O) standardization, and closed loop control. They require external sensor inputs and may be used as local rate indicators.
Flow Computers, Totalizers, and Indicators: Learn more
| Product Name | Notes |
|---|---|
| The Cox EC80 Flow Processor is a programmable electronic processor, providing total compensation to enhance flow meter accuracy, while extending the linear flow range. Packaging is provided for remote, direct... | |
| The Cox flow processors models IFC15, IFC15BBA and IFC15L track all variables to compensate for viscous and inertial effects due to fluid temperature and pressure variations. Our enhanced Digital Signal... | |
| The Cox® FC-5000 Flow Computer is a microprocessor-drive n device designed for flow monitoring. The FC-5000 is compatible with the complete line of Badger Meter industrial flow meters. High... | |
| The Cox® Model 4050 Flow Computer is designed to meet the ever-changing requirements of flow metering and can be tailored to virtually any flow application. Accurate Monitoring. User-Friendly Data. |