Badger Meter Caustic and Corrosive Air/Gas Meter

Description
The Hedland® caustic and corrosive air/gas meter is designed to withstand caustic and corrosive air/gas, which is characterized for its ability to damage and corrode other surfaces the fluid comes in contact with. Durable Design. Accurate Measurements. The Hedland caustic and corrosive air/gas meter is a leading choice for its ability to maintain accuracy, while measuring caustic and corrosive air and gas. Simple Reading. Allows operators to gain a quick, visual indication of flow, without the need for additional electronics. Meter Customization. Available with custom scale options allows operators to select meters that meet their exact application requirements. Streamlined Installation. Can be installed in any position or orientation without affecting reading accuracy and does not require flow straighteners or special piping.
Description
The Hedland® caustic and corrosive air/gas meter is designed to withstand caustic and corrosive air/gas, which is characterized for its ability to damage and corrode other surfaces the fluid comes in contact with. Durable Design. Accurate Measurements. The Hedland caustic and corrosive air/gas meter is a leading choice for its ability to maintain accuracy, while measuring caustic and corrosive air and gas. Simple Reading. Allows operators to gain a quick, visual indication of flow, without the need for additional electronics. Meter Customization. Available with custom scale options allows operators to select meters that meet their exact application requirements. Streamlined Installation. Can be installed in any position or orientation without affecting reading accuracy and does not require flow straighteners or special piping.

Suppliers

Company
Product
Description
Supplier Links
Caustic and Corrosive Air/Gas Meter -  - Badger Meter
Milwaukee, WI, United States
Caustic and Corrosive Air/Gas Meter
Caustic and Corrosive Air/Gas Meter
The Hedland® caustic and corrosive air/gas meter is designed to withstand caustic and corrosive air/gas, which is characterized for its ability to damage and corrode other surfaces the fluid comes in contact with. Durable Design. Accurate Measurements. The Hedland caustic and corrosive air/gas meter is a leading choice for its ability to maintain accuracy, while measuring caustic and corrosive air and gas. Simple Reading. Allows operators to gain a quick, visual indication of flow, without the need for additional electronics. Meter Customization. Available with custom scale options allows operators to select meters that meet their exact application requirements. Streamlined Installation. Can be installed in any position or orientation without affecting reading accuracy and does not require flow straighteners or special piping.

The Hedland® caustic and corrosive air/gas meter is designed to withstand caustic and corrosive air/gas, which is characterized for its ability to damage and corrode other surfaces the fluid comes in contact with.

Durable Design. Accurate Measurements.


The Hedland caustic and corrosive air/gas meter is a leading choice for its ability to maintain accuracy, while measuring caustic and corrosive air and gas.

  • Simple Reading. Allows operators to gain a quick, visual indication of flow, without the need for additional electronics.
  • Meter Customization. Available with custom scale options allows operators to select meters that meet their exact application requirements.
  • Streamlined Installation. Can be installed in any position or orientation without affecting reading accuracy and does not require flow straighteners or special piping.
Supplier's Site

Technical Specifications

  Badger Meter
Product Category Flow Meters
Product Name Caustic and Corrosive Air/Gas Meter
Meter Type Mass Flow Meter
Operating Temperature -20 to 240 F (-29 to 116 C)
Pipe Diameter 0.25 to 1.50 inch (6.35 to 38.1 mm)
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
M335 And M350 Flowmeter 2 - 630247029 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 3.00 inch (76.2 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Glass tube variable areaflowmeter - FGM1190 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Meter Type Mass Flow Meter; Volumetric Flow Meter
Operating Temperature 356 F (180 C)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-02L7-000 - Aratas America LLC
Specs
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 0.53 GPM (0.0 to 2 L/min)
View Details
2 suppliers