Badger Meter 900 Series Flow Meter

Description
The Blancett® 900 Series flow meter is rugged, low-priced and specifically designed to measure floodwater line flow in secondary oil recovery operations. Minimal Maintenance. Long-Term Solution. The Blancett 900 Series flow meter is designed with rotary vane and multi-jet mechanisms to provide reliable and long-term flow measurement. Interchangeable Inserts. Features interchangeable inlet inserts with three different sized pre-calibrated orifices for low, medium and high meter flow ranges. Proven Longevity. Built with time-proven rotary vane and multi-jet mechanisms, which provide long-term measurement and totalization with minimum maintenance required. Streamlined Service & Installation. Can be easily installed by facing the flow arrow in the same direction of the fluid flow and requires minimal maintenance over the life of the meter.
Datasheet
Description
The Blancett® 900 Series flow meter is rugged, low-priced and specifically designed to measure floodwater line flow in secondary oil recovery operations. Minimal Maintenance. Long-Term Solution. The Blancett 900 Series flow meter is designed with rotary vane and multi-jet mechanisms to provide reliable and long-term flow measurement. Interchangeable Inserts. Features interchangeable inlet inserts with three different sized pre-calibrated orifices for low, medium and high meter flow ranges. Proven Longevity. Built with time-proven rotary vane and multi-jet mechanisms, which provide long-term measurement and totalization with minimum maintenance required. Streamlined Service & Installation. Can be easily installed by facing the flow arrow in the same direction of the fluid flow and requires minimal maintenance over the life of the meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 Series Flow Meter -  - Badger Meter
Milwaukee, WI, United States
900 Series Flow Meter
900 Series Flow Meter
The Blancett® 900 Series flow meter is rugged, low-priced and specifically designed to measure floodwater line flow in secondary oil recovery operations. Minimal Maintenance. Long-Term Solution. The Blancett 900 Series flow meter is designed with rotary vane and multi-jet mechanisms to provide reliable and long-term flow measurement. Interchangeable Inserts. Features interchangeable inlet inserts with three different sized pre-calibrated orifices for low, medium and high meter flow ranges. Proven Longevity. Built with time-proven rotary vane and multi-jet mechanisms, which provide long-term measurement and totalization with minimum maintenance required. Streamlined Service & Installation. Can be easily installed by facing the flow arrow in the same direction of the fluid flow and requires minimal maintenance over the life of the meter.

The Blancett® 900 Series flow meter is rugged, low-priced and specifically designed to measure floodwater line flow in secondary oil recovery operations.

Minimal Maintenance. Long-Term Solution.


The Blancett 900 Series flow meter is designed with rotary vane and multi-jet mechanisms to provide reliable and long-term flow measurement.

  • Interchangeable Inserts. Features interchangeable inlet inserts with three different sized pre-calibrated orifices for low, medium and high meter flow ranges.
  • Proven Longevity. Built with time-proven rotary vane and multi-jet mechanisms, which provide long-term measurement and totalization with minimum maintenance required.
  • Streamlined Service & Installation. Can be easily installed by facing the flow arrow in the same direction of the fluid flow and requires minimal maintenance over the life of the meter.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name 900 Series Flow Meter
Operating Temperature 30 to 200 F (-1 to 93 C)
Process Media Type Liquid
Operating Pressure 0.0 to ? psi (0.0 to ? m H2O)
Meter Type Mass Flow Meter
Mass Flow Rate 0.0044 to 0.1984 lbs/min (1.20E-4 to 0.0054 metric tons/hr)
Unlock Full Specs
to access all available technical data