Badger Meter M3000 Electromagnetic Flow Meter

Description
The ModMAG® M3000 Electromagnetic flow meter is virtually unaffected by density, temperature, pressure and viscosity changes, making it an accurate and reliable long-term metering solution. Innovative Design. Enhanced Performance. The ModMAG M3000 Electromagnetic flow meter represents the next generation of magnetic meter technology, with an advanced design that provides an accurate and reliable long-term metering solution. Impressive Accuracy. Features an advanced design that supports an accuracy of ±0.20% with a flow range of 300:1. Application Versatility. Suitable solution for a variety of applications because it is virtually unaffected by density, temperature, pressure and viscosity changes. Durable Performance. No pressure loss lowers operational costs and corrosion-resistant liners provide an increased long lifespan.
Datasheet
Description
The ModMAG® M3000 Electromagnetic flow meter is virtually unaffected by density, temperature, pressure and viscosity changes, making it an accurate and reliable long-term metering solution. Innovative Design. Enhanced Performance. The ModMAG M3000 Electromagnetic flow meter represents the next generation of magnetic meter technology, with an advanced design that provides an accurate and reliable long-term metering solution. Impressive Accuracy. Features an advanced design that supports an accuracy of ±0.20% with a flow range of 300:1. Application Versatility. Suitable solution for a variety of applications because it is virtually unaffected by density, temperature, pressure and viscosity changes. Durable Performance. No pressure loss lowers operational costs and corrosion-resistant liners provide an increased long lifespan.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3000 Electromagnetic Flow Meter -  - Badger Meter
Milwaukee, WI, United States
M3000 Electromagnetic Flow Meter
M3000 Electromagnetic Flow Meter
The ModMAG® M3000 Electromagnetic flow meter is virtually unaffected by density, temperature, pressure and viscosity changes, making it an accurate and reliable long-term metering solution. Innovative Design. Enhanced Performance. The ModMAG M3000 Electromagnetic flow meter represents the next generation of magnetic meter technology, with an advanced design that provides an accurate and reliable long-term metering solution. Impressive Accuracy. Features an advanced design that supports an accuracy of ±0.20% with a flow range of 300:1. Application Versatility. Suitable solution for a variety of applications because it is virtually unaffected by density, temperature, pressure and viscosity changes. Durable Performance. No pressure loss lowers operational costs and corrosion-resistant liners provide an increased long lifespan.

The ModMAG® M3000 Electromagnetic flow meter is virtually unaffected by density, temperature, pressure and viscosity changes, making it an accurate and reliable long-term metering solution.

Innovative Design. Enhanced Performance.


The ModMAG M3000 Electromagnetic flow meter represents the next generation of magnetic meter technology, with an advanced design that provides an accurate and reliable long-term metering solution.

  • Impressive Accuracy. Features an advanced design that supports an accuracy of ±0.20% with a flow range of 300:1.
  • Application Versatility. Suitable solution for a variety of applications because it is virtually unaffected by density, temperature, pressure and viscosity changes.
  • Durable Performance. No pressure loss lowers operational costs and corrosion-resistant liners provide an increased long lifespan.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name M3000 Electromagnetic Flow Meter
Meter Technology Electromagnetic
Operating Temperature 0 to 248 F (-18 to 120 C)
Process Media Type Liquid
Meter Type Mass Flow Meter
Mass Flow Rate 2.21E-5 to 119 lbs/min (6.00E-7 to 3.23 metric tons/hr)
Unlock Full Specs
to access all available technical data