Badger Meter Datasheets for Industrial Vibrators
Industrial vibrators use rotary or linear motion to provide consistent vibration for laboratory and industrial shakers, screeners and classifiers, and bins and hoppers. They are powered by an electric motor, pneumatic pistons, or hydraulic fluid.
Industrial Vibrators: Learn more
| Product Name | Notes |
|---|---|
| Available in six sizes, the Wyco Square Head finishes the job faster because it has up to 27 percent more surface area than a round head. The square head consolidates... | |
| The 995 electric motor vibrator builds on the legacy of the rugged and reliable 994. The more durable 995 is designed to incorporate the latest features from our Sure Speed... | |
| The computer controlled Sure Speed® 2.0 motor automatically maintains vibrator head speed in varying conditions and requires less power consumption by using only the energy necessary for job completion. | |
| The EZ Vibe is a compact, portable hand-held vibrator equipped with a four stroke gas engine. EZ Vibe has no air hoses or electric cords to get tangled in the... | |
| The Pneumatic Concrete Vibrator is connected through a quick coupling to the air supply. The valve handle includes a throttle and lubrication system. Through the flexible internal pipe the air... | |
| The Wyco ErgoPack® offers an ergonomic design where the engine weight is properly supported by the operator’s hips. The ErgoPack improves overall job site productivity by delaying operator fatigue,... | |
| Wyco Hydraulic Vibrators are designed to be reliable, and extremely rugged for the harsh field use that these units undergo. With the versatile Smart System, users can view and monitor... | |
| Wyco offers a complete selection of high-cycle products. High-cycle vibrator heads are available in 1600 pound rotor sizes at 10,800 vibrations per minute. The unit is adjustable with the use... |