Badger Meter Datasheets for Electromagnetic Flow Meters
Electromagnetic flow meters operate on Faraday's law of electromagnetic induction, which states that a voltage is induced when a conductor moves through a magnetic field.
Electromagnetic Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Combining a general-purpose detector with an amplifier, the ModMAG® M2000 Electromagnetic flow meter features an advanced, user-friendly design that is built for field verification testing with the use of... | |
| The ModMAG® 7600 Electromagnetic flow meter features a non-obstructive flow-through pipe design, allowing particulates to pass through the meter body with sustained accuracy. Advanced Technology. Reliable Operation. The ModMAG... | |
| The ModMAG® M1000 Electromagnetic flow meter is designed, developed and manufactured under strict quality standards. It features sophisticated, processor-based signal conversion with accuracies of +0.3%. Maximum Compatibility. Minimal Maintenance. | |
| The ModMAG® M3000 Electromagnetic flow meter is virtually unaffected by density, temperature, pressure and viscosity changes, making it an accurate and reliable long-term metering solution. Innovative Design. Enhanced Performance. | |
| The ModMAG® M4000 Electromagnetic flow meter provides an accurate and reliable long-term solution in most applications because it is virtually unaffected by density, temperature, pressure and viscosity changes. Features... | |
| The ModMAG® M5000 Electromagnetic flow meter is an ideal solution for remote potable water applications, providing consistently reliable and accurate measurements. Improves Accuracy. Decreases Maintenance. The ModMAG M5000 Electromagnetic... |