Badger Meter Precision Gas Flow Meter

Description
The Cox® Precision Gas flow meter is designed for precise and repeatable flow measurement of all compressible fluids, with the added benefit of minimal pressure loss. Precise Measurement. Repeatable Performance. The Cox Precision Gas flow meter comes in a variety of sizes, end fittings and options to accommodate the requirements of most gaseous flow applications. Pickoff Selection. Features a comprehensive pickoff selection that meets application requirements for temperature and electronic outputs. Exceptional Design. Built with high-performance ceramic ball bearings and three rotor designs to match the density of the gas, optimizing the flow range. Application Versatility. Measures most any type of clean gas, including argon, air, helium, oxygen, ammonia, methane and nitrogen.
Datasheet
Description
The Cox® Precision Gas flow meter is designed for precise and repeatable flow measurement of all compressible fluids, with the added benefit of minimal pressure loss. Precise Measurement. Repeatable Performance. The Cox Precision Gas flow meter comes in a variety of sizes, end fittings and options to accommodate the requirements of most gaseous flow applications. Pickoff Selection. Features a comprehensive pickoff selection that meets application requirements for temperature and electronic outputs. Exceptional Design. Built with high-performance ceramic ball bearings and three rotor designs to match the density of the gas, optimizing the flow range. Application Versatility. Measures most any type of clean gas, including argon, air, helium, oxygen, ammonia, methane and nitrogen.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Gas Flow Meter -  - Badger Meter
Milwaukee, WI, United States
Precision Gas Flow Meter
Precision Gas Flow Meter
The Cox® Precision Gas flow meter is designed for precise and repeatable flow measurement of all compressible fluids, with the added benefit of minimal pressure loss. Precise Measurement. Repeatable Performance. The Cox Precision Gas flow meter comes in a variety of sizes, end fittings and options to accommodate the requirements of most gaseous flow applications. Pickoff Selection. Features a comprehensive pickoff selection that meets application requirements for temperature and electronic outputs. Exceptional Design. Built with high-performance ceramic ball bearings and three rotor designs to match the density of the gas, optimizing the flow range. Application Versatility. Measures most any type of clean gas, including argon, air, helium, oxygen, ammonia, methane and nitrogen.

The Cox® Precision Gas flow meter is designed for precise and repeatable flow measurement of all compressible fluids, with the added benefit of minimal pressure loss.

Precise Measurement. Repeatable Performance.


The Cox Precision Gas flow meter comes in a variety of sizes, end fittings and options to accommodate the requirements of most gaseous flow applications.

  • Pickoff Selection. Features a comprehensive pickoff selection that meets application requirements for temperature and electronic outputs.
  • Exceptional Design. Built with high-performance ceramic ball bearings and three rotor designs to match the density of the gas, optimizing the flow range.
  • Application Versatility. Measures most any type of clean gas, including argon, air, helium, oxygen, ammonia, methane and nitrogen.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Flow Meters
Product Name Precision Gas Flow Meter
Meter Type Mass Flow Meter
Operating Temperature 0 to 500 F (-18 to 260 C)
Pipe Diameter 0.38 inch (9.52 mm)
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic flowmeter (M-Flow PW) - FLR-3,FSS,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Coriolis Mass Flowmeter, CoriolisMaster - FCH430 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable
View Details
Fs-90/1 Flow Switch Te Connectivity Sensors - 77AH9381 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
View Details