Badger Meter Datasheets for Ultrasonic Flow Meters
Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters.
Ultrasonic Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| E-Series® Ultrasonic water meters are designed for high measurement accuracy and long-term reliability. They are ideal for measuring potable cold water in commercial and industrial applications that experience wide... | |
| E-Series® Ultrasonic water meters use solid-state technology in a compact, totally encapsulated, weatherproof and UV-resistant housing. These meters feature an easy-to-read, 9-digit LCD display and are suitable for residential... | |
| The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics... | |
| The Dynasonics® DXN Portable Hybrid Ultrasonic flow meter is a powerful tool used for troubleshooting flow issues, whether you want to quickly verify the flow reading of another meter... | |
| The Dynasonics® TFX-5000 Ultrasonic clamp-on flow meter is quickly and easily installed without cutting or tapping the pipe. This highly capable meter provides advanced features without breaking your budget. | |
| The Dynasonics® TFX-500w transit time ultrasonic flow meter measures the volumetric flow of clean water in pipes 10 in. or smaller. Its clamp-on design allows the meter to be... | |
| The Dynasonics® U500w Ultrasonic flow meter uses solid-state technology in a compact, completely encapsulated housing, suitable for residential and commercial applications. Sustained Accuracy. Long-Term Solution. The Dynasonics U500w Ultrasonic... | |
| The E-Series® Ultrasonic Plus meter utilizes ultrasonic transit-time technology to measure cold potable water and incorporates an integrated valve into the lay length of the meter. This valve feature... |