Badger Meter M7600 Electromagnetic Flow Meter

Description
The ModMAG® 7600 Electromagnetic flow meter features a non-obstructive flow-through pipe design, allowing particulates to pass through the meter body with sustained accuracy. Advanced Technology. Reliable Operation. The ModMAG M7600 Electromagnetic flow meter combines the most advanced electromagnetic flow metering technology with a simple, robust output for batching systems found in industrial applications. Streamlined Design. Features a non-obstructive, flow-through pipe design, allowing particulates to pass through the meter body. Impressive Performance. Designed with an open cross-section and no moving parts assures no pressure loss and minimal maintenance. Standard Accuracy. Has an accuracy rate of +0.5% that is unaffected by the presence of most suspended solids within the liquid.
Datasheet
Description
The ModMAG® 7600 Electromagnetic flow meter features a non-obstructive flow-through pipe design, allowing particulates to pass through the meter body with sustained accuracy. Advanced Technology. Reliable Operation. The ModMAG M7600 Electromagnetic flow meter combines the most advanced electromagnetic flow metering technology with a simple, robust output for batching systems found in industrial applications. Streamlined Design. Features a non-obstructive, flow-through pipe design, allowing particulates to pass through the meter body. Impressive Performance. Designed with an open cross-section and no moving parts assures no pressure loss and minimal maintenance. Standard Accuracy. Has an accuracy rate of +0.5% that is unaffected by the presence of most suspended solids within the liquid.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M7600 Electromagnetic Flow Meter -  - Badger Meter
Milwaukee, WI, United States
M7600 Electromagnetic Flow Meter
M7600 Electromagnetic Flow Meter
The ModMAG® 7600 Electromagnetic flow meter features a non-obstructive flow-through pipe design, allowing particulates to pass through the meter body with sustained accuracy. Advanced Technology. Reliable Operation. The ModMAG M7600 Electromagnetic flow meter combines the most advanced electromagnetic flow metering technology with a simple, robust output for batching systems found in industrial applications. Streamlined Design. Features a non-obstructive, flow-through pipe design, allowing particulates to pass through the meter body. Impressive Performance. Designed with an open cross-section and no moving parts assures no pressure loss and minimal maintenance. Standard Accuracy. Has an accuracy rate of +0.5% that is unaffected by the presence of most suspended solids within the liquid.

The ModMAG® 7600 Electromagnetic flow meter features a non-obstructive flow-through pipe design, allowing particulates to pass through the meter body with sustained accuracy.

Advanced Technology. Reliable Operation.


The ModMAG M7600 Electromagnetic flow meter combines the most advanced electromagnetic flow metering technology with a simple, robust output for batching systems found in industrial applications.

  • Streamlined Design. Features a non-obstructive, flow-through pipe design, allowing particulates to pass through the meter body.
  • Impressive Performance. Designed with an open cross-section and no moving parts assures no pressure loss and minimal maintenance.
  • Standard Accuracy. Has an accuracy rate of +0.5% that is unaffected by the presence of most suspended solids within the liquid.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name M7600 Electromagnetic Flow Meter
Meter Technology Electromagnetic
Operating Temperature 0 to 212 F (-18 to 100 C)
Process Media Type Liquid
Meter Type Mass Flow Meter
Mass Flow Rate 3.09E-4 to 2.91 lbs/min (8.40E-6 to 0.0792 metric tons/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, SPI Mag - Ideal for Clean or Dirty Water Flow Measurement, SPI5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter; Velocity Flow Meter
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Flow Sensors - 1980698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.62 SCFM (0.3001 to 2.76 m³/hr)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Process Cooling Water Stick - PCWR050DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details