Badger Meter M1000 Electromagnetic Flow Meter

Description
The ModMAG® M1000 Electromagnetic flow meter is designed, developed and manufactured under strict quality standards. It features sophisticated, processor-based signal conversion with accuracies of +0.3%. Maximum Compatibility. Minimal Maintenance. The ModMAG M1000 Electromagnetic flow meter is available in a wide selection of liner and electrode materials, providing maximum compatibility and minimal maintenance over a long period of time. Exceptional Design. Built with a sophisticated processor-based signal conversion with accuracies of +0.3%. Application Flexibility. Designed for industrial water/wastewater, machinery plants, vehicles and batching process applications. Durable Construction. Features an open flow stainless steel tube design, lined with a non-conductive material that has no moving parts.
Datasheet
Description
The ModMAG® M1000 Electromagnetic flow meter is designed, developed and manufactured under strict quality standards. It features sophisticated, processor-based signal conversion with accuracies of +0.3%. Maximum Compatibility. Minimal Maintenance. The ModMAG M1000 Electromagnetic flow meter is available in a wide selection of liner and electrode materials, providing maximum compatibility and minimal maintenance over a long period of time. Exceptional Design. Built with a sophisticated processor-based signal conversion with accuracies of +0.3%. Application Flexibility. Designed for industrial water/wastewater, machinery plants, vehicles and batching process applications. Durable Construction. Features an open flow stainless steel tube design, lined with a non-conductive material that has no moving parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M1000 Electromagnetic Flow Meter -  - Badger Meter
Milwaukee, WI, United States
M1000 Electromagnetic Flow Meter
M1000 Electromagnetic Flow Meter
The ModMAG® M1000 Electromagnetic flow meter is designed, developed and manufactured under strict quality standards. It features sophisticated, processor-based signal conversion with accuracies of +0.3%. Maximum Compatibility. Minimal Maintenance. The ModMAG M1000 Electromagnetic flow meter is available in a wide selection of liner and electrode materials, providing maximum compatibility and minimal maintenance over a long period of time. Exceptional Design. Built with a sophisticated processor-based signal conversion with accuracies of +0.3%. Application Flexibility. Designed for industrial water/wastewater, machinery plants, vehicles and batching process applications. Durable Construction. Features an open flow stainless steel tube design, lined with a non-conductive material that has no moving parts.

The ModMAG® M1000 Electromagnetic flow meter is designed, developed and manufactured under strict quality standards. It features sophisticated, processor-based signal conversion with accuracies of +0.3%.

Maximum Compatibility. Minimal Maintenance.


The ModMAG M1000 Electromagnetic flow meter is available in a wide selection of liner and electrode materials, providing maximum compatibility and minimal maintenance over a long period of time.

  • Exceptional Design. Built with a sophisticated processor-based signal conversion with accuracies of +0.3%.
  • Application Flexibility. Designed for industrial water/wastewater, machinery plants, vehicles and batching process applications.
  • Durable Construction. Features an open flow stainless steel tube design, lined with a non-conductive material that has no moving parts.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name M1000 Electromagnetic Flow Meter
Meter Technology Electromagnetic
Operating Temperature 0 to 302 F (-18 to 150 C)
Process Media Type Liquid
Operating Pressure 0.0 to ? psi (0.0 to ? m H2O)
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 2888261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Meter Test Kit (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details