Badger Meter EZ-View ® Flow Meter

Description
Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow Measurement. The Hedland EZ-View flow meter is a direct-reading, variable area flow meter that provides instantaneous flow rate measurement without the use of electronics. Simple Installation. Can be installed in any position or orientation and does not require special piping or flow straighteners during implementation. Application Versatility. Available in brass, stainless steel and PVC, with NPT and BSP ports, allows the meter to be installed in a wide variety of applications, including oil and water processes. Enhanced Visibility. Constructed with a high-impact polysulfone plastic body allows visual inspection of fluid condition, useful for preventive maintenance and system diagnostics.
Datasheet
Description
Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow Measurement. The Hedland EZ-View flow meter is a direct-reading, variable area flow meter that provides instantaneous flow rate measurement without the use of electronics. Simple Installation. Can be installed in any position or orientation and does not require special piping or flow straighteners during implementation. Application Versatility. Available in brass, stainless steel and PVC, with NPT and BSP ports, allows the meter to be installed in a wide variety of applications, including oil and water processes. Enhanced Visibility. Constructed with a high-impact polysulfone plastic body allows visual inspection of fluid condition, useful for preventive maintenance and system diagnostics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-View ® Flow Meter -  - Badger Meter
Milwaukee, WI, United States
EZ-View ® Flow Meter
EZ-View ® Flow Meter
Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow Measurement. The Hedland EZ-View flow meter is a direct-reading, variable area flow meter that provides instantaneous flow rate measurement without the use of electronics. Simple Installation. Can be installed in any position or orientation and does not require special piping or flow straighteners during implementation. Application Versatility. Available in brass, stainless steel and PVC, with NPT and BSP ports, allows the meter to be installed in a wide variety of applications, including oil and water processes. Enhanced Visibility. Constructed with a high-impact polysulfone plastic body allows visual inspection of fluid condition, useful for preventive maintenance and system diagnostics.

Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator.

Durable Design. Instantaneous Flow Measurement.


The Hedland EZ-View flow meter is a direct-reading, variable area flow meter that provides instantaneous flow rate measurement without the use of electronics.

  • Simple Installation. Can be installed in any position or orientation and does not require special piping or flow straighteners during implementation.
  • Application Versatility. Available in brass, stainless steel and PVC, with NPT and BSP ports, allows the meter to be installed in a wide variety of applications, including oil and water processes.
  • Enhanced Visibility. Constructed with a high-impact polysulfone plastic body allows visual inspection of fluid condition, useful for preventive maintenance and system diagnostics.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name EZ-View ® Flow Meter
Operating Temperature 32 to 250 F (0 to 121 C)
Process Media Type Liquid
Operating Pressure 0.0 to ? psi (0.0 to ? m H2O)
Meter Type Mass Flow Meter
Mass Flow Rate 0.0011 to 0.6064 lbs/min (3.00E-5 to 0.0165 metric tons/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic-inductive flow meter - SM2000 - ifm efector inc.
Specs
Meter Technology Electromagnetic
Features Programmable
Approvals Underwriters Laboratory; ce, cul, iolink
View Details
3 suppliers
NDV10 Small-size Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure 0.0 to 109 psi (0.0 to 76.56 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Measurement - Flow - magmeters - 159001975 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details