Badger Meter Datasheets for Valve Positioners
Valve positioners compare a control signal to a valve actuator’s position and move the actuator accordingly. They are used with both linear valves and rotary valves.
Valve Positioners: Learn more
| Product Name | Notes |
|---|---|
| Research Control® SRD smart valve positioners deliver actionable diagnostic information about valve performance and assist compliance with fugitive emissions regulations. SRI analog valve positioners are also available. The SRD... | |
| The SRD960 RCV Universal Positioner offers the most advanced technology available on the market today. This includes among others an infrared interface for wireless operation and configuration, a multilingual full-text... | |
| The SRI990 RCV Analog Positioner with analog input 4…20 mA is designed to operate pneumatic valve actuators. It offers an easy adjustment by means of switches and potentiometers. The modular... | |
| The top-mounted SRD991 digital positioner is integral with the Type 766 actuator, spring opposed diaphragm actuator designed specifically to fit the Research Control Valve body-bonnet assembly. The unique positioner is... |