The Ellipse® Model ASF annular flanged, steam flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The Ellipse flow meter is designed with a series of ports facing the upstream velocity pressures and flow sensing ports strategically located ahead of the trailing edge flow separation.
No moving parts construction provides long, trouble-free service life.
Multiported, self averaging differential pressure flow element for steam applications.
| Badger Meter | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | Ellipse ® ASF Annular Flow Meter |
| Operating Temperature | 0 to 800 F (-18 to 427 C) |
| Process Media Type | Liquid |
| Operating Pressure | 0.0 to ? psi (0.0 to ? m H2O) |
| Meter Type | Mass Flow Meter |
| Mass Flow Rate | 0.0057 to 46.59 lbs/min (1.56E-4 to 1.27 metric tons/hr) |