Badger Meter Datasheets for Turbine Flow Meters
Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| The Blancett® B142 Gas QuikSert® Turbine flow meter provides long service life by offering a durable construction design composed of stainless steel and tungsten carbide shaft and bearings. | |
| The Blancett® B1500 Turbine flow meter has exceptional mechanical linearity, resulting in minimizing or negating temperature induced viscosity influence. Exceptional Linearity. Increased Flow Range. The Blancett B1500 Turbine flow... | |
| The Blancett® FloClean Sanitary Turbine flow meter provides the high accuracy and rigorous design of the standard Blancett turbine in a sanitary-style tri-clamp mounting configuration. High Accuracy. Rigorous Design. | |
| The Blancett® Model 1100 Turbine flow meter is designed to withstand the demands of the most rigorous flow measurement applications, both on and off the oilfield. Accurate Measurements. Cost-Effective... | |
| The Blancett® Model 1200 In-Line Turbine flow meter is engineered for applications in highly corrosive environments, including petrochemical and other process industries with liquid chemical flows. Expert Engineering. Simple... | |
| The Blancett® QuikSert® In-Line Turbine flow meter provides the high accuracy and rigorous design of the standard Blancett turbine, but in a wafer-style mounting configuration. Unique Design. High... | |
| The Cox® Exact Dual Rotor Turbine Flow Meter is the pinnacle of turbine meter technology that delivers results not attainable with single rotor designs. Exceptional Performance. Unparalleled Benefits. The... | |
| The Cox® Precision Turbine Meter has unprecedented mechanical linearity, resulting in minimizing or negating temperature induced viscosity influence. Expanded Mechanical Linearity. Exceptional Response. The Cox Precision Turbine flow meter... | |
| The Flo-tech Turbine flow meter measures the flow rate of hydraulic and compatible liquids. Accurate Flow Measurement. Optional Sensors. The Flo-tech Turbine flow meter is an exceptional choice for process... | |
| The Vision flow sensors detect small flows and are versatile. Due to their simple design, changes in flow rate can be detected without delay. The choice of material allows the... |