Badger Meter Model 1100 Turbine Flow Meter

Description
The Blancett® Model 1100 Turbine flow meter is designed to withstand the demands of the most rigorous flow measurement applications, both on and off the oilfield. Accurate Measurements. Cost-Effective Solution. The Model 1100 Turbine flow meter maintains measurement accuracy and mechanical integrity in many industrial applications. Simple Installation. Built for simple installation and service, requiring a minimum of 10 diameters upstream and 5 diameters downstream straight pipe length. Flexible Operation. Designed to operate in any orientation (horizontal to vertical) as long as the flow direction arrow is aligned with the actual line flow. Durable Construction. Features a rugged 316 stainless steel housing and rotor support assemblies with CD4CU stainless steel rotor.
Datasheet
Description
The Blancett® Model 1100 Turbine flow meter is designed to withstand the demands of the most rigorous flow measurement applications, both on and off the oilfield. Accurate Measurements. Cost-Effective Solution. The Model 1100 Turbine flow meter maintains measurement accuracy and mechanical integrity in many industrial applications. Simple Installation. Built for simple installation and service, requiring a minimum of 10 diameters upstream and 5 diameters downstream straight pipe length. Flexible Operation. Designed to operate in any orientation (horizontal to vertical) as long as the flow direction arrow is aligned with the actual line flow. Durable Construction. Features a rugged 316 stainless steel housing and rotor support assemblies with CD4CU stainless steel rotor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 1100 Turbine Flow Meter -  - Badger Meter
Milwaukee, WI, United States
Model 1100 Turbine Flow Meter
Model 1100 Turbine Flow Meter
The Blancett® Model 1100 Turbine flow meter is designed to withstand the demands of the most rigorous flow measurement applications, both on and off the oilfield. Accurate Measurements. Cost-Effective Solution. The Model 1100 Turbine flow meter maintains measurement accuracy and mechanical integrity in many industrial applications. Simple Installation. Built for simple installation and service, requiring a minimum of 10 diameters upstream and 5 diameters downstream straight pipe length. Flexible Operation. Designed to operate in any orientation (horizontal to vertical) as long as the flow direction arrow is aligned with the actual line flow. Durable Construction. Features a rugged 316 stainless steel housing and rotor support assemblies with CD4CU stainless steel rotor.

The Blancett® Model 1100 Turbine flow meter is designed to withstand the demands of the most rigorous flow measurement applications, both on and off the oilfield.

Accurate Measurements. Cost-Effective Solution.


The Model 1100 Turbine flow meter maintains measurement accuracy and mechanical integrity in many industrial applications.

  • Simple Installation. Built for simple installation and service, requiring a minimum of 10 diameters upstream and 5 diameters downstream straight pipe length.
  • Flexible Operation. Designed to operate in any orientation (horizontal to vertical) as long as the flow direction arrow is aligned with the actual line flow.
  • Durable Construction. Features a rugged 316 stainless steel housing and rotor support assemblies with CD4CU stainless steel rotor.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name Model 1100 Turbine Flow Meter
Meter Technology Turbine
Operating Temperature -150 to 425 F (-101 to 218 C)
Process Media Type Liquid
Operating Pressure 0.0 to ? psi (0.0 to ? m H2O)
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Propeller Flow Meters, Flow Straighteners - Eliminate upstream and downstream pipe, FS200 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Flow Sensors - 4474449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 176 F (80 C)
Process Media Type Liquid
Operating Pressure 725 psi (510 m H2O)
View Details
Supply-side Express Cooling Stick - ECWS100XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details