Badger Meter Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| 220 Series sensors are specifically designed for installation in underground vaults that might be subjected to flooding. As the liquid flow turns the impeller, a low impedance 8V DC square... | |
| Automotive Oval Gear in-line mechanical flow meters use oval gear technology to accurately measure fluids with electronic field serviceable and replaceable registers. Accurate Measurement. Reliable Interface. Automotive Oval Gear meters... | |
| Badger Meter Fire Hydrant Meters are designed for use in measuring potable cold water from a fire hydrant or other non-permanent installation where flow is in one direction. Ideal for... | |
| Combining a general-purpose detector with an amplifier, the ModMAG® M2000 Electromagnetic flow meter features an advanced, user-friendly design that is built for field verification testing with the use of... | |
| E-Series® Ultrasonic water meters are designed for high measurement accuracy and long-term reliability. They are ideal for measuring potable cold water in commercial and industrial applications that experience wide... | |
| E-Series® Ultrasonic water meters use solid-state technology in a compact, totally encapsulated, weatherproof and UV-resistant housing. These meters feature an easy-to-read, 9-digit LCD display and are suitable for residential... | |
| Fire Series Meters provide revenue-generating flexibility and control when you need to measure high volume usage, such as when sprinklers are activated through a single supply line, or for other... | |
| Flo-tech digital displays are designed for use with Flo-tech Activa, Ultima and Classic Flow Meters, but can be used with any frequency or analog output flow meter. The displays are... | |
| Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow... | |
| Model V-Brass Series is a Venturi style flow meter of the “Low Pressure Loss” design. It is machined according to exacting specifications using high quality materials. This unit is produced... | |
| Recordall® Compound Series meters combine two metering technologies in one innovative package. A positive displacement chamber measures low flow, while a turbine chamber records high flow. These meters are... | |
| Recordall® Disc Series meters are an accurate, cost-effective solution for your metering needs. These positive displacement meters utilize the industry-leading nutating disc technology to drive accuracy and reliability. Precision... | |
| The 225BR and 226BR/226SS flow sensors are used for flow measuring applications in most metallic or non-metallic pipes where it would be difficult to shut down or drain the line... | |
| The 340 BN/MB BTU Energy Transmitter is an economical, compact device for sub-metering applications using the BACnet or Modbus® communications protocol. An economical, compact device for sub-metering applications. Calculates thermal... | |
| The 4000 series flow sensor is an in-line, flow-through design using a tangential six bladed impeller. Its compact molded design allows the 4000 series to replace old style magnetic sensors... | |
| The Automotive Oval Gear Electronic Preset meter offers a superior, rugged, shock-resistant design for demanding environments. Superior Design. Rugged Build. The Automotive Oval Gear Electronic Preset meter is a programmable... | |
| The Automotive Oval Gear Fluid Management System is designed to control and monitor the consumption and inventory balances of automotive fluid products. Monitor Consumption. Balance Inventory. The Automotive Oval Gear... | |
| The Badger Meter Series 735 flow sensors feature a four bladed, rugged, non-fouling impeller. This non-magnetic sensing technology reduces drag and allows for quick changes to flow and a wide... | |
| The BEACON® AMA solution combines the intuitive power of BEACON AMA software suite with proven ORION® Cellular Network as a Service (Naas), Traditional Fixed Network (AMI) and Mobile... | |
| The Blancett® 900 Series flow meter is rugged, low-priced and specifically designed to measure floodwater line flow in secondary oil recovery operations. Minimal Maintenance. Long-Term Solution. The Blancett 900... | |
| The Blancett® B1500 Turbine flow meter has exceptional mechanical linearity, resulting in minimizing or negating temperature induced viscosity influence. Exceptional Linearity. Increased Flow Range. The Blancett B1500 Turbine flow... | |
| The Blancett® B1750 Positive Displacement meter provides high measurement accuracy for fluids over a wide viscosity range. High Measurement Accuracy. Long Service Life. The Blancett B1750 Positive Displacement meter... | |
| The Blancett® B2900 Series flow monitor offers advanced digital signal processing technology in an easy-to-access package. Exceptional Flexibility. Affordable Price. The Blancett B2900 Series flow monitor incorporates state-of-the-art, digital... | |
| The Blancett® B3000 Series flow monitor provides a flexible, durable, easy-to-use platform for flow metering applications. The monitor makes it easy to track flow, with a crisp dot-matrix display. | |
| The Blancett® B3100 Series flow monitor incorporates advanced options with full operation through the glass, offering data logging and remote data access and programming. Advanced Data. Remote Configuration. The... | |
| The Blancett® FloClean Sanitary Turbine flow meter provides the high accuracy and rigorous design of the standard Blancett turbine in a sanitary-style tri-clamp mounting configuration. High Accuracy. Rigorous Design. | |
| The Blancett® Model 1100 Turbine flow meter is designed to withstand the demands of the most rigorous flow measurement applications, both on and off the oilfield. Accurate Measurements. Cost-Effective... | |
| The Blancett® Model 1200 In-Line Turbine flow meter is engineered for applications in highly corrosive environments, including petrochemical and other process industries with liquid chemical flows. Expert Engineering. Simple... | |
| The Blancett® QuikSert® In-Line Turbine flow meter provides the high accuracy and rigorous design of the standard Blancett turbine, but in a wafer-style mounting configuration. Unique Design. High... | |
| The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. | |
| The Cox® Exact Dual Rotor Turbine Flow Meter is the pinnacle of turbine meter technology that delivers results not attainable with single rotor designs. Exceptional Performance. Unparalleled Benefits. The... | |
| The Cox® Precision LoFlo Meter is designed to provide exceptional repeatability and speed of response when measuring very low flow rates. Exceptional Repeatability. Reduced Pressure Drop. The Cox Precision... | |
| The Cox® Precision Turbine Meter has unprecedented mechanical linearity, resulting in minimizing or negating temperature induced viscosity influence. Expanded Mechanical Linearity. Exceptional Response. The Cox Precision Turbine flow meter... | |
| The CV Venturi Flow Meter is a differential pressure element designed to accurately measure the flow of liquids and gases by forcing the flow into a smaller diameter section of... | |
| The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics... | |
| The Dynasonics® DXN Portable Hybrid Ultrasonic flow meter is a powerful tool used for troubleshooting flow issues, whether you want to quickly verify the flow reading of another meter... | |
| The Dynasonics® iSonic 4000 Open Channel flow meter measures level, flow rate and total volume of water flowing through weirs and flumes. It’s ideal for applications where sediment does... | |
| The Dynasonics® TFX-5000 Ultrasonic clamp-on flow meter is quickly and easily installed without cutting or tapping the pipe. This highly capable meter provides advanced features without breaking your budget. | |
| The Dynasonics® TFX-500w transit time ultrasonic flow meter measures the volumetric flow of clean water in pipes 10 in. or smaller. Its clamp-on design allows the meter to be... | |
| The Dynasonics® U500w Ultrasonic flow meter uses solid-state technology in a compact, completely encapsulated housing, suitable for residential and commercial applications. Sustained Accuracy. Long-Term Solution. The Dynasonics U500w Ultrasonic... | |
| The E-Series® Ultrasonic Plus meter utilizes ultrasonic transit-time technology to measure cold potable water and incorporates an integrated valve into the lay length of the meter. This valve feature... | |
| The Ellipse® Model AF annular flanged flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. | |
| The Ellipse® Model AHF annular flanged flow device is a hot tap flow meter designed to produce a differential pressure that is proportional to flow. Its innovative elliptical shape... | |
| The Ellipse® Model AHL annular flow device is a hot tap, high pressure flow meter designed to produce a differential pressure that is proportional to flow. Its innovative elliptical... | |
| The Ellipse® Model AHR annular wet tap, low pressure flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss... | |
| The Ellipse® Model AHS annular hot tap, steam flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in... | |
| The Ellipse® Model AHZ annular flanged, hot tap steam flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss... | |
| The Ellipse® Model AR annular flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The... | |
| The Ellipse® Model AS annular flow device is a steam flow meter designed to produce a differential pressure that is proportional to flow. Its innovative elliptical shape provides the... | |
| The Ellipse® Model ASF annular flanged, steam flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the... | |
| The Ellipse® Model BHL annular hot tap, dual rod flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss... | |
| The Ellipse® Model BHR annular wet tap flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the... | |
| The FC-5000 BTU Monitor provides accurate measurement of power/energy consumption used in closed-loop, hydronic thermal transfer systems, typically found in HVAC sub-metering applications. The FC-5000 product lines are microprocessor-drive n... | |
| The FC-5000 Flow Display is an economical, full-featured and compact unit, compatible with the complete line of Badger Meter industrial flow meters, creating a solution to monitor flow rates and... | |
| The Flo-tech Turbine flow meter measures the flow rate of hydraulic and compatible liquids. Accurate Flow Measurement. Optional Sensors. The Flo-tech Turbine flow meter is an exceptional choice for process... | |
| The Hedland® API oil/caustic and corrosive liquid meter is designed to withstand caustic and corrosive liquids, which have the ability to damage and corrode other surfaces as the fluid... | |
| The Hedland® petroleum fluid meter is designed to seamlessly integrate into hydraulic systems and a wide range of industrial processes that require petroleum fluid monitoring. Direct Reading. Enhanced Visibility. | |
| The Hedland® phosphate ester fluid meter provides a measurement solution for fire-resistant fluids, aviation hydraulic fluid and industrial lubricant, which have high ignition temperatures and low vapor pressures. Durable... | |
| The Hedland® water and other fluid meter is designed to monitor fluid flow rates of water and solvents. Compared to water-based fluid counterparts, this meter features different internal wetted... | |
| The Hedland® water-based fluid meter is designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants. Meter Flexibility. Accurate... | |
| The Industrial Oval Gear handheld meter is designed to function in applications that require an accurate volume dispense measurement in water solutions or any other liquid substance. The handheld's rugged,... | |
| The Industrial Oval Gear Meter, Model IOG is a modular flow meter design, economical yet highly accurate and rugged. The model IOG is designed for a variety of chemical applications... | |
| The Industrial Turbine Meter is a rugged, reliable meter ideally suited for industrial fluid applications. Its compact size and ease of serviceability without removal from the line make this a... | |
| The Model PFB approved Fire Pump System features a round pitot tube. It is a primary flow sensor designed to produce a differential pressure that is proportional to the flow. | |
| The Model PFV FM approved Fire Pump System features the Preso CV Venturi. The CV is a differential pressure element designed to accurately measure flow. It can be installed in... | |
| The ModMAG® 7600 Electromagnetic flow meter features a non-obstructive flow-through pipe design, allowing particulates to pass through the meter body with sustained accuracy. Advanced Technology. Reliable Operation. The ModMAG... | |
| The ModMAG® M1000 Electromagnetic flow meter is designed, developed and manufactured under strict quality standards. It features sophisticated, processor-based signal conversion with accuracies of +0.3%. Maximum Compatibility. Minimal Maintenance. | |
| The ModMAG® M3000 Electromagnetic flow meter is virtually unaffected by density, temperature, pressure and viscosity changes, making it an accurate and reliable long-term metering solution. Innovative Design. Enhanced Performance. | |
| The ModMAG® M4000 Electromagnetic flow meter provides an accurate and reliable long-term solution in most applications because it is virtually unaffected by density, temperature, pressure and viscosity changes. Features... | |
| The ModMAG® M5000 Electromagnetic flow meter is an ideal solution for remote potable water applications, providing consistently reliable and accurate measurements. Improves Accuracy. Decreases Maintenance. The ModMAG M5000 Electromagnetic... | |
| The Portable Large Meter Tester (PLMT) was designed for periodic accuracy testing of your large field meters to make sure you are billing for accurate usage. Easily transportable from site... | |
| The Portable Small Meter Tester (PSMT) includes a test meter with control valves, hose connections, fittings and pressure gauge. Meter tests can be done without removing them from service. The... | |
| The Preso Ellipse® Model BAR (Annular Commercial) is a multi-ported, self-averaging differential pressure type Ellipse flow element. The flow element has a two piece construction, of an elliptical shape... | |
| The Preso GMD Gauge features a leak-proof round face plate with a 270° dial, balance valve and connections for instrument tubing. Each gauge is furnished with a universal mounting attachment... | |
| The Preso low-loss design is also available in the stainless steel insert type. The all 316 stainless steel construction provides excellent corrosion and temperature resistance, while the short form style... | |
| The Preso® COIN® Back-to-Back wedge flow meter accommodates most flows, even the most abrasive. This compact DP flow meter has taps built into the flanges to read the... | |
| The Preso® COIN® Butt Weld Wedge flow meter accommodates most flows, even the most abrasive. This butt weld DP flow meter is designed to be placed and welded... | |
| The Preso® COIN® Flanged wedge flow meter accommodates most flows, even the most abrasive. This type of differential technology is a proven, consistent measuring technology for media in... | |
| The Preso® COIN® NF flow meter accommodates most flows, even the most abrasive. Accuracy and reliability are achieved by its rugged construction, practical design, and simple principle of... | |
| The Preso® COIN® wedge wafer flow meter accommodates most flows, even the most abrasive. This compact DP flow meter is streamlined for easier installation due to the narrow... | |
| The Preso® Cone differential pressure flow meter has a cone-shaped element that shapes the flow profile ahead of the differential pressure (DP) measurement port without impacting the flow against... | |
| The PVC Tee industrial flow sensor features a six-bladed impeller design with a proprietary, non-magnetic sensing mechanism. The forward swept impeller shape provides higher, more constant torque than four-bladed impeller... | |
| The Recordall Turbo Series meters are the smart choice for larger facilities, including hotels, apartment buildings, and commercial and industrial buildings. The direct-coupled turbine uses an exclusive floating rotor design... | |
| The Recordall® positive displacement meters are one of the most cost effective methods for metering industrial fluids. The industrial disc series meter has a simple, efficient design for high... | |
| The RVL series meter uses vortex-shedding technology has no moving parts, and any potential for fluid contamination is eliminated by the corrosion-resistant all-plastic construction.Unlike meters containing metal or moving parts,... | |
| The SDI Series flow sensor offers unparalleled performance for liquid flow measurement in closed pipe systems in an easy-to-install economical package. Impeller sensors offer a quick response to changes in... | |
| The Series 228 flow sensors from Badger Meter feature a six-bladed impeller design with a proprietary non-magnetic sensing mechanism. The forward swept impeller shape provides higher, more consistent torque than... | |
| The Series 250 flow sensor features a six-bladed impeller design with a proprietary non-magnetic sensing mechanism, mounted in a cast bronze housing, with female NPT threads.The unique impeller design is... | |
| The Series 380 BTU meter is an all-in-one energy usage package for monitoring hydronic heating or cooling systems. This meter accurately measures flow and temperature differential to compute energy and... | |
| The Universal meters use an oscillating piston to measure SAE 5…50 motor oils, SAE 80…240 gear oils, and antifreeze fluid (ethylene glycol). Used primarily as an inventory control device in... | |
| The Venturi Model LPL (Low Pressure Loss Venturi Design) is a Venturi Nozzle design differential pressure flow device. The Low-Loss Design with over 35 years of proven field performance in... | |
| The Venturi Model SSL (Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The Venturi flow meter restricts the flow at its throat, increasing the velocity of the... | |
| The Venturi Model SSM is a Venturi Nozzle design differential pressure flow device. The Preso Hydraulic pure static design utilizes the proven classical ASME and ISO standards for highest accuracy,... | |
| The Venturi Model VISSL (Insert Type Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The insertion style meter adds only the thickness of the meter center flange... | |
| The Venturi Model VISSM (Insert Type Hydraulic Venturi Design) is a Hydraulic design differential pressure flow device. The insertion style meter adds only the thickness of the meter center flange... | |
| The Vision flow sensors detect small flows and are versatile. Due to their simple design, changes in flow rate can be detected without delay. The choice of material allows the... | |
| The VN2000 Compact Direct Insertion Vortex Flow Meter measures the volumetric or mass flow rate of steam, gases or liquids over a large flow range. The meter is a heavy... | |
| The VN2000 Hot Tap Insertion Vortex Flow Meter measures the volumetric or mass flow rate of steam, gases or liquids over a large flow range. The meter is a heavy... | |
| With its rugged design, the Industrial Turbo Meter can withstand the toughest flow conditions. This meter is ideally suited where continuous service and minimal maintenance are required. It is available... |