Badger Meter Phosphate Ester Fluid Meter

Description
The Hedland® phosphate ester fluid meter provides a measurement solution for fire-resistant fluids, aviation hydraulic fluid and industrial lubricant, which have high ignition temperatures and low vapor pressures. Durable Design. Economical Solution. The Hedland phosphate ester fluid meter provides an economical solution for operators who need a quick, visual indication of flow, without the use of additional electronics. Reliable Accuracy. Maintains an accuracy rate of +2% for meters larger than 1/4 in. while measuring phosphate esters, including Fyrquel®, Skydrol® and Pydraul®. Simple Installation. Can be installed in any position or orientation without affecting accuracy and does not require special plumbing or accessories to stabilize turbulent flow. Versatile Implementation. Available in a variety of end fittings and different material types for product flexibility and material compatibility.
Description
The Hedland® phosphate ester fluid meter provides a measurement solution for fire-resistant fluids, aviation hydraulic fluid and industrial lubricant, which have high ignition temperatures and low vapor pressures. Durable Design. Economical Solution. The Hedland phosphate ester fluid meter provides an economical solution for operators who need a quick, visual indication of flow, without the use of additional electronics. Reliable Accuracy. Maintains an accuracy rate of +2% for meters larger than 1/4 in. while measuring phosphate esters, including Fyrquel®, Skydrol® and Pydraul®. Simple Installation. Can be installed in any position or orientation without affecting accuracy and does not require special plumbing or accessories to stabilize turbulent flow. Versatile Implementation. Available in a variety of end fittings and different material types for product flexibility and material compatibility.

Suppliers

Company
Product
Description
Supplier Links
Phosphate Ester Fluid Meter -  - Badger Meter
Milwaukee, WI, United States
Phosphate Ester Fluid Meter
Phosphate Ester Fluid Meter
The Hedland® phosphate ester fluid meter provides a measurement solution for fire-resistant fluids, aviation hydraulic fluid and industrial lubricant, which have high ignition temperatures and low vapor pressures. Durable Design. Economical Solution. The Hedland phosphate ester fluid meter provides an economical solution for operators who need a quick, visual indication of flow, without the use of additional electronics. Reliable Accuracy. Maintains an accuracy rate of +2% for meters larger than 1/4 in. while measuring phosphate esters, including Fyrquel®, Skydrol® and Pydraul®. Simple Installation. Can be installed in any position or orientation without affecting accuracy and does not require special plumbing or accessories to stabilize turbulent flow. Versatile Implementation. Available in a variety of end fittings and different material types for product flexibility and material compatibility.

The Hedland® phosphate ester fluid meter provides a measurement solution for fire-resistant fluids, aviation hydraulic fluid and industrial lubricant, which have high ignition temperatures and low vapor pressures.

Durable Design. Economical Solution.


The Hedland phosphate ester fluid meter provides an economical solution for operators who need a quick, visual indication of flow, without the use of additional electronics.

  • Reliable Accuracy. Maintains an accuracy rate of +2% for meters larger than 1/4 in. while measuring phosphate esters, including Fyrquel®, Skydrol® and Pydraul®.
  • Simple Installation. Can be installed in any position or orientation without affecting accuracy and does not require special plumbing or accessories to stabilize turbulent flow.
  • Versatile Implementation. Available in a variety of end fittings and different material types for product flexibility and material compatibility.
Supplier's Site

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name Phosphate Ester Fluid Meter
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 0.0 to ? psi (0.0 to ? m H2O)
Meter Type Mass Flow Meter
Mass Flow Rate 4.41E-5 to 0.3307 lbs/min (1.20E-6 to 0.0090 metric tons/hr)
Unlock Full Specs
to access all available technical data