Badger Meter FC-5000 Flow Display

Description
The FC-5000 Flow Display is an economical, full-featured and compact unit, compatible with the complete line of Badger Meter industrial flow meters, creating a solution to monitor flow rates and totals. Many years of experience in the industrial market has allowed Badger Meter to incorporate products indispensable for control operations, while promoting sustainability. A solution to monitor flow rate and totals. Configurable to accept outputs from one or two flow meters and is compatible with the complete line of Badger Meter industrial flow meters. View raw and calculated data, both to and from the device, including flow rates, totals and relay status Promotes intuitive navigation and programming Easier, user-friendly wiring installation Enables alarms or totalizing output capabilities for rates and totals Transmit rate, total or temperature data via dedicated output channels Application ruggedness
Datasheet
Description
The FC-5000 Flow Display is an economical, full-featured and compact unit, compatible with the complete line of Badger Meter industrial flow meters, creating a solution to monitor flow rates and totals. Many years of experience in the industrial market has allowed Badger Meter to incorporate products indispensable for control operations, while promoting sustainability. A solution to monitor flow rate and totals. Configurable to accept outputs from one or two flow meters and is compatible with the complete line of Badger Meter industrial flow meters. View raw and calculated data, both to and from the device, including flow rates, totals and relay status Promotes intuitive navigation and programming Easier, user-friendly wiring installation Enables alarms or totalizing output capabilities for rates and totals Transmit rate, total or temperature data via dedicated output channels Application ruggedness
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FC-5000 Flow Display -  - Badger Meter
Milwaukee, WI, United States
FC-5000 Flow Display
FC-5000 Flow Display
The FC-5000 Flow Display is an economical, full-featured and compact unit, compatible with the complete line of Badger Meter industrial flow meters, creating a solution to monitor flow rates and totals. Many years of experience in the industrial market has allowed Badger Meter to incorporate products indispensable for control operations, while promoting sustainability. A solution to monitor flow rate and totals. Configurable to accept outputs from one or two flow meters and is compatible with the complete line of Badger Meter industrial flow meters. View raw and calculated data, both to and from the device, including flow rates, totals and relay status Promotes intuitive navigation and programming Easier, user-friendly wiring installation Enables alarms or totalizing output capabilities for rates and totals Transmit rate, total or temperature data via dedicated output channels Application ruggedness

The FC-5000 Flow Display is an economical, full-featured and compact unit, compatible with the complete line of Badger Meter industrial flow meters, creating a solution to monitor flow rates and totals. Many years of experience in the industrial market has allowed Badger Meter to incorporate products indispensable for control operations, while promoting sustainability.

A solution to monitor flow rate and totals.


Configurable to accept outputs from one or two flow meters and is compatible with the complete line of Badger Meter industrial flow meters.

  • View raw and calculated data, both to and from the device, including flow rates, totals and relay status
  • Promotes intuitive navigation and programming
  • Easier, user-friendly wiring installation
  • Enables alarms or totalizing output capabilities for rates and totals
  • Transmit rate, total or temperature data via dedicated output channels
  • Application ruggedness
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name FC-5000 Flow Display
Operating Temperature 32 to 130 F (0 to 54 C)
Unlock Full Specs
to access all available technical data

Similar Products

Double Rotor Flow Meter - HDR-E - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
Accuracy 0.5000 to 0.2000 ±%
Electrical Output Current
View Details
Flow Sensors - 1980682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.0706 to 0.7062 SCFM (0.1200 to 1.2 m³/hr)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Electronics - STX - McCrometer, Inc.
McCrometer, Inc.
Specs
Process Media Type Liquid
View Details
Flow sensor - SA2004 - ifm efector inc.
ifm efector inc.
Specs
Approvals Underwriters Laboratory; ce, cul
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas
View Details
3 suppliers