Badger Meter M5000 Electromagnetic Flow Meter

Description
The ModMAG® M5000 Electromagnetic flow meter is an ideal solution for remote potable water applications, providing consistently reliable and accurate measurements. Improves Accuracy. Decreases Maintenance. The ModMAG M5000 Electromagnetic flow meter is designed, developed and manufactured under strict quality standards. It is user-friendly, conveniently powered by a battery and built for field verification testing. Consistent Accuracy. Available in sizes 1/2...24 in. delivering accuracies of +0.4% of measured value + 2mm/s accuracy independent of fluid viscosity, density and temperature. Application Flexibility. Measures fluid flow accurately, whether the fluid is water, a highly corrosive liquid, very viscous, contains a moderate amount of solids or requires special handling. Durable Design. Creates no pressure loss for low operational costs and is built with corrosion-resistant liners for longer life.
Datasheet
Description
The ModMAG® M5000 Electromagnetic flow meter is an ideal solution for remote potable water applications, providing consistently reliable and accurate measurements. Improves Accuracy. Decreases Maintenance. The ModMAG M5000 Electromagnetic flow meter is designed, developed and manufactured under strict quality standards. It is user-friendly, conveniently powered by a battery and built for field verification testing. Consistent Accuracy. Available in sizes 1/2...24 in. delivering accuracies of +0.4% of measured value + 2mm/s accuracy independent of fluid viscosity, density and temperature. Application Flexibility. Measures fluid flow accurately, whether the fluid is water, a highly corrosive liquid, very viscous, contains a moderate amount of solids or requires special handling. Durable Design. Creates no pressure loss for low operational costs and is built with corrosion-resistant liners for longer life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5000 Electromagnetic Flow Meter -  - Badger Meter
Milwaukee, WI, United States
M5000 Electromagnetic Flow Meter
M5000 Electromagnetic Flow Meter
The ModMAG® M5000 Electromagnetic flow meter is an ideal solution for remote potable water applications, providing consistently reliable and accurate measurements. Improves Accuracy. Decreases Maintenance. The ModMAG M5000 Electromagnetic flow meter is designed, developed and manufactured under strict quality standards. It is user-friendly, conveniently powered by a battery and built for field verification testing. Consistent Accuracy. Available in sizes 1/2...24 in. delivering accuracies of +0.4% of measured value + 2mm/s accuracy independent of fluid viscosity, density and temperature. Application Flexibility. Measures fluid flow accurately, whether the fluid is water, a highly corrosive liquid, very viscous, contains a moderate amount of solids or requires special handling. Durable Design. Creates no pressure loss for low operational costs and is built with corrosion-resistant liners for longer life.

The ModMAG® M5000 Electromagnetic flow meter is an ideal solution for remote potable water applications, providing consistently reliable and accurate measurements.

Improves Accuracy. Decreases Maintenance.


The ModMAG M5000 Electromagnetic flow meter is designed, developed and manufactured under strict quality standards. It is user-friendly, conveniently powered by a battery and built for field verification testing.

  • Consistent Accuracy. Available in sizes 1/2...24 in. delivering accuracies of +0.4% of measured value + 2mm/s accuracy independent of fluid viscosity, density and temperature.
  • Application Flexibility. Measures fluid flow accurately, whether the fluid is water, a highly corrosive liquid, very viscous, contains a moderate amount of solids or requires special handling.
  • Durable Design. Creates no pressure loss for low operational costs and is built with corrosion-resistant liners for longer life.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name M5000 Electromagnetic Flow Meter
Meter Technology Electromagnetic
Operating Temperature 0 to 302 F (-18 to 150 C)
Process Media Type Liquid
Meter Type Mass Flow Meter
Mass Flow Rate 1.76E-4 to 98.75 lbs/min (4.80E-6 to 2.69 metric tons/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Flow Meters - Economical, No Maintenance Gas and Liquid Measurement Solution, WCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 6.00 inch (25.4 to 152 mm)
View Details
Ultrasonic Clamp-On Liquid Flow Meter - PanaFlow LC - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Flow Sensors - 1366376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 290 psi (204 m H2O)
View Details
Process Cooling Water Stick - PCWR100DVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details