Badger Meter Datasheets for Sensor Transmitters
Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Sensor Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Recordall® Transmitter Registers (RTR®) communicate through a patented piezo-electric, solid-state switch to provide digital output. The RTR features a non-proprietary protocol and very low power requirements. With... | |
| The 310 Series from Badger Meter is a loop-powered, programmable 4-20mA transmitter designed to accept relatively fast, unscaled raw pulses from devices like flow sensors and then transmit a linear... | |
| The Model 320 from Badger Meter is a compact, programmable transmitter designed to accept relatively fast unscaled raw pulses from devices like flow sensors, and then output slow-scaled pulses of... | |
| The Model 330 is a compact, programmable relay control transmitter capable of converting the signal from a Badger Meter flow sensor into a flow switch. A powerful, competitively priced relay... | |
| The Series 340LW BTU transmitter is an economical, compact device for sub-metering applications requiring addressable network output capabilities using the LonWorks® protocol. An economical, compact device for sub-metering applications... | |
| The Series 340N2 BTU transmitter is an economical, compact device for sub-metering applications using Johnson Controls Metasys Network Companion™ and Facilitator™ Supervisory Systems. An economical, compact device for sub-metering applications... |