Badger Meter iSonic 4000 Open Channel Flow Meter

Description
The Dynasonics® iSonic 4000 Open Channel flow meter measures level, flow rate and total volume of water flowing through weirs and flumes. It’s ideal for applications where sediment does not build up. Simple Setup. Accurate Measurements. The Dynasonics iSonic 4000 Open Channel flow meter is an economical solution that includes a non-contact ultrasonic level sensor to detect water level and then calculates flow rate and total volume. Precise Measurements. Measures water level, flow rate and total volume with a single device and retains a historical log of all measurements. Reliable Operation. Features preprogrammed tables to simplify setup and calculates flow rate based on the geometry of the channel or primary element and water depth. Application Flexibility. Performs best where sediment does not build up, including flow into water treatment plants, storm and sanitary sewer systems and industrial discharge applications.
Datasheet
Description
The Dynasonics® iSonic 4000 Open Channel flow meter measures level, flow rate and total volume of water flowing through weirs and flumes. It’s ideal for applications where sediment does not build up. Simple Setup. Accurate Measurements. The Dynasonics iSonic 4000 Open Channel flow meter is an economical solution that includes a non-contact ultrasonic level sensor to detect water level and then calculates flow rate and total volume. Precise Measurements. Measures water level, flow rate and total volume with a single device and retains a historical log of all measurements. Reliable Operation. Features preprogrammed tables to simplify setup and calculates flow rate based on the geometry of the channel or primary element and water depth. Application Flexibility. Performs best where sediment does not build up, including flow into water treatment plants, storm and sanitary sewer systems and industrial discharge applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
iSonic 4000 Open Channel Flow Meter -  - Badger Meter
Milwaukee, WI, United States
iSonic 4000 Open Channel Flow Meter
iSonic 4000 Open Channel Flow Meter
The Dynasonics® iSonic 4000 Open Channel flow meter measures level, flow rate and total volume of water flowing through weirs and flumes. It’s ideal for applications where sediment does not build up. Simple Setup. Accurate Measurements. The Dynasonics iSonic 4000 Open Channel flow meter is an economical solution that includes a non-contact ultrasonic level sensor to detect water level and then calculates flow rate and total volume. Precise Measurements. Measures water level, flow rate and total volume with a single device and retains a historical log of all measurements. Reliable Operation. Features preprogrammed tables to simplify setup and calculates flow rate based on the geometry of the channel or primary element and water depth. Application Flexibility. Performs best where sediment does not build up, including flow into water treatment plants, storm and sanitary sewer systems and industrial discharge applications.

The Dynasonics® iSonic 4000 Open Channel flow meter measures level, flow rate and total volume of water flowing through weirs and flumes. It’s ideal for applications where sediment does not build up.

Simple Setup. Accurate Measurements.


The Dynasonics iSonic 4000 Open Channel flow meter is an economical solution that includes a non-contact ultrasonic level sensor to detect water level and then calculates flow rate and total volume.

  • Precise Measurements. Measures water level, flow rate and total volume with a single device and retains a historical log of all measurements.
  • Reliable Operation. Features preprogrammed tables to simplify setup and calculates flow rate based on the geometry of the channel or primary element and water depth.
  • Application Flexibility. Performs best where sediment does not build up, including flow into water treatment plants, storm and sanitary sewer systems and industrial discharge applications.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name iSonic 4000 Open Channel Flow Meter
Operating Temperature 20 to 140 F (-7 to 60 C)
Process Media Type Liquid
Operating Pressure 0.0 to ? psi (0.0 to ? m H2O)
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335864 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.10 to 11.00 GPM (4.17 to 41.67 L/min)
View Details
Flow Sensors - 256578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.1059 to 0.2119 SCFM (0.1801 to 0.3601 m³/hr)
View Details
Return-side Express Cooling Stick - ECWR200XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - Industrial - 2171-SFAW-32T-X-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details