Badger Meter M2000 Electromagnetic Flow Meter

Description
Combining a general-purpose detector with an amplifier, the ModMAG® M2000 Electromagnetic flow meter features an advanced, user-friendly design that is built for field verification testing with the use of a simple, handheld device. Maximum Compatibility. Minimum Maintenance. The ModMAG M2000 Electromagnetic flow meter has a wide selection of liner and electrode materials to help ensure maximum compatibility and minimum maintenance over a long operating period. Strict Accuracy Standards. Features sophisticated, processor-based signal conversion with accuracies of +0.20% of rate +1 mm/s. Streamlined Design. Has no moving parts in the flow stream, minimizing pressure loss and virtually eliminating maintenance. Application Versatility. Measures water, wastewater, water-based fluids and other liquids with minimum electrical conductivity, making it suitable for a wide range of applications.
Datasheet
Description
Combining a general-purpose detector with an amplifier, the ModMAG® M2000 Electromagnetic flow meter features an advanced, user-friendly design that is built for field verification testing with the use of a simple, handheld device. Maximum Compatibility. Minimum Maintenance. The ModMAG M2000 Electromagnetic flow meter has a wide selection of liner and electrode materials to help ensure maximum compatibility and minimum maintenance over a long operating period. Strict Accuracy Standards. Features sophisticated, processor-based signal conversion with accuracies of +0.20% of rate +1 mm/s. Streamlined Design. Has no moving parts in the flow stream, minimizing pressure loss and virtually eliminating maintenance. Application Versatility. Measures water, wastewater, water-based fluids and other liquids with minimum electrical conductivity, making it suitable for a wide range of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M2000 Electromagnetic Flow Meter -  - Badger Meter
Milwaukee, WI, United States
M2000 Electromagnetic Flow Meter
M2000 Electromagnetic Flow Meter
Combining a general-purpose detector with an amplifier, the ModMAG® M2000 Electromagnetic flow meter features an advanced, user-friendly design that is built for field verification testing with the use of a simple, handheld device. Maximum Compatibility. Minimum Maintenance. The ModMAG M2000 Electromagnetic flow meter has a wide selection of liner and electrode materials to help ensure maximum compatibility and minimum maintenance over a long operating period. Strict Accuracy Standards. Features sophisticated, processor-based signal conversion with accuracies of +0.20% of rate +1 mm/s. Streamlined Design. Has no moving parts in the flow stream, minimizing pressure loss and virtually eliminating maintenance. Application Versatility. Measures water, wastewater, water-based fluids and other liquids with minimum electrical conductivity, making it suitable for a wide range of applications.

Combining a general-purpose detector with an amplifier, the ModMAG® M2000 Electromagnetic flow meter features an advanced, user-friendly design that is built for field verification testing with the use of a simple, handheld device.

Maximum Compatibility. Minimum Maintenance.


The ModMAG M2000 Electromagnetic flow meter has a wide selection of liner and electrode materials to help ensure maximum compatibility and minimum maintenance over a long operating period.

  • Strict Accuracy Standards. Features sophisticated, processor-based signal conversion with accuracies of +0.20% of rate +1 mm/s.
  • Streamlined Design. Has no moving parts in the flow stream, minimizing pressure loss and virtually eliminating maintenance.
  • Application Versatility. Measures water, wastewater, water-based fluids and other liquids with minimum electrical conductivity, making it suitable for a wide range of applications.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name M2000 Electromagnetic Flow Meter
Meter Technology Electromagnetic
Operating Temperature 0 to 302 F (-18 to 150 C)
Process Media Type Liquid
Meter Type Mass Flow Meter
Mass Flow Rate 2.21E-5 to 1318 lbs/min (6.00E-7 to 35.85 metric tons/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Water Flow Meter - 01N Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Electronics - FLOWCONNECT - McCrometer, Inc.
Specs
Process Media Type Liquid
View Details