Badger Meter Water and Other Fluid Meter

Description
The Hedland® water and other fluid meter is designed to monitor fluid flow rates of water and solvents. Compared to water-based fluid counterparts, this meter features different internal wetted components for fluid compatibility. Meter Versatility. Economical Solution. The Hedland water and other fluid meter provides an economical solution for operators that need a quick, visual indication of flow, without the use of additional electronics. Streamline Installation. Can be installed in any position or orientation without affecting accuracy and does not require special plumbing or accessories to stabilize turbulent flow. Minimize Maintenance. Built with magnetic coupling that eliminates the need for mechanical linkages that wear, leak and loosen over the life of competitive meters. Application Versatility. Designed with a variety of end fittings and different material types to create product flexibility and material compatibility.
Description
The Hedland® water and other fluid meter is designed to monitor fluid flow rates of water and solvents. Compared to water-based fluid counterparts, this meter features different internal wetted components for fluid compatibility. Meter Versatility. Economical Solution. The Hedland water and other fluid meter provides an economical solution for operators that need a quick, visual indication of flow, without the use of additional electronics. Streamline Installation. Can be installed in any position or orientation without affecting accuracy and does not require special plumbing or accessories to stabilize turbulent flow. Minimize Maintenance. Built with magnetic coupling that eliminates the need for mechanical linkages that wear, leak and loosen over the life of competitive meters. Application Versatility. Designed with a variety of end fittings and different material types to create product flexibility and material compatibility.

Suppliers

Company
Product
Description
Supplier Links
Water and Other Fluid Meter -  - Badger Meter
Milwaukee, WI, United States
Water and Other Fluid Meter
Water and Other Fluid Meter
The Hedland® water and other fluid meter is designed to monitor fluid flow rates of water and solvents. Compared to water-based fluid counterparts, this meter features different internal wetted components for fluid compatibility. Meter Versatility. Economical Solution. The Hedland water and other fluid meter provides an economical solution for operators that need a quick, visual indication of flow, without the use of additional electronics. Streamline Installation. Can be installed in any position or orientation without affecting accuracy and does not require special plumbing or accessories to stabilize turbulent flow. Minimize Maintenance. Built with magnetic coupling that eliminates the need for mechanical linkages that wear, leak and loosen over the life of competitive meters. Application Versatility. Designed with a variety of end fittings and different material types to create product flexibility and material compatibility.

The Hedland® water and other fluid meter is designed to monitor fluid flow rates of water and solvents. Compared to water-based fluid counterparts, this meter features different internal wetted components for fluid compatibility.

Meter Versatility. Economical Solution.


The Hedland water and other fluid meter provides an economical solution for operators that need a quick, visual indication of flow, without the use of additional electronics.

  • Streamline Installation. Can be installed in any position or orientation without affecting accuracy and does not require special plumbing or accessories to stabilize turbulent flow.
  • Minimize Maintenance. Built with magnetic coupling that eliminates the need for mechanical linkages that wear, leak and loosen over the life of competitive meters.
  • Application Versatility. Designed with a variety of end fittings and different material types to create product flexibility and material compatibility.
Supplier's Site

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name Water and Other Fluid Meter
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 0.0 to ? psi (0.0 to ? m H2O)
Meter Type Mass Flow Meter
Mass Flow Rate 4.41E-5 to 0.6064 lbs/min (1.20E-6 to 0.0165 metric tons/hr)
Unlock Full Specs
to access all available technical data