The Cox® Precision LoFlo Meter is designed to provide exceptional repeatability and speed of response when measuring very low flow rates.
Exceptional Repeatability. Reduced Pressure Drop.
The Cox Precision LoFlo meter is suitable for more rugged applications, where other meters are susceptible to damage derived from vibrations or shock.
Superior Design. Features a cantilever axial helical rotor design and robust ceramic ball bearings to provide near-perfect roundness.
Streamlined Installation. Built with a stainless-steel square body that facilitates 5000 PSI line pressure and provides flat wrench surfaces to assist in installation and removal.
Application Flexibility. Designed for use in rugged applications, including attitude and position control rocket engines, leak detection, fuel monitoring, batching and compatibility with exotic fuels and oxidizers.
The Cox® Precision LoFlo Meter is designed to provide exceptional repeatability and speed of response when measuring very low flow rates.
Exceptional Repeatability. Reduced Pressure Drop.
The Cox Precision LoFlo meter is suitable for more rugged applications, where other meters are susceptible to damage derived from vibrations or shock.
- Superior Design. Features a cantilever axial helical rotor design and robust ceramic ball bearings to provide near-perfect roundness.
- Streamlined Installation. Built with a stainless-steel square body that facilitates 5000 PSI line pressure and provides flat wrench surfaces to assist in installation and removal.
- Application Flexibility. Designed for use in rugged applications, including attitude and position control rocket engines, leak detection, fuel monitoring, batching and compatibility with exotic fuels and oxidizers.