The Model SSM Venturi Nozzle Flow Meter from Badger Meter is designed for differential pressure flow measurement of liquids, gases, and steam. It adheres to ASME and ISO standards, ensuring high accuracy with an uncalibrated accuracy of ±1.0% and calibrated accuracy of ±0.5%. The device features a turndown ratio of 10:1 and a repeatability of ±0.1%, making it suitable for precise flow measurement applications. The flow meter operates effectively across a wide flow range of 0.25 to 825,000 GPM (0.95 to 3,123,000 LPM) and can handle temperatures up to 1500°F (816°C) and pressures up to 9000 PSI. Its design minimizes permanent pressure loss to less than 10% of the generated differential pressure. The Venturi nozzle's configuration allows for easy installation with minimal straight pipe requirements, needing only 5 pipe diameters upstream and 2 downstream. Available options include various process connections such as NPT, flanged, butt weld, and socket weld, along with custom beta ratios to meet specific application needs. The durable construction ensures longevity and maintenance-free operation due to the absence of moving parts.
The Venturi Model SSM is a Venturi Nozzle design differential pressure flow device. The Preso Hydraulic pure static design utilizes the proven classical ASME and ISO standards for highest accuracy, predictability and repeatability. The flow conditioning generated by the unique hydraulic shape will provide an extremely stable signal in a wide range of flows.
Well suited for measuring liquids gases or steam.
The flow conditioning generated by the unique hydraulic shape provides an extremely stable signal in a wide range of flows.
| Badger Meter | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | Model SSM Venturi Nozzle Flow Meter |
| Operating Temperature | 0 to 1500 F (-18 to 816 C) |
| Process Media Type | Liquid |
| Operating Pressure | 0.0 to ? psi (0.0 to ? m H2O) |
| Meter Type | Mass Flow Meter |
| Mass Flow Rate | 5.51E-4 to 1819 lbs/min (1.50E-5 to 49.5 metric tons/hr) |