Badger Meter Datasheets for Globe Valves
Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service.
Globe Valves: Learn more
| Product Name | Notes |
|---|---|
| The extended bonnet globe control valve is available in a 14" length for 1/4" through 1" line sizes. It is specifically designed for control of extremely cold or hot fluids... | |
| The extended fin globe control valve is designed for modulating flow control in industrial or research applications at 1200° F or less and at pressures less than 5000 psi. The... | |
| The Model 9000 valve is an ANSI Class 300 globe style valve with bolted bonnet and post guided innervalve. The valve is designed for a variety of industrial applications. The... | |
| The Type 1499 globe control valve is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited... | |
| The Type 859 globe control valve with cooling fin bonnet is used in extreme temperature applications. The added bonnet length and fins serve to reduce the heat at the packing... | |
| This globe control valve features a 1/2" body with 150 lb ANSI raised face flanges. It is designed to fit directly into pipelines of the same flange size and rating. |