Badger Meter API Oil/Caustic and Corrosive Liquid Meter

Description
The Hedland® API oil/caustic and corrosive liquid meter is designed to withstand caustic and corrosive liquids, which have the ability to damage and corrode other surfaces as the fluid comes into contact with it. Durable Composition. Impressive Accuracy. The Hedland API oil/caustic and corrosive liquid meter was specifically designed to withstand harsh fluids, while allowing operators to get a quick, visual indication of flow. Accurate Reads. Maintains an impressive accuracy of +2% for meters larger than 1/4 in., which have an accuracy rate of +7%. Reliable Design. Built to withstand harsh fluids, including caustic and corrosive liquids, which are harsh on traditional metering elements. Simple Integration. Designed with a wide range of end fittings and expansion options allows for system compatibility and provides remote system integration options via electronic output.
Description
The Hedland® API oil/caustic and corrosive liquid meter is designed to withstand caustic and corrosive liquids, which have the ability to damage and corrode other surfaces as the fluid comes into contact with it. Durable Composition. Impressive Accuracy. The Hedland API oil/caustic and corrosive liquid meter was specifically designed to withstand harsh fluids, while allowing operators to get a quick, visual indication of flow. Accurate Reads. Maintains an impressive accuracy of +2% for meters larger than 1/4 in., which have an accuracy rate of +7%. Reliable Design. Built to withstand harsh fluids, including caustic and corrosive liquids, which are harsh on traditional metering elements. Simple Integration. Designed with a wide range of end fittings and expansion options allows for system compatibility and provides remote system integration options via electronic output.

Suppliers

Company
Product
Description
Supplier Links
API Oil/Caustic and Corrosive Liquid Meter -  - Badger Meter
Milwaukee, WI, United States
API Oil/Caustic and Corrosive Liquid Meter
API Oil/Caustic and Corrosive Liquid Meter
The Hedland® API oil/caustic and corrosive liquid meter is designed to withstand caustic and corrosive liquids, which have the ability to damage and corrode other surfaces as the fluid comes into contact with it. Durable Composition. Impressive Accuracy. The Hedland API oil/caustic and corrosive liquid meter was specifically designed to withstand harsh fluids, while allowing operators to get a quick, visual indication of flow. Accurate Reads. Maintains an impressive accuracy of +2% for meters larger than 1/4 in., which have an accuracy rate of +7%. Reliable Design. Built to withstand harsh fluids, including caustic and corrosive liquids, which are harsh on traditional metering elements. Simple Integration. Designed with a wide range of end fittings and expansion options allows for system compatibility and provides remote system integration options via electronic output.

The Hedland® API oil/caustic and corrosive liquid meter is designed to withstand caustic and corrosive liquids, which have the ability to damage and corrode other surfaces as the fluid comes into contact with it.

Durable Composition. Impressive Accuracy.


The Hedland API oil/caustic and corrosive liquid meter was specifically designed to withstand harsh fluids, while allowing operators to get a quick, visual indication of flow.

  • Accurate Reads. Maintains an impressive accuracy of +2% for meters larger than 1/4 in., which have an accuracy rate of +7%.
  • Reliable Design. Built to withstand harsh fluids, including caustic and corrosive liquids, which are harsh on traditional metering elements.
  • Simple Integration. Designed with a wide range of end fittings and expansion options allows for system compatibility and provides remote system integration options via electronic output.
Supplier's Site

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name API Oil/Caustic and Corrosive Liquid Meter
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 0.0 to ? psi (0.0 to ? m H2O)
Meter Type Mass Flow Meter
Mass Flow Rate 2.21E-5 to 0.2205 lbs/min (6.00E-7 to 0.0060 metric tons/hr)
Unlock Full Specs
to access all available technical data